☰
UCC2912PWP
UCC2912PWP
Active
Description:  IC HOT SWAP CTRLR GP 24HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC2912PWP Datasheet
History Price: $4.85000
In Stock: 40000
UCC2912PWP Specification
Specification
Part No
UCC2912PWP
Category
PMIC - Hot Swap Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
Yes
Applications
General Purpose
Features
Latched Fault, Thermal Limit
Programmable Features
Current Limit, Fault Timeout
Voltage - Supply
3V ~ 8V
Current - Output (Max)
4A
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
1 mA
Mounting Type
Surface Mount
Package / Case
24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP
UCC2912PWP Related Parts
UCC2912DP
UCC2912DP
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPR
UCC2912DPR
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPRG4
UCC2912DPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912N
UCC2912N
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912NG4
UCC2912NG4
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912PWPR
UCC2912PWPR
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPRG4
UCC2912PWPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2913D
UCC2913D
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DG4
UCC2913DG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTR
UCC2913DTR
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTRG4
UCC2913DTRG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913N
UCC2913N
Texas Instruments
IC HOT SWAP CTRLR -48V 8DIP
UCC2912PWP Compare Parts
  • UCC2912PWP vs UCC3921N
  • UCC2912PWP vs UCC3921DTR/81143
  • UCC2912PWP vs UCC3921DTR
  • UCC2912PWP vs UCC3921D/81143G4
  • UCC2912PWP vs UCC3921D/81143
  • UCC2912PWP vs UCC3921D
  • UCC2912PWP vs UCC3919PWTRG4
  • UCC2912PWP vs UCC3919PWTR
  • UCC2912PWP vs UCC3919PWG4
  • UCC2912PWP vs UCC3919PW
  • UCC2912PWP vs UCC3919DTRG4
  • UCC2912PWP vs UCC3919DTR
  • UCC2912PWP vs UCC3919DG4
  • UCC2912PWP vs UCC3919D
  • UCC2912PWP vs UCC3918N
  • UCC2912PWP vs UCC3918DPTR
  • UCC2912PWP vs UCC3918DPG4
  • UCC2912PWP vs UCC3918DP
  • UCC2912PWP vs UCC3917NG4
  • UCC2912PWP vs UCC3917N
  • UCC2912PWP vs UCC3917DTRG4
  • UCC2912PWP vs UCC3917DTR
  • UCC2912PWP vs UCC3917DG4
  • UCC2912PWP vs UCC3917D
  • UCC2912PWP vs UCC3916DPTRG4
  • UCC2912PWP vs UCC3916DPTR
  • UCC2912PWP vs UCC3916DP
  • UCC2912PWP vs UCC39161DP
  • UCC2912PWP vs UCC3915PWPTRG4
  • UCC2912PWP vs UCC3915PWPTR
  • UCC2912PWP vs UCC3915PWP
  • UCC2912PWP vs UCC3915NG4
  • UCC2912PWP vs UCC3915N
  • UCC2912PWP vs UCC3915DPTR
  • UCC2912PWP vs UCC3915DPG4
  • UCC2912PWP vs UCC3915DP
  • UCC2912PWP vs UCC39151PWPTR
  • UCC2912PWP vs UCC39151DPTR
  • UCC2912PWP vs UCC3913NG4
  • UCC2912PWP vs UCC3913N
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!