☰
UC3907DW
UC3907DW
Active
Description:  IC LOAD SHARE CONTR 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3907DW Datasheet
History Price: $6.40000
In Stock: 500
UC3907DW Specification
Specification
Part No
UC3907DW
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Load Share Controller
Current - Supply
6mA
Voltage - Supply
4.5V ~ 36V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC3907DW PDF Datasheet
UC3907DW Related Parts
UC3901D
UC3901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC3901DTR
UC3901DTR
Texas Instruments
IC ISOLATED FB GENERATOR 14SOIC
UC3901DW
UC3901DW
Texas Instruments
IC ISOLATED FB GENERATOR 16SOIC
UC3901DWTR
UC3901DWTR
Texas Instruments
IC ISOLATED FB GENERATOR 16SOIC
UC3901N
UC3901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC3901Q
UC3901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC3901QTR
UC3901QTR
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC3901QTRG3
UC3901QTRG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC3902D
UC3902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8-SOIC
UC3902DG4
UC3902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC3902DTR
UC3902DTR
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC3902DTRG4
UC3902DTRG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC3907DW Description
The Texas Instruments UC3907DW is a highly integrated battery management controller specifically designed for lead-acid battery charging applications. This device is part of the UC390x family, which is known for its efficiency, reliability, and versatility in managing various battery chemistries. The UC3907DW is particularly well-suited for applications requiring precise control over the charging process to ensure optimal battery performance and longevity. Below is a detailed overview of the UC3907DW, including its specifications, features, and typical applications.

## Overview

The UC3907DW is designed to provide a complete solution for lead-acid battery management, incorporating features for both constant voltage (CV) and constant current (CC) charging. It is capable of managing multiple charging profiles, making it ideal for various battery types, including sealed lead-acid (SLA) and flooded lead-acid batteries. The device operates over a wide input voltage range and includes several built-in protection features to enhance safety and reliability.

## Key Features

1. Integrated Battery Management: The UC3907DW integrates multiple functions necessary for effective battery management, including voltage regulation, current regulation, and temperature monitoring.

2. Constant Voltage and Constant Current Charging: The device supports both CV and CC charging modes, allowing for efficient charging of lead-acid batteries while preventing overcharging.

3. Wide Input Voltage Range: It operates with an input voltage range of 8V to 30V, making it versatile for different power supply configurations.

4. Temperature Compensation: The UC3907DW includes temperature compensation features that adjust the charging voltage based on the battery temperature, enhancing safety and performance.

5. Low Quiescent Current: The device features low quiescent current consumption, which is beneficial for battery-powered applications where efficiency is critical.

6. Fault Protection: The UC3907DW includes built-in protection features such as over-voltage protection, over-current protection, and thermal shutdown to ensure safe operation.

7. Adjustable Charging Parameters: Users can easily adjust the charging parameters, such as the charging voltage and current, to suit specific battery requirements.

8. PWM Control: The device utilizes pulse-width modulation (PWM) control for precise regulation of output voltage and current, ensuring efficient charging.

## Specifications

- Input Voltage Range (Vin): 8V to 30V
- Output Voltage (Vout): Adjustable, typically set for lead-acid batteries (e.g., 13.8V for 12V batteries)
- Output Current (Iout): Up to 2A (depending on external components)
- Quiescent Current (Iq): Typically 50µA
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP (16-pin)
- Efficiency: High efficiency in both charging modes, typically greater than 85%
- Control Method: PWM control for precise regulation of output voltage and current
- Battery Types Supported: Sealed lead-acid (SLA), flooded lead-acid, and other compatible chemistries

## Applications

The UC3907DW is suitable for a wide range of applications, including:

- Lead-Acid Battery Chargers: Ideal for charging lead-acid batteries in automotive, industrial, and consumer applications.

- Uninterruptible Power Supplies (UPS): Used in UPS systems to manage battery charging and ensure reliable power backup.

- Solar Battery Charging Systems: Suitable for solar applications where efficient battery management is essential for maximizing energy storage.

- Portable Battery-Powered Devices: Its low quiescent current makes it suitable for portable devices that require efficient battery management.

- Electric Vehicles: Can be used in electric vehicle charging systems to manage lead-acid battery packs.

## Conclusion

The Texas Instruments UC3907DW is a versatile and efficient battery management controller that provides a comprehensive solution for charging lead-acid and other compatible battery types. With its integrated features for constant voltage and constant current charging, temperature compensation, and fault protection, it ensures safe and reliable battery operation. The wide input voltage range and adjustable charging parameters make it suitable for various applications, from automotive to renewable energy systems. Its compact TSSOP package further enhances its usability in space-constrained designs, making it a popular choice among engineers and designers in the field of battery management.
UC3907DW Compare Parts
  • UC3907DW vs UC39432DTR
  • UC3907DW vs UC39432D
  • UC3907DW vs UC39432BNG4
  • UC3907DW vs UC39432BN
  • UC3907DW vs UC39432BDTR
  • UC3907DW vs UC39432BD
  • UC3907DW vs UC3907NG4
  • UC3907DW vs UC3907N
  • UC3907DW vs UC3907DWTRG4
  • UC3907DW vs UC3907DWTR
  • UC3907DW vs UC3902N
  • UC3907DW vs UC3902DTRG4
  • UC3907DW vs UC3902DTR
  • UC3907DW vs UC3902DG4
  • UC3907DW vs UC3902D
  • UC3907DW vs UC3901QTRG3
  • UC3907DW vs UC3901QTR
  • UC3907DW vs UC3901Q
  • UC3907DW vs UC3901N
  • UC3907DW vs UC3901DWTR
  • UC3907DW vs UC3901DW
  • UC3907DW vs UC3901DTR
  • UC3907DW vs UC3901D
  • UC3907DW vs UC39432BD
  • UC3907DW vs UC3907NG4
  • UC3907DW vs UC3901Q
  • UC3907DW vs UC3901NG4
  • UC3907DW vs UC3901J
  • UC3907DW vs UC3901DW
  • UC3907DW vs UC3901D
  • UC3907DW vs UC3544DW
  • UC3907DW vs UC3543J
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend