☰
UC3901DTR
UC3901DTR
Active
Description:  IC ISOLATED FB GENERATOR 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3901DTR Datasheet
History Price: $3.22650
In Stock: 17920
UC3901DTR Specification
Specification
Part No
UC3901DTR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Feedback Generator
Current - Supply
5mA
Voltage - Supply
4.5V ~ 40V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC3901DTR PDF Datasheet
UC3901DTR Related Parts
UC3901D
UC3901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC3901DW
UC3901DW
Texas Instruments
IC ISOLATED FB GENERATOR 16SOIC
UC3901DWTR
UC3901DWTR
Texas Instruments
IC ISOLATED FB GENERATOR 16SOIC
UC3901N
UC3901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC3901Q
UC3901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC3901QTR
UC3901QTR
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC3901QTRG3
UC3901QTRG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC3902D
UC3902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8-SOIC
UC3902DG4
UC3902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC3902DTR
UC3902DTR
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC3902DTRG4
UC3902DTRG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC3902N
UC3902N
Texas Instruments
IC LOAD SHARE CONTROLLER 8-DIP
UC3901DTR Compare Parts
  • UC3901DTR vs UC39432DTR
  • UC3901DTR vs UC39432D
  • UC3901DTR vs UC39432BNG4
  • UC3901DTR vs UC39432BN
  • UC3901DTR vs UC39432BDTR
  • UC3901DTR vs UC39432BD
  • UC3901DTR vs UC3907NG4
  • UC3901DTR vs UC3907N
  • UC3901DTR vs UC3907DWTRG4
  • UC3901DTR vs UC3907DWTR
  • UC3901DTR vs UC3907DW
  • UC3901DTR vs UC3902N
  • UC3901DTR vs UC3902DTRG4
  • UC3901DTR vs UC3902DTR
  • UC3901DTR vs UC3902DG4
  • UC3901DTR vs UC3902D
  • UC3901DTR vs UC3901QTRG3
  • UC3901DTR vs UC3901QTR
  • UC3901DTR vs UC3901Q
  • UC3901DTR vs UC3901N
  • UC3901DTR vs UC3901DWTR
  • UC3901DTR vs UC3901DW
  • UC3901DTR vs UC3901D
  • UC3901DTR vs UC39432BD
  • UC3901DTR vs UC3907NG4
  • UC3901DTR vs UC3901Q
  • UC3901DTR vs UC3901NG4
  • UC3901DTR vs UC3901J
  • UC3901DTR vs UC3901DW
  • UC3901DTR vs UC3901D
  • UC3901DTR vs UC3544DW
  • UC3901DTR vs UC3543J
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend