UC3863N
UC3863N
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3863N Datasheet
History Price: $3.41000
In Stock: 22000
UC3863N Specification
Specification
Part No
UC3863N
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
Frequency - Switching
50kHz ~ 500kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC3863N PDF Datasheet
UC3863N Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3863N Compare Parts
  • UC3863N vs UC3886N
  • UC3863N vs UC3886DTR
  • UC3863N vs UC3886D
  • UC3863N vs UC3879N
  • UC3863N vs UC3879DWTR
  • UC3863N vs UC3879DWG4
  • UC3863N vs UC3879DW
  • UC3863N vs UC3877N
  • UC3863N vs UC3874N-2G4
  • UC3863N vs UC3874N-2
  • UC3863N vs UC3874N-1G4
  • UC3863N vs UC3874N-1
  • UC3863N vs UC3874DWTR-1G4
  • UC3863N vs UC3874DWTR-1
  • UC3863N vs UC3874DW-2
  • UC3863N vs UC3874DW-1
  • UC3863N vs UC3870DW-2
  • UC3863N vs UC3868N
  • UC3863N vs UC3867NG4
  • UC3863N vs UC3867N
  • UC3863N vs UC3867DWTR
  • UC3863N vs UC3867DW
  • UC3863N vs UC3866N
  • UC3863N vs UC3864N
  • UC3863N vs UC3864DW
  • UC3863N vs UC3863DWTRG4
  • UC3863N vs UC3863DWTR
  • UC3863N vs UC3863DW
  • UC3863N vs UC3856QG3
  • UC3863N vs UC3856Q
  • UC3863N vs UC3856NG4
  • UC3863N vs UC3856N
  • UC3863N vs UC3856DWTR
  • UC3863N vs UC3856DW
  • UC3863N vs UC3853D
  • UC3863N vs UC3847N
  • UC3863N vs UC3847DWTRG4
  • UC3863N vs UC3847DWTR
  • UC3863N vs UC3847DW
  • UC3863N vs UC3846QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you