UC1823BJ883B
UC1823BJ883B
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
History Price: $23.95000
In Stock: 29800
UC1823BJ883B Specification
Specification
Part No
UC1823BJ883B
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Buck, Flyback, Forward Converter
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
22V
Frequency - Switching
400kHz ~ 1MHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
UC1823BJ883B PDF Datasheet
UC1823BJ883B Related Parts
UC1524AL
UC1524AL
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524AL883B
UC1524AL883B
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524J/80937
UC1524J/80937
Texas Instruments
SWITCHING CONTROLLER
UC1525BJ
UC1525BJ
Texas Instruments
UC1525B REGULATING PULSE WIDTH M
UC1526AL883B
UC1526AL883B
Texas Instruments
UC1526A REGULATING PULSE WIDTH M
UC1527AJ
UC1527AJ
Texas Instruments
UC1527A REGULATING PULSE WIDTH M
UC1573J
UC1573J
Texas Instruments
SWITCHING CONTROLLER
UC1823J883B
UC1823J883B
Texas Instruments
UC1823 HIGH SPEED PWM CONTROLLER
UC1825BLP/883B
UC1825BLP/883B
Texas Instruments
HIGH SPEED PWM CONTROLLER
UC1826J
UC1826J
Texas Instruments
SWITCHING CONTROLLER
UC1842AMDREP
UC1842AMDREP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
UC1842J883B
UC1842J883B
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
UC1823BJ883B Compare Parts
  • UC1823BJ883B vs UC1870J-1
  • UC1823BJ883B vs UC1865J/883B
  • UC1823BJ883B vs UC1865J
  • UC1823BJ883B vs UC1864J883B
  • UC1823BJ883B vs UC1861J/883B
  • UC1823BJ883B vs UC1861J
  • UC1823BJ883B vs UC1855BJ
  • UC1823BJ883B vs UC1851J
  • UC1823BJ883B vs UC1846MDWREP
  • UC1823BJ883B vs UC1845AMDREPG4
  • UC1823BJ883B vs UC1845AMDREP
  • UC1823BJ883B vs UC1844L
  • UC1823BJ883B vs UC1844AMDREP
  • UC1823BJ883B vs UC1843BHKU/EM
  • UC1823BJ883B vs UC1843AMDREPG4
  • UC1823BJ883B vs UC1843AMDREP
  • UC1823BJ883B vs UC1842J883B
  • UC1823BJ883B vs UC1842AMDREP
  • UC1823BJ883B vs UC1826J
  • UC1823BJ883B vs UC1825BLP/883B
  • UC1823BJ883B vs UC1823J883B
  • UC1823BJ883B vs UC1573J
  • UC1823BJ883B vs UC1527AJ
  • UC1823BJ883B vs UC1526AL883B
  • UC1823BJ883B vs UC1525BJ
  • UC1823BJ883B vs UC1524J/80937
  • UC1823BJ883B vs UC1524AL883B
  • UC1823BJ883B vs UC1524AL
  • UC1823BJ883B vs UC1846VTD2
  • UC1823BJ883B vs UC1846VTD1
  • UC1823BJ883B vs UC1845AY
  • UC1823BJ883B vs UC1843TD2
  • UC1823BJ883B vs UC1843TD1
  • UC1823BJ883B vs UC1843MKGD1
  • UC1823BJ883B vs UC1843AY
  • UC1823BJ883B vs UC1843AVTD2
  • UC1823BJ883B vs UC1842AY
  • UC1823BJ883B vs UC1825VTD2
  • UC1823BJ883B vs UC1825VTD1
  • UC1823BJ883B vs UC1825L883B DM:5962-87681012A
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!