UC1823BJ883B
UC1823BJ883B
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
History Price: $23.95000
In Stock: 29800
UC1823BJ883B vs UC1524AL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Down, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Buck, Flyback, Forward Converter
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
22V
-
Frequency - Switching
400kHz ~ 1MHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp, Soft Start
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-