☰
TXS0102DCUR
TXS0102DCUR
Active
Description:  IC TRANSLTR BIDIRECTIONAL 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   TXS0102DCUR Datasheet
History Price: $0.98000
In Stock: 47345
TXS0102DCUR Specification
Specification
Part No
TXS0102DCUR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
2.3 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
24Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-VSSOP
TXS0102DCUR Related Parts
TXS0101DBVR
TXS0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVRG4
TXS0101DBVRG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVT
TXS0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DCKR
TXS0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DCKT
TXS0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DRLR
TXS0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101DRLRG4
TXS0101DRLRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101YZPR
TXS0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXS0102DCTR
TXS0102DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTT
TXS0102DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTE4
TXS0102DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTG4
TXS0102DCTTG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCUR Description
The Texas Instruments TXS0102DCUR is a bidirectional voltage-level translator designed to provide seamless voltage translation between devices operating at different voltage levels. It is commonly used to interface logic devices operating at different supply voltages, such as between 2.5 V, 3.3 V, and 5 V systems. This device is especially useful in situations where different voltage logic families need to communicate, such as in mixed-voltage systems or bus systems that require level shifting. The TXS0102DCUR is part of the TXS0102 family of voltage translators from Texas Instruments, known for its reliability, performance, and ease of use.

## Key Features

* Bidirectional Voltage-Level Translation: The TXS0102DCUR supports bidirectional voltage-level translation, which means it can handle signal translations in both directions. This makes it ideal for systems where signals may need to be transmitted or received in both directions between devices operating at different voltage levels.

* Wide Voltage Range: The TXS0102DCUR supports a wide voltage range of 1.65 V to 5.5 V on the A-side (input side) and 1.65 V to 5.5 V on the B-side (output side). This allows it to be used in systems with devices operating at a variety of voltage levels, from low-power 1.8 V devices to higher voltage 5 V logic systems.

* Fast Data Rate: The device is designed to support high-speed data transmission, with data rates of up to 100 Mbps (megabits per second). This makes the TXS0102DCUR suitable for applications that require fast communication between devices, such as in high-speed logic interfaces, memory systems, or communications systems.

* Low Propagation Delay: The device offers low propagation delay, typically around 4 ns, which is critical for maintaining signal integrity and speed in high-speed communication systems. This ensures minimal signal distortion during the voltage translation process.

* Automatic Direction Sensing: One of the standout features of the TXS0102DCUR is its automatic direction sensing, which allows it to automatically detect and switch between bidirectional communication without the need for external control signals. This reduces design complexity and eliminates the need for additional control logic.

* No Need for External Components: The TXS0102DCUR is designed to operate without the need for external components like pull-up or pull-down resistors. This simplifies circuit design and reduces the component count in the system, contributing to a more compact and reliable design.

* Low Power Consumption: The device operates with low power consumption, typically consuming less than 1 µA when inactive. This makes it suitable for low-power systems where energy efficiency is a critical design requirement, such as battery-powered applications.

* Wide Operating Temperature Range: The TXS0102DCUR operates within a temperature range of -40°C to +125°C, making it suitable for both commercial and industrial applications that require reliability across a wide range of environmental conditions.

* Small Package: The TXS0102DCUR is available in a small, space-saving package such as the DBV (SOT-23-6) package, making it ideal for compact applications and systems with size constraints.

## Electrical Characteristics

## Absolute Maximum Ratings

* Supply Voltage (Vcc): The maximum supply voltage is 6.5 V, which defines the upper limit for the operating voltage of both sides (A-side and B-side) of the translator.
* Input Voltage (V\_in): The maximum input voltage is 6.5 V for the A-side and B-side pins, meaning that voltages beyond this limit may damage the device.
* Storage Temperature: The storage temperature range for the device is -65°C to +150°C, allowing the device to be safely stored and operated in a wide range of conditions.
* Output Voltage (V\_out): The output voltage on the A-side and B-side pins should not exceed Vcc + 0.3 V, which ensures proper operation without causing damage to the device.

## Typical Electrical Characteristics

* Operating Voltage (Vcc): The operating voltage range for both sides (A and B) is typically 1.65 V to 5.5 V, allowing for seamless translation between logic levels across a wide range of systems.
* High-Level Input Voltage (V\_IH): The minimum high-level input voltage for the A-side and B-side is typically 0.7 × Vcc, ensuring reliable high logic level detection at different supply voltages.
* Low-Level Input Voltage (V\_IL): The maximum low-level input voltage for both sides is typically 0.3 × Vcc, ensuring reliable low logic level detection at different supply voltages.
* High-Level Output Voltage (V\_OH): The high-level output voltage on the A-side and B-side is typically Vcc - 0.4 V, which ensures proper high output voltage when driving external logic devices.
* Low-Level Output Voltage (V\_OL): The low-level output voltage on both sides is typically 0.4 V, which ensures proper low output voltage levels when communicating with other logic circuits.
* Propagation Delay (t\_PD): The typical propagation delay for the TXS0102DCUR is 4 ns, making it suitable for high-speed communication without introducing significant signal delays.
* Power Consumption: The TXS0102DCUR consumes less than 1 µA when idle, making it highly efficient and suitable for low-power applications.
* Data Rate: The maximum data rate supported by the device is 100 Mbps, allowing it to handle high-speed communication between devices.

## Typical Application Conditions

* Vcc = 3.3 V

* A-side: 1.65 V to 3.3 V
* B-side: 1.65 V to 3.3 V
* Vcc = 5 V

* A-side: 1.65 V to 5 V
* B-side: 1.65 V to 5 V

## Application Circuit

The TXS0102DCUR is used in systems where voltage-level translation between different logic families is required. Some common application circuits include:

1. Microcontroller Interfacing: The device can be used to interface microcontrollers that operate at different logic voltages, such as a 3.3 V microcontroller with a 5 V peripheral device, ensuring proper communication between components.

2. I2C Bus Translation: The TXS0102DCUR is ideal for I2C bus translation, where two devices with different supply voltages (such as a 3.3 V microcontroller and a 5 V EEPROM) need to communicate over the same bus.

3. SPI Bus Translation: In systems using the SPI (Serial Peripheral Interface) protocol, the TXS0102DCUR can translate signals between devices operating at different voltages, ensuring reliable data transfer in systems where different logic families are used.

4. UART Signal Translation: The device is used to translate signals in Universal Asynchronous Receiver/Transmitter (UART) communication systems between devices operating at different logic voltage levels.

5. Bus Systems: It is also suitable for high-speed data buses where voltage-level translation is required to maintain signal integrity and reliability between components with different voltage levels.

6. FPGA and Logic Interface: The TXS0102DCUR is useful for interfacing FPGAs with logic devices that require different voltage levels, allowing for smooth communication without signal degradation.

## Thermal and Mechanical Characteristics

* Thermal Resistance (Junction-to-Ambient, R\_θJA): The thermal resistance for the TXS0102DCUR in the SOT-23-6 package is typically 250°C/W. This low thermal resistance ensures effective heat dissipation during operation.
* Package Type: The device comes in the SOT-23-6 package, a small, compact form factor that makes it suitable for space-constrained applications.
* Operating Temperature Range: The TXS0102DCUR operates within the temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications, as well as other environments that require high reliability under temperature extremes.

## Conclusion

The Texas Instruments TXS0102DCUR is a versatile and efficient bidirectional voltage-level translator that allows for seamless communication between devices operating at different voltage levels, such as 3.3 V and 5 V systems. With its wide voltage range, fast data rates, low power consumption, and automatic direction sensing, it simplifies the design of mixed-voltage systems, making it an ideal solution for applications in microcontroller interfacing, I2C/SPI/UART communication, FPGA integration, and bus systems. Its compact size, low thermal resistance, and wide operating temperature range further enhance its suitability for use in space-constrained and industrial environments.
TXS0102DCUR Compare Parts
  • TXS0102DCUR vs TXS4555RUTR
  • TXS0102DCUR vs TXS4555RGTR
  • TXS0102DCUR vs TXS03121DRLR
  • TXS0102DCUR vs TXS0206YFPR
  • TXS0102DCUR vs TXS0206AYFPR
  • TXS0102DCUR vs TXS0206-29YFPRB
  • TXS0102DCUR vs TXS0206-29YFPR
  • TXS0102DCUR vs TXS0202YZPR
  • TXS0102DCUR vs TXS0108EZXYR
  • TXS0102DCUR vs TXS0108ERGYR
  • TXS0102DCUR vs TXS0108EQPWRQ1
  • TXS0102DCUR vs TXS0108EPWRG4
  • TXS0102DCUR vs TXS0108EPWR
  • TXS0102DCUR vs TXS0108ENMER
  • TXS0102DCUR vs TXS0104EZXUR
  • TXS0102DCUR vs TXS0104EYZTR
  • TXS0102DCUR vs TXS0104ERGYRG4
  • TXS0102DCUR vs TXS0104ERGYR
  • TXS0102DCUR vs TXS0104EQPWRQ1
  • TXS0102DCUR vs TXS0104EPWRG4
  • TXS0102DCUR vs TXS0104EPWR
  • TXS0102DCUR vs TXS0104ENMNR
  • TXS0102DCUR vs TXS0104EGXUR
  • TXS0102DCUR vs TXS0104EDR
  • TXS0102DCUR vs TXS0104EDG4
  • TXS0102DCUR vs TXS0104ED
  • TXS0102DCUR vs TXS0102YZTR
  • TXS0102DCUR vs TXS0102YZPR
  • TXS0102DCUR vs TXS0102QDCURQ1
  • TXS0102DCUR vs TXS0102DQMR
  • TXS0102DCUR vs TXS0102DQER
  • TXS0102DCUR vs TXS0102DCUTG4
  • TXS0102DCUR vs TXS0102DCUT
  • TXS0102DCUR vs TXS0102DCURG4
  • TXS0102DCUR vs TXS0102DCTTG4
  • TXS0102DCUR vs TXS0102DCTTE4
  • TXS0102DCUR vs TXS0102DCTT
  • TXS0102DCUR vs TXS0102DCTR
  • TXS0102DCUR vs TXS0101YZPR
  • TXS0102DCUR vs TXS0101DRLRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery