☰
TXS0101DRLR
TXS0101DRLR
Active
Description:  IC TRANSLTR BIDIRECTIONAL SOT5X3
Manufacturer:  Texas Instruments
Datasheet:   TXS0101DRLR Datasheet
History Price: $0.61000
In Stock: 41225
TXS0101DRLR Specification
Specification
Part No
TXS0101DRLR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
2.3 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Open Drain, Push-Pull
Data Rate
24Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
SOT-5X3
TXS0101DRLR Related Parts
TXS0101DBVR
TXS0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVRG4
TXS0101DBVRG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVT
TXS0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DCKR
TXS0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DCKT
TXS0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DRLRG4
TXS0101DRLRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101YZPR
TXS0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXS0102DCTR
TXS0102DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTT
TXS0102DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTE4
TXS0102DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTG4
TXS0102DCTTG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCUR
TXS0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXS0101DRLR Description
Overview of Texas Instruments TXS0101DRLR

The Texas Instruments TXS0101DRLR is a bidirectional level shifter designed to facilitate communication between devices operating at different voltage levels. This device is particularly useful in applications where interfacing between 1.2 V to 5.5 V logic levels is required, making it ideal for connecting low-voltage microcontrollers to higher-voltage peripherals. The TXS0101DRLR is known for its simplicity, reliability, and ease of use, making it a popular choice in various electronic designs.

Key Specifications

- Supply Voltage Range (VCCA): 1.2 V to 5.5 V
- Supply Voltage Range (VCCB): 1.2 V to 5.5 V
- Input Voltage Range: 0 V to VCCA or VCCB
- Output Voltage Range: 0 V to VCCA or VCCB
- Maximum Data Rate: 100 Mbps
- Propagation Delay: 10 ns (typical)
- Number of Channels: 2
- Package Type: VQFN (3 mm x 3 mm)
- Operating Temperature Range: -40°C to 125°C

Functional Features

- Bidirectional Level Shifting: The TXS0101DRLR supports bidirectional data transfer, allowing signals to be shifted in both directions. This feature is essential for applications where devices need to communicate without being restricted to a single direction.

- Automatic Direction Sensing: The device automatically detects the direction of data flow, eliminating the need for external control signals. This simplifies the design and reduces the complexity of the circuit.

- Open-Drain Configuration: The TXS0101DRLR is designed with an open-drain output configuration, which allows for easy interfacing with various types of devices, including those with different voltage levels.

- Low Power Consumption: The device operates with low power requirements, making it suitable for battery-powered applications and energy-efficient designs.

Performance Characteristics

- High-Speed Operation: With a maximum data rate of 100 Mbps, the TXS0101DRLR is capable of handling high-speed data communication, making it suitable for applications that require rapid signal transmission.

- Low Propagation Delay: The typical propagation delay of 10 ns ensures that the device can quickly respond to changes in input signals, maintaining signal integrity during high-speed operations.

- Robust Noise Immunity: The TXS0101DRLR is designed to provide good noise immunity, ensuring reliable operation in environments with electrical interference.

Applications

The TXS0101DRLR is widely used in various applications, including:

- Microcontroller Interfacing: It is commonly used to connect low-voltage microcontrollers to higher-voltage peripherals, enabling seamless communication between devices with different logic levels.

- I2C and SPI Communication: The device is suitable for level shifting in I2C and SPI communication protocols, allowing for reliable data transfer between devices operating at different voltage levels.

- Sensor Interfacing: The TXS0101DRLR can be used to interface sensors that operate at different voltage levels with microcontrollers, facilitating data acquisition in various applications.

- Consumer Electronics: It is utilized in consumer electronics where multiple devices with varying voltage levels need to communicate, such as in smartphones, tablets, and other portable devices.

Conclusion

The Texas Instruments TXS0101DRLR is a versatile and efficient bidirectional level shifter that meets the demands of modern electronic applications. With its automatic direction sensing, high-speed performance, and robust features, it is an excellent choice for engineers looking to implement reliable communication between devices operating at different voltage levels. Its compact package and low power consumption further enhance its applicability across various industries, making it a valuable component in a wide range of electronic systems.
TXS0101DRLR Compare Parts
  • TXS0101DRLR vs TXS4555RUTR
  • TXS0101DRLR vs TXS4555RGTR
  • TXS0101DRLR vs TXS03121DRLR
  • TXS0101DRLR vs TXS0206YFPR
  • TXS0101DRLR vs TXS0206AYFPR
  • TXS0101DRLR vs TXS0206-29YFPRB
  • TXS0101DRLR vs TXS0206-29YFPR
  • TXS0101DRLR vs TXS0202YZPR
  • TXS0101DRLR vs TXS0108EZXYR
  • TXS0101DRLR vs TXS0108ERGYR
  • TXS0101DRLR vs TXS0108EQPWRQ1
  • TXS0101DRLR vs TXS0108EPWRG4
  • TXS0101DRLR vs TXS0108EPWR
  • TXS0101DRLR vs TXS0108ENMER
  • TXS0101DRLR vs TXS0104EZXUR
  • TXS0101DRLR vs TXS0104EYZTR
  • TXS0101DRLR vs TXS0104ERGYRG4
  • TXS0101DRLR vs TXS0104ERGYR
  • TXS0101DRLR vs TXS0104EQPWRQ1
  • TXS0101DRLR vs TXS0104EPWRG4
  • TXS0101DRLR vs TXS0104EPWR
  • TXS0101DRLR vs TXS0104ENMNR
  • TXS0101DRLR vs TXS0104EGXUR
  • TXS0101DRLR vs TXS0104EDR
  • TXS0101DRLR vs TXS0104EDG4
  • TXS0101DRLR vs TXS0104ED
  • TXS0101DRLR vs TXS0102YZTR
  • TXS0101DRLR vs TXS0102YZPR
  • TXS0101DRLR vs TXS0102QDCURQ1
  • TXS0101DRLR vs TXS0102DQMR
  • TXS0101DRLR vs TXS0102DQER
  • TXS0101DRLR vs TXS0102DCUTG4
  • TXS0101DRLR vs TXS0102DCUT
  • TXS0101DRLR vs TXS0102DCURG4
  • TXS0101DRLR vs TXS0102DCUR
  • TXS0101DRLR vs TXS0102DCTTG4
  • TXS0101DRLR vs TXS0102DCTTE4
  • TXS0101DRLR vs TXS0102DCTT
  • TXS0101DRLR vs TXS0102DCTR
  • TXS0101DRLR vs TXS0101YZPR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store