☰
TSC2003IPW
TSC2003IPW
Active
Description:  IC SCREEN CNTRL 12BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TSC2003IPW Datasheet
History Price: $4.82000
In Stock: 35085
TSC2003IPW Specification
Specification
Part No
TSC2003IPW
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
I2C
Voltage Reference
Internal
Voltage - Supply
2.5V ~ 5.25V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
TSC2003IPW Related Parts
TSC2000IPW
TSC2000IPW
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWG4
TSC2000IPWG4
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWR
TSC2000IPWR
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWRG4
TSC2000IPWRG4
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2003IPWG4
TSC2003IPWG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWR
TSC2003IPWR
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWRG4
TSC2003IPWRG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWRQ1
TSC2003IPWRQ1
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IR
TSC2003IR
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IZQCR
TSC2003IZQCR
Texas Instruments
IC SCREEN CNTRL 12BIT 48BGA
TSC2004IRTJR
TSC2004IRTJR
Texas Instruments
IC SCREEN CNTRL 12BIT 20QFN
TSC2004IRTJT
TSC2004IRTJT
Texas Instruments
IC SCREEN CNTRL 12BIT 20QFN
TSC2003IPW Description
Introduction to Texas Instruments TSC2003IPW

The Texas Instruments TSC2003IPW is a highly integrated, low-power, capacitive touch screen controller designed for use in various applications, including portable devices, industrial controls, and consumer electronics. This device simplifies the implementation of touch screen interfaces by providing an easy-to-use solution that enhances user interaction while minimizing power consumption.

Key Features

1. Integrated Touch Screen Controller: The TSC2003IPW is specifically designed for capacitive touch screens, offering direct support for multi-touch functionality. This allows users to interact with devices through gestures and multiple points of contact.

2. Low Power Consumption: With its low-power design, the TSC2003IPW operates efficiently, making it suitable for battery-powered applications. It features a sleep mode that significantly reduces power usage when the device is inactive.

3. High Resolution: The device supports high-resolution touch inputs, allowing for precise detection of finger positions on the touch screen. This capability enhances the user experience by providing accurate and responsive interactions.

4. I2C Communication Interface: The TSC2003IPW utilizes an I2C interface for communication with host processors or microcontrollers. This standard protocol simplifies integration into existing designs and allows for easy data transfer.

5. Configurable Parameters: Users can configure various parameters such as sensitivity, threshold levels, and sampling rates to optimize performance according to specific application requirements.

6. Built-in Noise Immunity: The TSC2003IPW includes features that enhance noise immunity, ensuring reliable operation in environments with electrical interference or other noise sources.

7. Robust Operating Range: The device is designed to operate across a wide temperature range, making it suitable for various environments and applications.

8. Compact Package: Housed in a small QFN package (4mm x 4mm), the TSC2003IPW is ideal for space-constrained designs where PCB real estate is limited.

Specifications

- Device Type: Capacitive Touch Screen Controller
- Operating Voltage (VDD): 1.8V to 3.6V
- I2C Interface Speed: Up to 400 kHz
- Touch Resolution: Supports up to 12-bit resolution
- Touch Sampling Rate: Configurable up to 100 Hz
- Power Consumption (Active Mode): Approximately 50 µA (typical)
- Power Consumption (Sleep Mode): Approximately 1 µA (typical)
- Temperature Range: -40°C to +85°C
- Package Type: QFN (4mm x 4mm)

Pin Configuration

The pin configuration of the TSC2003IPW is designed for ease of integration and includes:

- Power supply pins for connecting VDD.
- Ground pins for proper grounding.
- I2C communication pins (SDA and SCL) for interfacing with the host processor.
- Interrupt pin (INT) that signals when touch events are detected.

This layout ensures straightforward connections while maintaining efficient use of board space.

Applications

The versatility of the TSC2003IPW makes it suitable for a wide range of applications:

1. Consumer Electronics: Ideal for smartphones, tablets, and handheld devices where intuitive user interfaces are essential.

2. Industrial Controls: Used in industrial machinery and control panels that require reliable touch input solutions in rugged environments.

3. Home Appliances: Suitable for smart home devices such as refrigerators and washing machines that incorporate touch interfaces for user interaction.

4. Automotive Displays: Can be implemented in automotive infotainment systems where capacitive touch controls enhance usability.

5. Medical Devices: Its low power consumption and robust design make it appropriate for portable medical equipment requiring touch interfaces.

6. Point-of-Sale Systems: Used in retail environments where interactive displays improve customer engagement and transaction efficiency.

Conclusion

The Texas Instruments TSC2003IPW represents a sophisticated solution for implementing capacitive touch screen technology across various applications. With its low power consumption, high resolution, configurable parameters, and robust features, it provides designers with the tools necessary to create responsive and intuitive user interfaces in modern electronic devices. Its compact size further enhances its appeal in space-constrained designs while ensuring reliable performance across diverse operating conditions. As a result, the TSC2003IPW stands out as an excellent choice for developers looking to incorporate advanced touch capabilities into their products.
TSC2003IPW Compare Parts
  • TSC2003IPW vs TSC2302IRGZR
  • TSC2003IPW vs TSC2302IRGZG4
  • TSC2003IPW vs TSC2302IRGZ
  • TSC2003IPW vs TSC2301IZQZR
  • TSC2003IPW vs TSC2301IZQZ
  • TSC2003IPW vs TSC2301IPAGR
  • TSC2003IPW vs TSC2301IPAGG4
  • TSC2003IPW vs TSC2301IPAG
  • TSC2003IPW vs TSC2301IGQZR
  • TSC2003IPW vs TSC2301IGQZ
  • TSC2003IPW vs TSC2300IPAGRG4
  • TSC2003IPW vs TSC2300IPAGR
  • TSC2003IPW vs TSC2300IPAG
  • TSC2003IPW vs TSC2200IRHBR
  • TSC2003IPW vs TSC2200IRHB
  • TSC2003IPW vs TSC2200IPWRG4
  • TSC2003IPW vs TSC2200IPWR
  • TSC2003IPW vs TSC2200IPW
  • TSC2003IPW vs TSC2117IRGZT
  • TSC2003IPW vs TSC2117IRGZR
  • TSC2003IPW vs TSC2111IRGZT
  • TSC2003IPW vs TSC2111IRGZRG4
  • TSC2003IPW vs TSC2111IRGZR
  • TSC2003IPW vs TSC2111IRGZ
  • TSC2003IPW vs TSC2102IDAR
  • TSC2003IPW vs TSC2102IDA
  • TSC2003IPW vs TSC2101IRGZR
  • TSC2003IPW vs TSC2101IRGZG4
  • TSC2003IPW vs TSC2101IRGZ
  • TSC2003IPW vs TSC2100IRHBRG4
  • TSC2003IPW vs TSC2100IRHBR
  • TSC2003IPW vs TSC2100IRHB
  • TSC2003IPW vs TSC2100IDARG4
  • TSC2003IPW vs TSC2100IDAR
  • TSC2003IPW vs TSC2100IDAG4
  • TSC2003IPW vs TSC2100IDA
  • TSC2003IPW vs TSC2046IZQCT
  • TSC2003IPW vs TSC2046IZQCR-90
  • TSC2003IPW vs TSC2046IZQCR
  • TSC2003IPW vs TSC2046IRGVT
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok