☰
TSC2000IPWR
TSC2000IPWR
Active
Description:  IC SCREEN CNTRL 12BIT 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TSC2000IPWR Datasheet
History Price: $3.89100
In Stock: 38560
TSC2000IPWR Specification
Specification
Part No
TSC2000IPWR
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
Serial
Voltage Reference
Internal
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
1.25 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
TSC2000IPWR Related Parts
TSC2000IPW
TSC2000IPW
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWG4
TSC2000IPWG4
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2000IPWRG4
TSC2000IPWRG4
Texas Instruments
IC SCREEN CNTRL 12BIT 20TSSOP
TSC2003IPW
TSC2003IPW
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWG4
TSC2003IPWG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWR
TSC2003IPWR
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWRG4
TSC2003IPWRG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IPWRQ1
TSC2003IPWRQ1
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IR
TSC2003IR
Texas Instruments
IC SCREEN CNTRL 12BIT 16TSSOP
TSC2003IZQCR
TSC2003IZQCR
Texas Instruments
IC SCREEN CNTRL 12BIT 48BGA
TSC2004IRTJR
TSC2004IRTJR
Texas Instruments
IC SCREEN CNTRL 12BIT 20QFN
TSC2004IRTJT
TSC2004IRTJT
Texas Instruments
IC SCREEN CNTRL 12BIT 20QFN
TSC2000IPWR Compare Parts
  • TSC2000IPWR vs TSC2302IRGZR
  • TSC2000IPWR vs TSC2302IRGZG4
  • TSC2000IPWR vs TSC2302IRGZ
  • TSC2000IPWR vs TSC2301IZQZR
  • TSC2000IPWR vs TSC2301IZQZ
  • TSC2000IPWR vs TSC2301IPAGR
  • TSC2000IPWR vs TSC2301IPAGG4
  • TSC2000IPWR vs TSC2301IPAG
  • TSC2000IPWR vs TSC2301IGQZR
  • TSC2000IPWR vs TSC2301IGQZ
  • TSC2000IPWR vs TSC2300IPAGRG4
  • TSC2000IPWR vs TSC2300IPAGR
  • TSC2000IPWR vs TSC2300IPAG
  • TSC2000IPWR vs TSC2200IRHBR
  • TSC2000IPWR vs TSC2200IRHB
  • TSC2000IPWR vs TSC2200IPWRG4
  • TSC2000IPWR vs TSC2200IPWR
  • TSC2000IPWR vs TSC2200IPW
  • TSC2000IPWR vs TSC2117IRGZT
  • TSC2000IPWR vs TSC2117IRGZR
  • TSC2000IPWR vs TSC2111IRGZT
  • TSC2000IPWR vs TSC2111IRGZRG4
  • TSC2000IPWR vs TSC2111IRGZR
  • TSC2000IPWR vs TSC2111IRGZ
  • TSC2000IPWR vs TSC2102IDAR
  • TSC2000IPWR vs TSC2102IDA
  • TSC2000IPWR vs TSC2101IRGZR
  • TSC2000IPWR vs TSC2101IRGZG4
  • TSC2000IPWR vs TSC2101IRGZ
  • TSC2000IPWR vs TSC2100IRHBRG4
  • TSC2000IPWR vs TSC2100IRHBR
  • TSC2000IPWR vs TSC2100IRHB
  • TSC2000IPWR vs TSC2100IDARG4
  • TSC2000IPWR vs TSC2100IDAR
  • TSC2000IPWR vs TSC2100IDAG4
  • TSC2000IPWR vs TSC2100IDA
  • TSC2000IPWR vs TSC2046IZQCT
  • TSC2000IPWR vs TSC2046IZQCR-90
  • TSC2000IPWR vs TSC2046IZQCR
  • TSC2000IPWR vs TSC2046IRGVT
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok