☰
TPS73233DBVR
TPS73233DBVR
Active
Description:  IC REG LINEAR 3.3V 250MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.46000
In Stock: 49790
TPS73233DBVR Specification
Specification
Part No
TPS73233DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.15V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
550 μA
Current - Supply (Max)
950 μA
PSRR
58dB ~ 37dB (100Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS73233DBVR PDF Datasheet
TPS73233DBVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS73233DBVR Description
Overview of Texas Instruments TPS73233DBVR

The Texas Instruments TPS73233DBVR is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high efficiency and low noise. It is particularly suitable for powering sensitive analog and digital circuits, making it a popular choice in various applications, including telecommunications, automotive, and industrial systems.

Key Specifications

- Input Voltage Range: The TPS73233DBVR operates with an input voltage range of 1.8 V to 5.5 V, allowing it to be used in a variety of power supply configurations.
- Output Voltage: It provides a fixed output voltage of 3.3 V, which is commonly used in many electronic devices.
- Output Current: The device can deliver a maximum output current of 1 A, making it suitable for powering moderate loads.
- Dropout Voltage: The LDO features a low dropout voltage of 200 mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
- Quiescent Current: The TPS73233DBVR has a low quiescent current of 30 µA, which helps to extend battery life in portable applications.
- Power Supply Rejection Ratio (PSRR): It boasts a PSRR of 60 dB at 1 kHz, which indicates its ability to reject noise from the input supply, ensuring a clean output voltage.
- Temperature Range: The operating temperature range is from -40°C to 125°C, making it suitable for harsh environments.

Features

- Low Noise: The TPS73233DBVR is designed to minimize output noise, making it ideal for sensitive applications such as RF and audio circuits.
- Thermal Protection: It includes thermal shutdown protection, which prevents damage to the device in case of overheating.
- Short-Circuit Protection: The LDO features short-circuit protection, ensuring that the device can withstand fault conditions without permanent damage.
- Compact Package: The device is available in a DBV (SOT-23) package, which is compact and suitable for space-constrained applications.

Applications

The TPS73233DBVR is widely used in various applications, including:

- Portable Devices: Its low quiescent current and compact size make it ideal for battery-powered devices.
- Telecommunications: The LDO's low noise and high PSRR are beneficial for communication equipment that requires stable power.
- Industrial Equipment: The wide operating temperature range allows it to be used in industrial applications where environmental conditions can vary significantly.
- Automotive Systems: Its robustness and reliability make it suitable for automotive electronics.

Conclusion

The Texas Instruments TPS73233DBVR is a versatile and efficient LDO voltage regulator that meets the needs of various applications. With its low dropout voltage, low noise, and robust protection features, it is an excellent choice for designers looking for reliable power management solutions in their electronic systems.
TPS73233DBVR Compare Parts
  • TPS73233DBVR vs TPS7H1101AHKR/EM
  • TPS73233DBVR vs TPS7B8850QKVURQ1R2
  • TPS73233DBVR vs TPS7B8850QKVURQ1
  • TPS73233DBVR vs TPS7B8833QKVURQ1R2
  • TPS73233DBVR vs TPS7B8833QKVURQ1
  • TPS73233DBVR vs TPS7B8750QKVURQ1R2
  • TPS73233DBVR vs TPS7B8750QKVURQ1
  • TPS73233DBVR vs TPS7B8750QDDARQ1
  • TPS73233DBVR vs TPS7B8733QKVURQ1R2
  • TPS73233DBVR vs TPS7B8733QKVURQ1
  • TPS73233DBVR vs TPS7B8733QDDARQ1
  • TPS73233DBVR vs TPS7B8650QKVURQ1R2
  • TPS73233DBVR vs TPS7B8650QKVURQ1
  • TPS73233DBVR vs TPS7B8650QDDARQ1
  • TPS73233DBVR vs TPS7B8650DQDDARQ1
  • TPS73233DBVR vs TPS7B8633QKVURQ1R2
  • TPS73233DBVR vs TPS7B8633QKVURQ1
  • TPS73233DBVR vs TPS7B8633QDDARQ1
  • TPS73233DBVR vs TPS7B8633DQDDARQ1
  • TPS73233DBVR vs TPS7B8601QKVURQ1
  • TPS73233DBVR vs TPS7B8601QDDARQ1
  • TPS73233DBVR vs TPS7B8550QWDRCRQ1
  • TPS73233DBVR vs TPS7B8533QWDRCRQ1
  • TPS73233DBVR vs TPS7B8480QWDRBRQ1
  • TPS73233DBVR vs TPS7B8450QWDRBRQ1
  • TPS73233DBVR vs TPS7B8450QDCYRQ1
  • TPS73233DBVR vs TPS7B8433QWDRBRQ1
  • TPS73233DBVR vs TPS7B8433QDCYRQ1
  • TPS73233DBVR vs TPS7B8401QWDRBRQ1
  • TPS73233DBVR vs TPS7B8350QDCYRQ1
  • TPS73233DBVR vs TPS7B8333QDCYRQ1
  • TPS73233DBVR vs TPS7B8250QKVURQ1
  • TPS73233DBVR vs TPS7B8250QDRVRQ1
  • TPS73233DBVR vs TPS7B8250QDGNRQ1
  • TPS73233DBVR vs TPS7B8250EPWPRQ1
  • TPS73233DBVR vs TPS7B8233QKVURQ1
  • TPS73233DBVR vs TPS7B8233QDRVRQ1
  • TPS73233DBVR vs TPS7B8233QDGNRQ1
  • TPS73233DBVR vs TPS7B8233EPWPRQ1
  • TPS73233DBVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!