☰
TPS70102PWP
TPS70102PWP
Active
Description:  IC REG LINEAR POS ADJ 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS70102PWP Datasheet
History Price: $4.67000
In Stock: 22490
TPS70102PWP Specification
Specification
Part No
TPS70102PWP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
2
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.22V
Voltage - Output (Max)
5.5V
Voltage Dropout (Max)
0.28V @ 500mA
Current - Output
500mA, 250mA
Current - Quiescent (Iq)
190 μA
Current - Supply (Max)
230 μA
PSRR
60dB (1kHz)
Control Features
Enable, Power Good, Reset, Sequencing
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
TPS70102PWP Related Parts
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPRG4
TPS70148PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70102PWP Description
Overview of Texas Instruments TPS70102PWP

The TPS70102PWP is a dual-output low-dropout (LDO) voltage regulator with integrated supervisory and power-on-reset (POR) functions, designed by Texas Instruments. It is intended for high-performance applications that require tight regulation, sequencing capabilities, and system monitoring in a compact form. With both fixed and adjustable output rails, this device is especially suitable for powering DSPs, microcontrollers, FPGAs, and mixed-voltage digital/analog systems.

Core Functionality

The TPS70102PWP integrates two LDO regulators—one with a fixed output and one adjustable—alongside supervisory circuitry, watchdog timers, and enable pins for power sequencing. It allows for independent or synchronized power-up/down control of dual voltage rails, making it ideal for complex multi-rail systems.

* LDO1: Adjustable output voltage regulator
* LDO2: Fixed output voltage regulator (set to 1.2 V in the TPS70102 variant)
* Supervisory Function: Built-in Power-On Reset (POR) and watchdog timer for system reliability
* Sequencing: Start-up sequencing and output voltage monitoring

Electrical Characteristics

* Input Voltage Range: 2.7 V to 6.5 V
* Output Voltage 1 (Adjustable): 1.5 V to 5.5 V via external resistor divider
* Output Voltage 2 (Fixed): 1.2 V nominal (TPS70102 version)
* Maximum Output Current:

* LDO1: Up to 500 mA
* LDO2: Up to 250 mA
* Dropout Voltage: Typically 200 mV at 250 mA, ensuring good regulation close to V\_IN
* Accuracy:

* ±2% over line, load, and temperature for both outputs
* Quiescent Current: Typically 170 µA per regulator when enabled
* Shutdown Current: Less than 1 µA when both regulators are disabled

Supervisory and Watchdog Features

* Power-On Reset (POR): Monitors LDO output voltages and asserts RESET when they fall below threshold
* Reset Delay Time: Programmable using an external capacitor (typically in the range of tens to hundreds of milliseconds)
* Watchdog Timer: Monitors system activity and triggers a reset if software fails to respond within a preset time window
* Manual Reset Input (MR): Provides user-initiated reset functionality
* Logic-compatible Enable Pins: Allow individual control over each LDO regulator

Thermal and Packaging

* Thermal Shutdown: Protects the device from overheating by disabling the regulators
* Current Limit Protection: Built-in protection to guard against short circuits or overloads
* Package Type: HTSSOP-20 (PWP)
* Thermal Performance: Exposed pad for efficient heat dissipation
* Operating Temperature Range: –40°C to +125°C (automotive and industrial grade)

Pin Configuration and Functionality

The TPS70102PWP is packaged in a 20-pin HTSSOP layout, with the following key functions assigned to pins:

* VIN (supply input), VOUT1 (adjustable), VOUT2 (fixed 1.2V)
* EN1, EN2: Enable pins for regulators
* RESET, MR: Reset output and manual reset input
* WDI: Watchdog input
* GND, PGND: Ground and power ground
* VBIAS: Separate bias voltage input for low quiescent operation
* Capacitor pins for soft-start and delay timing (CT, Cdly)

Applications

The TPS70102PWP is ideally suited for systems requiring both power regulation and supervisory control, such as:

* DSPs and FPGAs requiring dual-voltage power rails
* Embedded controllers and processors in industrial and automotive environments
* Telecom equipment, baseband processors, and memory power supplies
* Portable and battery-powered devices needing reliable start-up and reset logic

Summary of Key Specifications

| Feature | Specification |
| ------------------------------ | ------------------------------------ |
| Input Voltage Range | 2.7 V – 6.5 V |
| Output Voltage 1 (Adjustable) | 1.5 V – 5.5 V |
| Output Voltage 2 (Fixed) | 1.2 V (TPS70102 version) |
| Max Output Current (LDO1/LDO2) | 500 mA / 250 mA |
| Dropout Voltage @250mA | ~200 mV (typical) |
| Output Accuracy | ±2% |
| Quiescent Current (Active) | 170 µA per LDO |
| Shutdown Current | < 1 µA |
| POR Threshold Accuracy | ±2% |
| Reset Delay | Programmable via external capacitor |
| Watchdog Timeout | Programmable |
| Package | 20-pin HTSSOP (PWP) with exposed pad |
| Temperature Range | –40°C to +125°C |

Conclusion

The TPS70102PWP from Texas Instruments is a highly integrated dual LDO regulator designed to simplify power sequencing and system supervision in modern embedded designs. With its flexible power architecture, watchdog and reset functions, and precise voltage regulation, it meets the needs of high-reliability systems where power integrity and fault tolerance are critical. Its compact package with good thermal properties makes it ideal for space-constrained and thermally demanding environments.
TPS70102PWP Compare Parts
  • TPS70102PWP vs TPS7H1101AHKR/EM
  • TPS70102PWP vs TPS7B8850QKVURQ1R2
  • TPS70102PWP vs TPS7B8850QKVURQ1
  • TPS70102PWP vs TPS7B8833QKVURQ1R2
  • TPS70102PWP vs TPS7B8833QKVURQ1
  • TPS70102PWP vs TPS7B8750QKVURQ1R2
  • TPS70102PWP vs TPS7B8750QKVURQ1
  • TPS70102PWP vs TPS7B8750QDDARQ1
  • TPS70102PWP vs TPS7B8733QKVURQ1R2
  • TPS70102PWP vs TPS7B8733QKVURQ1
  • TPS70102PWP vs TPS7B8733QDDARQ1
  • TPS70102PWP vs TPS7B8650QKVURQ1R2
  • TPS70102PWP vs TPS7B8650QKVURQ1
  • TPS70102PWP vs TPS7B8650QDDARQ1
  • TPS70102PWP vs TPS7B8650DQDDARQ1
  • TPS70102PWP vs TPS7B8633QKVURQ1R2
  • TPS70102PWP vs TPS7B8633QKVURQ1
  • TPS70102PWP vs TPS7B8633QDDARQ1
  • TPS70102PWP vs TPS7B8633DQDDARQ1
  • TPS70102PWP vs TPS7B8601QKVURQ1
  • TPS70102PWP vs TPS7B8601QDDARQ1
  • TPS70102PWP vs TPS7B8550QWDRCRQ1
  • TPS70102PWP vs TPS7B8533QWDRCRQ1
  • TPS70102PWP vs TPS7B8480QWDRBRQ1
  • TPS70102PWP vs TPS7B8450QWDRBRQ1
  • TPS70102PWP vs TPS7B8450QDCYRQ1
  • TPS70102PWP vs TPS7B8433QWDRBRQ1
  • TPS70102PWP vs TPS7B8433QDCYRQ1
  • TPS70102PWP vs TPS7B8401QWDRBRQ1
  • TPS70102PWP vs TPS7B8350QDCYRQ1
  • TPS70102PWP vs TPS7B8333QDCYRQ1
  • TPS70102PWP vs TPS7B8250QKVURQ1
  • TPS70102PWP vs TPS7B8250QDRVRQ1
  • TPS70102PWP vs TPS7B8250QDGNRQ1
  • TPS70102PWP vs TPS7B8250EPWPRQ1
  • TPS70102PWP vs TPS7B8233QKVURQ1
  • TPS70102PWP vs TPS7B8233QDRVRQ1
  • TPS70102PWP vs TPS7B8233QDGNRQ1
  • TPS70102PWP vs TPS7B8233EPWPRQ1
  • TPS70102PWP vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!