☰
TPS73047DBVR
TPS73047DBVR
Active
Description:  IC REG LINEAR 4.7V 200MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.34429
In Stock: 29410
TPS73047DBVR Specification
Specification
Part No
TPS73047DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
4.7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.21V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
-
PSRR
68dB (100Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS73047DBVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS73047DBVR Description
Overview of Texas Instruments TPS73047DBVR

The Texas Instruments TPS73047DBVR is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high efficiency and low noise. This device is particularly suitable for powering sensitive analog and digital circuits, making it a popular choice in various applications, including portable devices, telecommunications, and automotive systems. The TPS73047DBVR is known for its excellent transient response and low quiescent current, which contribute to its overall performance in power management solutions.

Key Specifications

- Output Voltage: The TPS73047DBVR provides a fixed output voltage of 4.7 V. This fixed voltage is ideal for applications that require a specific voltage level without the need for external adjustment.

- Input Voltage Range: The device operates with an input voltage range of 2.5 V to 16 V, allowing it to be used in a variety of power supply configurations.

- Dropout Voltage: The typical dropout voltage is 300 mV at a load current of 100 mA. This low dropout voltage enables the regulator to maintain output voltage stability even when the input voltage is close to the output voltage.

- Output Current: The TPS73047DBVR can deliver a maximum output current of 200 mA, making it suitable for powering a range of devices and circuits.

- Quiescent Current: The quiescent current is typically around 30 µA, which is beneficial for battery-powered applications where minimizing power consumption is critical.

- Power Supply Rejection Ratio (PSRR): The PSRR is typically 60 dB at 1 kHz, indicating the regulator's ability to reject input voltage variations and provide a clean output voltage.

- Thermal Performance: The device features thermal shutdown protection, which helps prevent damage due to overheating, ensuring reliable operation in various thermal conditions.

Functional Features

- Low Noise Operation: The TPS73047DBVR is designed to provide low output noise, making it suitable for sensitive applications such as RF and audio circuits where noise can significantly impact performance.

- Fast Transient Response: The regulator exhibits a fast transient response, which is essential for applications that experience rapid changes in load conditions. This feature helps maintain output voltage stability during dynamic load changes.

- Compact Package: The TPS73047DBVR is available in a SOT-23 package, which is compact and suitable for space-constrained designs, making it ideal for portable and handheld devices.

- Built-in Protection Features: The device includes built-in features such as current limiting and thermal shutdown, enhancing its reliability and safety in various operating conditions.

Applications

The TPS73047DBVR is widely used in various applications, including:

- Portable Electronics: Its low quiescent current and compact size make it ideal for battery-operated devices such as smartphones, tablets, and wearable technology.

- Telecommunications Equipment: The low noise and high PSRR characteristics are beneficial for powering communication devices that require stable voltage levels for optimal performance.

- Automotive Systems: The TPS73047DBVR can be used in automotive applications to provide stable power to sensors, microcontrollers, and other electronic components.

- Consumer Electronics: It is commonly found in consumer electronics such as cameras, gaming devices, and home automation systems, where reliable voltage regulation is essential.

Conclusion

The Texas Instruments TPS73047DBVR is a highly efficient and reliable low-dropout voltage regulator that offers a fixed output voltage of 4.7 V with a wide input voltage range. Its low dropout voltage, low quiescent current, and excellent transient response make it an excellent choice for a variety of applications, particularly in portable and sensitive electronic devices. With built-in protection features and a compact package, the TPS73047DBVR provides designers with a robust solution for their power management needs.
TPS73047DBVR Compare Parts
  • TPS73047DBVR vs TPS7H1101AHKR/EM
  • TPS73047DBVR vs TPS7B8850QKVURQ1R2
  • TPS73047DBVR vs TPS7B8850QKVURQ1
  • TPS73047DBVR vs TPS7B8833QKVURQ1R2
  • TPS73047DBVR vs TPS7B8833QKVURQ1
  • TPS73047DBVR vs TPS7B8750QKVURQ1R2
  • TPS73047DBVR vs TPS7B8750QKVURQ1
  • TPS73047DBVR vs TPS7B8750QDDARQ1
  • TPS73047DBVR vs TPS7B8733QKVURQ1R2
  • TPS73047DBVR vs TPS7B8733QKVURQ1
  • TPS73047DBVR vs TPS7B8733QDDARQ1
  • TPS73047DBVR vs TPS7B8650QKVURQ1R2
  • TPS73047DBVR vs TPS7B8650QKVURQ1
  • TPS73047DBVR vs TPS7B8650QDDARQ1
  • TPS73047DBVR vs TPS7B8650DQDDARQ1
  • TPS73047DBVR vs TPS7B8633QKVURQ1R2
  • TPS73047DBVR vs TPS7B8633QKVURQ1
  • TPS73047DBVR vs TPS7B8633QDDARQ1
  • TPS73047DBVR vs TPS7B8633DQDDARQ1
  • TPS73047DBVR vs TPS7B8601QKVURQ1
  • TPS73047DBVR vs TPS7B8601QDDARQ1
  • TPS73047DBVR vs TPS7B8550QWDRCRQ1
  • TPS73047DBVR vs TPS7B8533QWDRCRQ1
  • TPS73047DBVR vs TPS7B8480QWDRBRQ1
  • TPS73047DBVR vs TPS7B8450QWDRBRQ1
  • TPS73047DBVR vs TPS7B8450QDCYRQ1
  • TPS73047DBVR vs TPS7B8433QWDRBRQ1
  • TPS73047DBVR vs TPS7B8433QDCYRQ1
  • TPS73047DBVR vs TPS7B8401QWDRBRQ1
  • TPS73047DBVR vs TPS7B8350QDCYRQ1
  • TPS73047DBVR vs TPS7B8333QDCYRQ1
  • TPS73047DBVR vs TPS7B8250QKVURQ1
  • TPS73047DBVR vs TPS7B8250QDRVRQ1
  • TPS73047DBVR vs TPS7B8250QDGNRQ1
  • TPS73047DBVR vs TPS7B8250EPWPRQ1
  • TPS73047DBVR vs TPS7B8233QKVURQ1
  • TPS73047DBVR vs TPS7B8233QDRVRQ1
  • TPS73047DBVR vs TPS7B8233QDGNRQ1
  • TPS73047DBVR vs TPS7B8233EPWPRQ1
  • TPS73047DBVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!