☰
TPS73033DBVT
TPS73033DBVT
Active
Description:  IC REG LINEAR 3.3V 200MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.94000
In Stock: 11120
TPS73033DBVT Specification
Specification
Part No
TPS73033DBVT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.21V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
-
PSRR
68dB (100Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS73033DBVT Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS73033DBVT Description
The Texas Instruments TPS73033DBVT is a low-dropout (LDO) voltage regulator designed for applications requiring a stable 3.3V output with high precision and efficiency. As part of TI’s TPS series, the TPS73033DBVT offers a combination of high performance, low dropout voltage, and compact packaging, making it suitable for a wide range of electronic applications. Below is a comprehensive overview of its specifications, features, and typical applications.

## Key Specifications:

1. Output Voltage:
- Fixed Output Voltage: The TPS73033DBVT provides a fixed output voltage of 3.3V. This fixed output is ideal for systems requiring a precise and consistent 3.3V power supply.

2. Input Voltage Range:
- Operating Voltage Range: The regulator operates with an input voltage range from 4.0V to 16V. This range allows flexibility in choosing different power supply sources.

3. Dropout Voltage:
- Dropout Voltage: The TPS73033DBVT features a low dropout voltage of 500 mV at 500 mA load current. This low dropout capability ensures stable output even when the input voltage is close to the output voltage.

4. Output Current:
- Maximum Output Current: The device can supply up to 500 mA of continuous output current, making it suitable for a variety of moderate current applications.

5. Line and Load Regulation:
- Line Regulation: The typical line regulation is 0.1%/V, indicating that the output voltage remains stable with variations in the input voltage.
- Load Regulation: The typical load regulation is 0.1%/A, which helps maintain a constant output voltage despite changes in the load current.

6. Quiescent Current:
- Quiescent Current: The TPS73033DBVT has a low quiescent current of 60 µA, contributing to improved power efficiency, especially in battery-operated devices.

7. Package Type:
- Package: The device is available in a 5-pin SOT-23 package. This small surface-mount package is ideal for space-constrained applications and offers good thermal performance.

8. Operating Temperature Range:
- Temperature Range: The TPS73033DBVT operates within a temperature range of -40°C to +125°C, making it suitable for both commercial and industrial environments.

9. Current Limit and Thermal Protection:
- Current Limit: The regulator includes current limiting to protect against overload conditions.
- Thermal Shutdown: The device features thermal shutdown protection to prevent damage due to excessive heat, ensuring reliable operation under high-temperature conditions.

## Features:

- Fixed Output Voltage: The fixed 3.3V output simplifies design and provides consistent voltage regulation.
- Low Dropout Voltage: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage.
- High Precision: The device offers excellent line and load regulation, ensuring stable output voltage across varying conditions.
- Low Quiescent Current: The low quiescent current enhances power efficiency, particularly beneficial in battery-powered and portable devices.
- Compact Package: The SOT-23 package provides a compact and efficient solution for surface-mount PCB designs, saving space and simplifying assembly.

## Applications:

The TPS73033DBVT is suitable for a wide range of applications, including:

- Battery-Powered Devices: Its low quiescent current and low dropout voltage make it ideal for battery-powered applications, where power efficiency is crucial.
- Portable Electronics: The compact SOT-23 package and precise 3.3V output are well-suited for portable electronic devices and handheld gadgets.
- Consumer Electronics: The regulator can be used in various consumer electronics that require a stable 3.3V power supply, such as audio equipment, sensors, and small electronic devices.
- Communication Systems: It is applicable in communication systems that need a reliable 3.3V power source for sensitive components and circuitry.

## Summary:

The Texas Instruments TPS73033DBVT is a low-dropout voltage regulator that provides a stable and precise 3.3V output with a low dropout voltage and low quiescent current. Its wide input voltage range, high current capability, and compact SOT-23 package make it a versatile choice for modern electronic designs. The TPS73033DBVT is particularly well-suited for battery-powered devices, portable electronics, consumer electronics, and communication systems, offering reliable performance and efficient power management in a variety of applications. Its ability to operate over a broad temperature range and include features such as current limiting and thermal protection further enhances its suitability for both commercial and industrial uses.
TPS73033DBVT Compare Parts
  • TPS73033DBVT vs TPS7H1101AHKR/EM
  • TPS73033DBVT vs TPS7B8850QKVURQ1R2
  • TPS73033DBVT vs TPS7B8850QKVURQ1
  • TPS73033DBVT vs TPS7B8833QKVURQ1R2
  • TPS73033DBVT vs TPS7B8833QKVURQ1
  • TPS73033DBVT vs TPS7B8750QKVURQ1R2
  • TPS73033DBVT vs TPS7B8750QKVURQ1
  • TPS73033DBVT vs TPS7B8750QDDARQ1
  • TPS73033DBVT vs TPS7B8733QKVURQ1R2
  • TPS73033DBVT vs TPS7B8733QKVURQ1
  • TPS73033DBVT vs TPS7B8733QDDARQ1
  • TPS73033DBVT vs TPS7B8650QKVURQ1R2
  • TPS73033DBVT vs TPS7B8650QKVURQ1
  • TPS73033DBVT vs TPS7B8650QDDARQ1
  • TPS73033DBVT vs TPS7B8650DQDDARQ1
  • TPS73033DBVT vs TPS7B8633QKVURQ1R2
  • TPS73033DBVT vs TPS7B8633QKVURQ1
  • TPS73033DBVT vs TPS7B8633QDDARQ1
  • TPS73033DBVT vs TPS7B8633DQDDARQ1
  • TPS73033DBVT vs TPS7B8601QKVURQ1
  • TPS73033DBVT vs TPS7B8601QDDARQ1
  • TPS73033DBVT vs TPS7B8550QWDRCRQ1
  • TPS73033DBVT vs TPS7B8533QWDRCRQ1
  • TPS73033DBVT vs TPS7B8480QWDRBRQ1
  • TPS73033DBVT vs TPS7B8450QWDRBRQ1
  • TPS73033DBVT vs TPS7B8450QDCYRQ1
  • TPS73033DBVT vs TPS7B8433QWDRBRQ1
  • TPS73033DBVT vs TPS7B8433QDCYRQ1
  • TPS73033DBVT vs TPS7B8401QWDRBRQ1
  • TPS73033DBVT vs TPS7B8350QDCYRQ1
  • TPS73033DBVT vs TPS7B8333QDCYRQ1
  • TPS73033DBVT vs TPS7B8250QKVURQ1
  • TPS73033DBVT vs TPS7B8250QDRVRQ1
  • TPS73033DBVT vs TPS7B8250QDGNRQ1
  • TPS73033DBVT vs TPS7B8250EPWPRQ1
  • TPS73033DBVT vs TPS7B8233QKVURQ1
  • TPS73033DBVT vs TPS7B8233QDRVRQ1
  • TPS73033DBVT vs TPS7B8233QDGNRQ1
  • TPS73033DBVT vs TPS7B8233EPWPRQ1
  • TPS73033DBVT vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!