☰
TPS70950DBVR
TPS70950DBVR
Active
Description:  IC REG LINEAR 5V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.37000
In Stock: 5600
TPS70950DBVR Specification
Specification
Part No
TPS70950DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.2V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
2.05 μA
Current - Supply (Max)
350 μA
PSRR
80dB ~ 52dB (10Hz ~ 1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS70950DBVR Related Parts
TPS70102PWP
TPS70102PWP
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPG4
TPS70102PWPG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPR
TPS70102PWPR
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70102PWPRG4
TPS70102PWPRG4
Texas Instruments
IC REG LINEAR POS ADJ 20HTSSOP
TPS70145PWP
TPS70145PWP
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPG4
TPS70145PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPR
TPS70145PWPR
Texas Instruments
TPS701 DUAL-OUTPUT LOW DROPOUT V
TPS70145PWPR
TPS70145PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70145PWPRG4
TPS70145PWPRG4
Texas Instruments
IC REG LINEAR 3.3V/1.2V 20HTSSOP
TPS70148PWP
TPS70148PWP
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPG4
TPS70148PWPG4
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70148PWPR
TPS70148PWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20HTSSOP
TPS70950DBVR Description
Overview of Texas Instruments TPS70950DBVR

The Texas Instruments TPS70950DBVR is a low-dropout (LDO) linear voltage regulator designed for ultra-low quiescent current and high-accuracy output voltage regulation in low-power applications. This fixed 5.0 V output version of the TPS709 family offers excellent performance in battery-powered and always-on systems where minimal power consumption and low noise are essential. It is widely used in portable electronics, sensor power supplies, microcontroller biasing, and other applications requiring stable voltage with low overhead.

Output Voltage and Regulation Performance

The TPS70950DBVR is a fixed-output LDO that delivers a tightly regulated 5.0 V output with excellent load and line regulation, even under varying input and output conditions.

* Output Voltage: Fixed at 5.0 V
* Output Voltage Accuracy: ±2% over load, line, and temperature
* Maximum Output Current: 150 mA
* Load Regulation: Typically < 10 mV for full load range
* Line Regulation: Typically < 5 mV across input range
* Output Noise: ~150 µVrms (10 Hz to 100 kHz)

Input Voltage and Dropout Characteristics

The regulator supports a wide input voltage range and provides low dropout voltage, which makes it ideal for applications with tight input-output headroom requirements.

* Input Voltage Range: 2.7 V to 30 V
* Dropout Voltage:

* ~70 mV typical at 10 mA load
* ~250 mV typical at 150 mA load
* Minimum Input-Output Differential: ~250 mV at full load

Ultra-Low Quiescent Current

A key feature of the TPS70950DBVR is its extremely low quiescent current, making it suitable for systems that operate in standby or sleep modes for extended periods.

* Quiescent Current (Iq): ~1 µA typical, ~1.5 µA max
* Shutdown Current: < 150 nA typical when disabled

This ultra-low current consumption significantly extends battery life in low-duty-cycle systems or devices with always-on monitoring features.

Enable and Control Features

The device includes an active-high enable (EN) pin that provides straightforward on/off control. When the EN pin is driven low, the regulator enters a low-current shutdown mode.

* Enable Threshold:

* High (enabled): ≥ 1.2 V
* Low (disabled): ≤ 0.4 V
* Internal Pull-down on EN Pin: No (external pull-down may be needed)

Stability and Capacitor Requirements

TPS70950DBVR is designed for stability with a wide range of output capacitors, including small ceramic types. This enables compact power supply designs without needing bulky or expensive components.

* Required Output Capacitor: ≥ 1 µF
* Recommended Output Capacitor Type: Ceramic (X7R or better)
* ESR Range: Stable with ESR as low as 0 Ω
* Output Capacitor Voltage Rating: ≥ 6.3 V recommended

Protection and Reliability Features

The regulator is equipped with built-in protection features to ensure robust and fault-tolerant operation across a range of conditions.

* Thermal Shutdown: Yes (typically activates at ~160°C junction temperature)
* Overcurrent Protection (OCP): Yes, with foldback current limiting
* Reverse Current Protection: No (external diode may be needed if required)
* Output Short-Circuit Protection: Continuous short protection with thermal cycling

Package, Dimensions, and Thermal Characteristics

The TPS70950DBVR is available in a small SOT-23-5 package, ideal for space-constrained designs in portable or compact electronic systems.

* Package Type: SOT-23-5 (DBV)
* Pin Count: 5
* Package Size: ~2.9 mm × 1.6 mm
* Thermal Resistance (θJA): ~206°C/W
* Mounting Style: Surface-mount
* Moisture Sensitivity Level (MSL): Level 1

Operating and Environmental Specifications

The device supports a wide ambient temperature range, making it suitable for industrial, automotive, and harsh-environment applications.

* Operating Temperature Range: –40°C to +125°C
* Storage Temperature Range: –65°C to +150°C
* ESD Protection:

* HBM: ≥ 2 kV
* CDM: ≥ 500 V

Typical Applications

* Low-power sensor biasing
* Battery-powered portable equipment
* Energy metering and smart grid systems
* Wearable devices
* MCU or wireless module power supplies
* Industrial and automation control nodes
* Energy harvesting systems

Summary

The Texas Instruments TPS70950DBVR is a high-precision, ultra-low quiescent current LDO regulator offering a fixed 5.0 V output in a compact SOT-23-5 package. Its extremely low operating current, high PSRR, and integrated protection make it ideal for battery-powered and always-on systems. With support for wide input voltages and compact output capacitor requirements, the TPS70950DBVR is a highly flexible and efficient solution for modern low-power electronic designs.
TPS70950DBVR Compare Parts
  • TPS70950DBVR vs TPS7H1101AHKR/EM
  • TPS70950DBVR vs TPS7B8850QKVURQ1R2
  • TPS70950DBVR vs TPS7B8850QKVURQ1
  • TPS70950DBVR vs TPS7B8833QKVURQ1R2
  • TPS70950DBVR vs TPS7B8833QKVURQ1
  • TPS70950DBVR vs TPS7B8750QKVURQ1R2
  • TPS70950DBVR vs TPS7B8750QKVURQ1
  • TPS70950DBVR vs TPS7B8750QDDARQ1
  • TPS70950DBVR vs TPS7B8733QKVURQ1R2
  • TPS70950DBVR vs TPS7B8733QKVURQ1
  • TPS70950DBVR vs TPS7B8733QDDARQ1
  • TPS70950DBVR vs TPS7B8650QKVURQ1R2
  • TPS70950DBVR vs TPS7B8650QKVURQ1
  • TPS70950DBVR vs TPS7B8650QDDARQ1
  • TPS70950DBVR vs TPS7B8650DQDDARQ1
  • TPS70950DBVR vs TPS7B8633QKVURQ1R2
  • TPS70950DBVR vs TPS7B8633QKVURQ1
  • TPS70950DBVR vs TPS7B8633QDDARQ1
  • TPS70950DBVR vs TPS7B8633DQDDARQ1
  • TPS70950DBVR vs TPS7B8601QKVURQ1
  • TPS70950DBVR vs TPS7B8601QDDARQ1
  • TPS70950DBVR vs TPS7B8550QWDRCRQ1
  • TPS70950DBVR vs TPS7B8533QWDRCRQ1
  • TPS70950DBVR vs TPS7B8480QWDRBRQ1
  • TPS70950DBVR vs TPS7B8450QWDRBRQ1
  • TPS70950DBVR vs TPS7B8450QDCYRQ1
  • TPS70950DBVR vs TPS7B8433QWDRBRQ1
  • TPS70950DBVR vs TPS7B8433QDCYRQ1
  • TPS70950DBVR vs TPS7B8401QWDRBRQ1
  • TPS70950DBVR vs TPS7B8350QDCYRQ1
  • TPS70950DBVR vs TPS7B8333QDCYRQ1
  • TPS70950DBVR vs TPS7B8250QKVURQ1
  • TPS70950DBVR vs TPS7B8250QDRVRQ1
  • TPS70950DBVR vs TPS7B8250QDGNRQ1
  • TPS70950DBVR vs TPS7B8250EPWPRQ1
  • TPS70950DBVR vs TPS7B8233QKVURQ1
  • TPS70950DBVR vs TPS7B8233QDRVRQ1
  • TPS70950DBVR vs TPS7B8233QDGNRQ1
  • TPS70950DBVR vs TPS7B8233EPWPRQ1
  • TPS70950DBVR vs TPS7B8225QDGNRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!