☰
TPIC6C596D
TPIC6C596D
Active
Description:  IC 8 BIT SHIFT REGISTER 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPIC6C596D Datasheet
History Price: $1.47000
In Stock: 10480
TPIC6C596D Specification
Specification
Part No
TPIC6C596D
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
TPIC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Open Drain
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel, Serial
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TPIC6C596D Related Parts
TPIC6595DW
TPIC6595DW
Texas Instruments
TPIC6595 8-BIT SHIFT REGISTER
TPIC6595DW
TPIC6595DW
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC
TPIC6595DWG4
TPIC6595DWG4
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-SOIC
TPIC6595DWR
TPIC6595DWR
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-SOIC
TPIC6595DWRG4
TPIC6595DWRG4
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-SOIC
TPIC6595DWRG4
TPIC6595DWRG4
Texas Instruments
TPIC6595 8-BIT SHIFT REGISTER
TPIC6595N
TPIC6595N
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-DIP
TPIC6596DWG4
TPIC6596DWG4
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC
TPIC6596DWR
TPIC6596DWR
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-SOIC
TPIC6596DWRG4
TPIC6596DWRG4
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-SOIC
TPIC6596N
TPIC6596N
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 20-DIP
TPIC6A595DW
TPIC6A595DW
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
TPIC6C596D Description
The Texas Instruments TPIC6C596D is an 8-bit serial-in, parallel-out shift register with an output drive capability, designed for high-speed digital applications. It is used to convert serial data into parallel data and can drive high-current loads, making it ideal for applications requiring control of multiple outputs from a single data line. Below is a detailed introduction to the TPIC6C596D, including its specifications and features.

## Overview

The TPIC6C596D is a high-performance shift register with 8-bit serial input and parallel output capabilities. It includes features for serial data input, parallel data output, and high-current output driving, making it suitable for controlling LEDs, motors, and other digital devices. The device is part of the Texas Instruments TPIC series, known for its robust performance in various digital and power management applications.

## Key Specifications

1. Functionality:
- Type: 8-Bit Serial-In, Parallel-Out Shift Register
- Channels: 8 parallel outputs
- Data Input: Serial input for data shift
- Output Drive Capability: High-current output driving capability

2. Electrical Characteristics:
- Supply Voltage (Vcc): 4.5V to 5.5V
- Output Voltage (Vout): Typically Vcc
- Output Current:
- Source Current (IoH): Typically 30 mA per output
- Sink Current (IoL): Typically 50 mA per output
- Quiescent Current (Icc): Typically 1 µA

3. Switching Characteristics:
- Propagation Delay (tpd): Typically 100 ns (from serial data input to parallel output)
- Setup Time (tsu): Minimum 50 ns (data setup time before clock edge)
- Hold Time (th): Minimum 10 ns (data hold time after clock edge)

4. Package Information:
- Package Type: 16-pin SOIC (Small Outline Integrated Circuit)
- Pin Count: 16
- Package Dimensions: 5.3 mm x 4.4 mm (for SOIC-16 package)

5. Thermal Characteristics:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C

6. Additional Features:
- Serial Data Input (DS): For inputting serial data into the shift register.
- Clock Input (SH/LD): Clock input to shift data into the register and control loading of data.
- Latch Enable (LE): Allows for parallel data output to be latched.
- Output Enable (OE): Control pin to enable or disable the parallel outputs, allowing for high-impedance states.
- Clear (CLR): Asynchronous clear input to reset the shift register and output to zero.

## Features

- High-Current Output Capability: Each output can drive significant current, making it suitable for driving LEDs and other high-current loads directly.
- Serial-to-Parallel Conversion: Converts serial data input into parallel outputs, simplifying the control of multiple outputs from a single data line.
- Low Power Consumption: Operates with low quiescent current, making it efficient for power-sensitive applications.
- Flexible Operation: Features like latch enable and output enable provide flexibility in managing data and output states.
- Robust Performance: Designed to operate reliably over a wide temperature range, suitable for various environmental conditions.

## Applications

The TPIC6C596D is used in a variety of applications where serial-to-parallel data conversion and high-current output driving are required:
- LED Control: Driving multiple LEDs in displays and indicator systems.
- Motor Control: Controlling stepper motors and other high-current devices.
- Data Communication: Expanding the number of output lines in communication systems.
- Digital Switching: Used in switching applications where multiple control lines are needed.

## Summary

The Texas Instruments TPIC6C596D is an 8-bit serial-in, parallel-out shift register designed to convert serial data into parallel outputs with high-current drive capability. With its ability to handle high currents, flexible control features, and efficient performance, it is well-suited for a range of applications including LED control, motor driving, and data communication. For detailed design and application information, consulting the TPIC6C596D datasheet and technical documents from Texas Instruments is recommended.
TPIC6C596D Compare Parts
  • TPIC6C596D vs TPIC6C596PWR
  • TPIC6C596D vs TPIC6C596PWG4
  • TPIC6C596D vs TPIC6C596PW
  • TPIC6C596D vs TPIC6C596N
  • TPIC6C596D vs TPIC6C596N
  • TPIC6C596D vs TPIC6C596DRQ1
  • TPIC6C596D vs TPIC6C596DRG4
  • TPIC6C596D vs TPIC6C596DRDN
  • TPIC6C596D vs TPIC6C596DR
  • TPIC6C596D vs TPIC6C596DG4
  • TPIC6C596D vs TPIC6C595PWRG4
  • TPIC6C596D vs TPIC6C595PWR
  • TPIC6C596D vs TPIC6C595PWG4
  • TPIC6C596D vs TPIC6C595PW
  • TPIC6C596D vs TPIC6C595N
  • TPIC6C596D vs TPIC6C595DRG4
  • TPIC6C596D vs TPIC6C595DR
  • TPIC6C596D vs TPIC6C595DG4
  • TPIC6C596D vs TPIC6C595D
  • TPIC6C596D vs TPIC6B596N
  • TPIC6C596D vs TPIC6B596DWRG4
  • TPIC6C596D vs TPIC6B596DWR
  • TPIC6C596D vs TPIC6B596DWG4
  • TPIC6C596D vs TPIC6B596DW
  • TPIC6C596D vs TPIC6B595N
  • TPIC6C596D vs TPIC6B595DWRG4
  • TPIC6C596D vs TPIC6B595DWR
  • TPIC6C596D vs TPIC6B595DWG4
  • TPIC6C596D vs TPIC6B595DW
  • TPIC6C596D vs TPIC6A596NE
  • TPIC6C596D vs TPIC6A596DWRG4
  • TPIC6C596D vs TPIC6A596DWR
  • TPIC6C596D vs TPIC6A596DWG4
  • TPIC6C596D vs TPIC6A596DW
  • TPIC6C596D vs TPIC6A595NE
  • TPIC6C596D vs TPIC6A595DWRG4
  • TPIC6C596D vs TPIC6A595DWR
  • TPIC6C596D vs TPIC6A595DWG4
  • TPIC6C596D vs TPIC6A595DW
  • TPIC6C596D vs TPIC6596N
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend