☰
TLK1102ERGER
TLK1102ERGER
Active
Description:  IC INTERFACE SPECIALIZED 24VQFN
Manufacturer:  Texas Instruments
History Price: $16.46550
In Stock: 11600
TLK1102ERGER Specification
Specification
Part No
TLK1102ERGER
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Networking
Interface
2-Wire Serial
Voltage - Supply
2.95V ~ 3.6V
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
Mounting Type
Surface Mount
TLK1102ERGER Related Parts
TLK1101ERGPR
TLK1101ERGPR
Texas Instruments
IC INTERFACE SPECIALIZED 20QFN
TLK1101ERGPT
TLK1101ERGPT
Texas Instruments
IC INTERFACE SPECIALIZED 20QFN
TLK1102ERGET
TLK1102ERGET
Texas Instruments
IC INTERFACE SPECIALIZED 24VQFN
TLK4201EARGTR
TLK4201EARGTR
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4201EARGTT
TLK4201EARGTT
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC
TLK4201EARGTT
TLK4201EARGTT
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4211EARGT
TLK4211EARGT
Texas Instruments
IC CABLE/PCB EQUALIZER 16-VQFN
TLK4211EARGTR
TLK4211EARGTR
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4211EARGTRG4
TLK4211EARGTRG4
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4211EARGTT
TLK4211EARGTT
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK6201EARGTR
TLK6201EARGTR
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK6201EARGTRG4
TLK6201EARGTRG4
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK1102ERGER Compare Parts
  • TLK1102ERGER vs TLK6201EARGTRG4
  • TLK1102ERGER vs TLK6201EARGTR
  • TLK1102ERGER vs TLK4211EARGTT
  • TLK1102ERGER vs TLK4211EARGTRG4
  • TLK1102ERGER vs TLK4211EARGTR
  • TLK1102ERGER vs TLK4211EARGT
  • TLK1102ERGER vs TLK4201EARGTT
  • TLK1102ERGER vs TLK4201EARGTT
  • TLK1102ERGER vs TLK4201EARGTR
  • TLK1102ERGER vs TLK1102ERGET
  • TLK1102ERGER vs TLK1101ERGPT
  • TLK1102ERGER vs TLK1101ERGPR
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.