☰
TLK1101ERGPR
TLK1101ERGPR
Active
Description:  IC INTERFACE SPECIALIZED 20QFN
Manufacturer:  Texas Instruments
History Price: $12.06750
In Stock: 1840
TLK1101ERGPR Specification
Specification
Part No
TLK1101ERGPR
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Data Management
Interface
2-Wire Serial
Voltage - Supply
2.95V ~ 3.6V
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
Mounting Type
Surface Mount
TLK1101ERGPR Related Parts
TLK1101ERGPT
TLK1101ERGPT
Texas Instruments
IC INTERFACE SPECIALIZED 20QFN
TLK1102ERGER
TLK1102ERGER
Texas Instruments
IC INTERFACE SPECIALIZED 24VQFN
TLK1102ERGET
TLK1102ERGET
Texas Instruments
IC INTERFACE SPECIALIZED 24VQFN
TLK4201EARGTR
TLK4201EARGTR
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4201EARGTT
TLK4201EARGTT
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC
TLK4201EARGTT
TLK4201EARGTT
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4211EARGT
TLK4211EARGT
Texas Instruments
IC CABLE/PCB EQUALIZER 16-VQFN
TLK4211EARGTR
TLK4211EARGTR
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4211EARGTRG4
TLK4211EARGTRG4
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK4211EARGTT
TLK4211EARGTT
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK6201EARGTR
TLK6201EARGTR
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK6201EARGTRG4
TLK6201EARGTRG4
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN
TLK1101ERGPR Description
The Texas Instruments TLK1101ERGPR is a high-performance, low-power, multi-channel transceiver designed for high-speed data communication applications. It is particularly well-suited for use in industrial automation, automotive, and telecommunications systems. Below is a detailed overview of the TLK1101ERGPR, including its specifications and features.

## Overview

The TLK1101 is a multi-channel transceiver that supports high-speed serial communication over a variety of media. It is designed to provide reliable data transmission with low latency and high data integrity. The device is capable of operating in various modes, making it versatile for different applications.

## Key Features

1. Multi-Channel Support: The TLK1101 supports multiple channels, allowing for simultaneous data transmission across different paths. This feature is essential for applications requiring high throughput.

2. High-Speed Data Rates: The transceiver can operate at data rates up to 1 Gbps, making it suitable for high-speed communication applications.

3. Low Power Consumption: The device is designed to operate with low power, which is critical for battery-operated and energy-efficient systems.

4. Flexible Interface Options: The TLK1101 supports various interface standards, including LVDS (Low-Voltage Differential Signaling), which helps in reducing electromagnetic interference and improving signal integrity.

5. Integrated Clock Recovery: The transceiver includes integrated clock recovery features, which help in maintaining synchronization between the transmitter and receiver, ensuring reliable data transmission.

6. Robust Error Detection: The device incorporates error detection mechanisms to ensure data integrity, making it suitable for critical applications where data accuracy is paramount.

7. Temperature Range: The TLK1101 is designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.

## Specifications

- Part Number: TLK1101ERGPR
- Data Rate: Up to 1 Gbps
- Supply Voltage: 3.3V ± 10%
- Power Consumption: Typically 200 mW (depends on operating conditions)
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Levels: Compatible with standard LVDS levels
- Output Voltage Levels: LVDS compliant output levels
- Number of Channels: Multi-channel support (specific channel count may vary based on configuration)
- Package Type: QFN (Quad Flat No-lead) package
- Package Size: 5mm x 5mm
- Pin Count: 32 pins

## Applications

The TLK1101 is suitable for a wide range of applications, including but not limited to:

- Industrial Automation: Used in control systems and data acquisition systems where reliable communication is essential.
- Automotive: Ideal for in-vehicle networking and communication between various electronic control units (ECUs).
- Telecommunications: Suitable for high-speed data transmission in telecom infrastructure.
- Consumer Electronics: Can be used in devices requiring high-speed data transfer, such as cameras and multimedia devices.

## Conclusion

The Texas Instruments TLK1101ERGPR is a versatile and high-performance transceiver that meets the demands of modern communication systems. With its high-speed capabilities, low power consumption, and robust error detection features, it is an excellent choice for a variety of applications in industrial, automotive, and telecommunications sectors. Its flexible interface options and wide operating temperature range further enhance its applicability in diverse environments.
TLK1101ERGPR Compare Parts
  • TLK1101ERGPR vs TLK6201EARGTRG4
  • TLK1101ERGPR vs TLK6201EARGTR
  • TLK1101ERGPR vs TLK4211EARGTT
  • TLK1101ERGPR vs TLK4211EARGTRG4
  • TLK1101ERGPR vs TLK4211EARGTR
  • TLK1101ERGPR vs TLK4211EARGT
  • TLK1101ERGPR vs TLK4201EARGTT
  • TLK1101ERGPR vs TLK4201EARGTT
  • TLK1101ERGPR vs TLK4201EARGTR
  • TLK1101ERGPR vs TLK1102ERGET
  • TLK1101ERGPR vs TLK1102ERGER
  • TLK1101ERGPR vs TLK1101ERGPT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend