☰
TLE2072CDR
TLE2072CDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2072CDR Datasheet
History Price: $4.39000
In Stock: 14875
TLE2072CDR Specification
Specification
Part No
TLE2072CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
45V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2072CDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2072CDR Description
Texas Instruments TLE2072CDR Overview

The Texas Instruments TLE2072CDR is a precision, low-power operational amplifier designed for a wide range of applications requiring high performance, such as signal conditioning, data acquisition, and instrumentation. This op-amp is widely appreciated for its low offset voltage, high input impedance, and low noise characteristics. Here is a detailed breakdown of its features and specifications:

Key Features:

* Low Offset Voltage: The TLE2072CDR features a low input offset voltage, making it ideal for precision applications where accuracy is critical.
* Low Power Consumption: This op-amp operates with low power consumption, making it suitable for battery-powered devices and energy-efficient designs.
* Rail-to-Rail Output: The op-amp can drive output voltage close to both the positive and negative supply rails, increasing flexibility in circuit design.
* Wide Operating Voltage Range: It operates with a wide supply voltage range, typically between ±2V and ±18V, making it versatile in different applications.
* Low Noise: The device has a low noise density, ensuring minimal signal distortion in sensitive signal processing applications.
* High Input Impedance: With a high input impedance, the TLE2072CDR is well-suited for applications requiring minimal current draw from the signal source.

Specifications:

* Supply Voltage Range: ±2V to ±18V
* Input Voltage Range: (V−) to (V+), rail-to-rail inputs
* Output Voltage Swing: (V−) + 0.5V to (V+) − 0.5V at 1mA load
* Input Offset Voltage: ±150µV (maximum)
* Input Bias Current: 50nA (typical)
* Input Offset Current: 5nA (typical)
* Common-Mode Rejection Ratio (CMRR): 120dB (typical)
* Power Supply Current: 1.3mA (typical)
* Bandwidth: 1.5MHz (typical)
* Slew Rate: 0.5V/µs (typical)
* Open-Loop Gain: 100dB (typical)
* Output Drive Capability: 10kΩ (typical) with a 10V output swing
* Package Type: SOIC-8 (Surface-Mounted)
* Operating Temperature Range: −40°C to +85°C

Applications:

The TLE2072CDR is commonly used in a variety of precision analog signal processing applications, such as:

* Instrumentation Amplifiers: In applications requiring accurate measurement and low noise.
* Active Filters: Ideal for designing low-pass, high-pass, or band-pass filters.
* Audio Equipment: For high-fidelity audio signal processing.
* Signal Conditioning: Used in sensor interface circuits and other low-level signal processing systems.
* Data Acquisition Systems: Because of its precision, it's well-suited for ADC and DAC interfacing.

Conclusion:

The Texas Instruments TLE2072CDR is a high-precision operational amplifier that delivers a low offset voltage, low noise, and high input impedance, making it suitable for applications requiring accuracy and reliability. With its wide supply voltage range, low power consumption, and rail-to-rail output, it offers versatility for a broad range of precision signal processing tasks.
TLE2072CDR Compare Parts
  • TLE2072CDR vs TLE2662IDWR
  • TLE2072CDR vs TLE2662IDW
  • TLE2072CDR vs TLE26621DWR
  • TLE2072CDR vs TLE2301INEE4
  • TLE2072CDR vs TLE2301INE
  • TLE2072CDR vs TLE2237CDW
  • TLE2072CDR vs TLE2161MP
  • TLE2072CDR vs TLE2161MLB
  • TLE2072CDR vs TLE2161MJGB
  • TLE2072CDR vs TLE2161IP
  • TLE2072CDR vs TLE2161IDRG4
  • TLE2072CDR vs TLE2161IDR
  • TLE2072CDR vs TLE2161IDG4
  • TLE2072CDR vs TLE2161ID
  • TLE2072CDR vs TLE2161CDG4
  • TLE2072CDR vs TLE2161CD
  • TLE2072CDR vs TLE2161BMJG
  • TLE2072CDR vs TLE2161AIP
  • TLE2072CDR vs TLE2161AIDR
  • TLE2072CDR vs TLE2161AIDG4
  • TLE2072CDR vs TLE2161AID
  • TLE2072CDR vs TLE2161ACP
  • TLE2072CDR vs TLE2161ACD
  • TLE2072CDR vs TLE2144MJB
  • TLE2072CDR vs TLE2144MDWREP
  • TLE2072CDR vs TLE2144MDWG4
  • TLE2072CDR vs TLE2144MDW
  • TLE2072CDR vs TLE2144IN
  • TLE2072CDR vs TLE2144IDWR
  • TLE2072CDR vs TLE2144IDWG4
  • TLE2072CDR vs TLE2144IDW
  • TLE2072CDR vs TLE2144CN
  • TLE2072CDR vs TLE2144CDWRG4
  • TLE2072CDR vs TLE2144CDWR
  • TLE2072CDR vs TLE2144CDW
  • TLE2072CDR vs TLE2144AIN
  • TLE2072CDR vs TLE2144ACN
  • TLE2072CDR vs TLE2142QDRQ1
  • TLE2072CDR vs TLE2142MUB
  • TLE2072CDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you