☰
TLE2072CDR
TLE2072CDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2072CDR Datasheet
History Price: $4.39000
In Stock: 32000
TLE2072CDR vs TLE2301INEE4
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
45V/μs
14V/μs
Gain Bandwidth Product
10 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
283 nA
Voltage - Input Offset
300 μV
400 μV
Current - Supply
3.1mA (x2 Channels)
11mA
Current - Output / Channel
48 mA
1 A
Voltage - Supply Span (Min)
4.5 V
9 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP