☰
TL494CPWR
TL494CPWR
Active
Description:  IC REG CTRLR MULT TOP 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TL494CPWR Datasheet
History Price: $0.51000
In Stock: 38410
TL494CPWR Specification
Specification
Part No
TL494CPWR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
1kHz ~ 300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
TL494CPWR Related Parts
TL494BD
TL494BD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDG
TL494BDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2
TL494BDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2G
TL494BDR2G
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CD
TL494CD
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CD
TL494CD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDB
TL494CDB
Texas Instruments
SWITCHING CONTROLLER
TL494CDBR
TL494CDBR
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRE4
TL494CDBRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRG4
TL494CDBRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDG
TL494CDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDG4
TL494CDG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CPWR Description
The Texas Instruments TL494CPWR is a versatile integrated circuit (IC) primarily used for pulse-width modulation (PWM) control in power supply applications. It is particularly popular in switch-mode power supplies (SMPS), DC-DC converters, and other applications requiring efficient power management. Below is a detailed overview of the TL494CPWR, including its specifications and features.

## Overview

The TL494 is a dual PWM controller that can operate in both voltage mode and current mode. It is designed to provide high efficiency and flexibility in power supply designs. The IC features a built-in error amplifier, a reference voltage source, and a variety of control functions that make it suitable for a wide range of applications.

## Key Features

1. Dual PWM Control: The TL494 can generate two independent PWM signals, allowing for the control of multiple outputs or stages in a power supply.

2. Voltage and Current Mode Operation: The IC can operate in both voltage mode and current mode, providing designers with flexibility in their control strategies.

3. Built-in Error Amplifier: The integrated error amplifier allows for easy feedback control, ensuring stable output voltage regulation.

4. Adjustable Duty Cycle: The duty cycle of the PWM output can be easily adjusted, enabling fine-tuning of the power supply%27s performance.

5. Internal Reference Voltage: The TL494 includes a precision reference voltage source (typically 5V), which simplifies the design of feedback circuits.

6. Dead Time Control: The IC features dead time control to prevent cross-conduction in push-pull configurations, enhancing efficiency and reliability.

7. Thermal Shutdown: The TL494 is equipped with thermal shutdown protection, which helps prevent damage due to overheating.

8. Wide Supply Voltage Range: The IC can operate over a wide supply voltage range, making it suitable for various applications.

## Specifications

- Supply Voltage (VCC): 7V to 40V
- Output Voltage (VOUT): Up to 40V
- Output Current (IOUT): 200mA (source and sink)
- Frequency Range: 100Hz to 100kHz (adjustable)
- Reference Voltage (VREF): 5V ± 2%
- Temperature Range: -40°C to +125°C
- Package Type: 16-Pin TSSOP (TL494CPWR)

## Pin Configuration

The TL494CPWR comes in a 16-pin TSSOP package with the following pin configuration:

1. Pin 1: Error Amplifier Inverting Input (V-)
2. Pin 2: Error Amplifier Non-Inverting Input (V+)
3. Pin 3: Error Amplifier Output (E.A. OUT)
4. Pin 4: PWM Comparator Inverting Input (COMP)
5. Pin 5: PWM Comparator Non-Inverting Input (RAMP)
6. Pin 6: Output 1 (OUT1)
7. Pin 7: Output 2 (OUT2)
8. Pin 8: Ground (GND)
9. Pin 9: VCC (Supply Voltage)
10. Pin 10: Timing Capacitor Connection (CT)
11. Pin 11: Timing Resistor Connection (RT)
12. Pin 12: Dead Time Control (DTC)
13. Pin 13: Feedback (FB)
14. Pin 14: Soft Start (SS)
15. Pin 15: Voltage Reference (VREF)
16. Pin 16: Not Connected (NC)

## Applications

The TL494CPWR is widely used in various applications, including:

- Switch-mode power supplies (SMPS)
- DC-DC converters
- Battery chargers
- Motor control circuits
- Power inverters
- Industrial power supplies

## Conclusion

The Texas Instruments TL494CPWR is a highly versatile and efficient PWM controller that offers a range of features suitable for various power management applications. Its dual PWM control, adjustable duty cycle, and built-in error amplifier make it an excellent choice for designers looking to implement reliable and efficient power supply solutions. With its wide supply voltage range and robust thermal protection, the TL494CPWR is a reliable component for modern electronic designs.
TL494CPWR Compare Parts
  • TL494CPWR vs TL494ING4
  • TL494CPWR vs TL494ING
  • TL494CPWR vs TL494IN
  • TL494CPWR vs TL494IN
  • TL494CPWR vs TL494IDRG4
  • TL494CPWR vs TL494IDRE4
  • TL494CPWR vs TL494IDR
  • TL494CPWR vs TL494IDG4
  • TL494CPWR vs TL494ID
  • TL494CPWR vs TL494CPWG4
  • TL494CPWR vs TL494CPW
  • TL494CPWR vs TL494CNSRG4
  • TL494CPWR vs TL494CNSR
  • TL494CPWR vs TL494CNS
  • TL494CPWR vs TL494CNG4
  • TL494CPWR vs TL494CNG
  • TL494CPWR vs TL494CN3
  • TL494CPWR vs TL494CN
  • TL494CPWR vs TL494CN
  • TL494CPWR vs TL494CDX
  • TL494CPWR vs TL494CDRG4
  • TL494CPWR vs TL494CDRE4
  • TL494CPWR vs TL494CDR2G
  • TL494CPWR vs TL494CDR2
  • TL494CPWR vs TL494CDR
  • TL494CPWR vs TL494CDG4
  • TL494CPWR vs TL494CDG
  • TL494CPWR vs TL494CDBRG4
  • TL494CPWR vs TL494CDBRE4
  • TL494CPWR vs TL494CDBR
  • TL494CPWR vs TL494CDB
  • TL494CPWR vs TL494CD
  • TL494CPWR vs TL494CD
  • TL494CPWR vs TL494BDR2G
  • TL494CPWR vs TL494BDR2
  • TL494CPWR vs TL494BDG
  • TL494CPWR vs TL494BD
  • TL494CPWR vs TL494INE4
  • TL494CPWR vs TL494IN-P2
  • TL494CPWR vs TL494CNE4
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class