☰
TL494CDBRE4
TL494CDBRE4
Obsolete
Description:  IC REG CTRLR MULT TOP 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   TL494CDBRE4 Datasheet
History Price: Obsolete
In Stock: 14390
TL494CDBRE4 Specification
Specification
Part No
TL494CDBRE4
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
1kHz ~ 300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
TL494CDBRE4 Related Parts
TL494BD
TL494BD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDG
TL494BDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2
TL494BDR2
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494BDR2G
TL494BDR2G
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CD
TL494CD
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CD
TL494CD
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDB
TL494CDB
Texas Instruments
SWITCHING CONTROLLER
TL494CDBR
TL494CDBR
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDBRG4
TL494CDBRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SSOP
TL494CDG
TL494CDG
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
TL494CDG4
TL494CDG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CDR
TL494CDR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
TL494CDBRE4 Compare Parts
  • TL494CDBRE4 vs TL494ING4
  • TL494CDBRE4 vs TL494ING
  • TL494CDBRE4 vs TL494IN
  • TL494CDBRE4 vs TL494IN
  • TL494CDBRE4 vs TL494IDRG4
  • TL494CDBRE4 vs TL494IDRE4
  • TL494CDBRE4 vs TL494IDR
  • TL494CDBRE4 vs TL494IDG4
  • TL494CDBRE4 vs TL494ID
  • TL494CDBRE4 vs TL494CPWR
  • TL494CDBRE4 vs TL494CPWG4
  • TL494CDBRE4 vs TL494CPW
  • TL494CDBRE4 vs TL494CNSRG4
  • TL494CDBRE4 vs TL494CNSR
  • TL494CDBRE4 vs TL494CNS
  • TL494CDBRE4 vs TL494CNG4
  • TL494CDBRE4 vs TL494CNG
  • TL494CDBRE4 vs TL494CN3
  • TL494CDBRE4 vs TL494CN
  • TL494CDBRE4 vs TL494CN
  • TL494CDBRE4 vs TL494CDX
  • TL494CDBRE4 vs TL494CDRG4
  • TL494CDBRE4 vs TL494CDRE4
  • TL494CDBRE4 vs TL494CDR2G
  • TL494CDBRE4 vs TL494CDR2
  • TL494CDBRE4 vs TL494CDR
  • TL494CDBRE4 vs TL494CDG4
  • TL494CDBRE4 vs TL494CDG
  • TL494CDBRE4 vs TL494CDBRG4
  • TL494CDBRE4 vs TL494CDBR
  • TL494CDBRE4 vs TL494CDB
  • TL494CDBRE4 vs TL494CD
  • TL494CDBRE4 vs TL494CD
  • TL494CDBRE4 vs TL494BDR2G
  • TL494CDBRE4 vs TL494BDR2
  • TL494CDBRE4 vs TL494BDG
  • TL494CDBRE4 vs TL494BD
  • TL494CDBRE4 vs TL494INE4
  • TL494CDBRE4 vs TL494IN-P2
  • TL494CDBRE4 vs TL494CNE4
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class