☰
TL4581D
TL4581D
Active
Description:  IC AUDIO 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL4581D Datasheet
History Price: $1.51000
In Stock: 46485
TL4581D Specification
Specification
Part No
TL4581D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
2
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
500 μV
Current - Supply
8mA (x2 Channels)
Current - Output / Channel
38 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL4581D Related Parts
TL441CN
TL441CN
Texas Instruments
IC LOGARITHMIC 1 CIRCUIT 16DIP
TL441MNSREP
TL441MNSREP
Texas Instruments
IC LOGARITHMIC 1 CIRCUIT 16SO
TL4581DG4
TL4581DG4
Texas Instruments
IC AUDIO 2 CIRCUIT 8SOIC
TL4581DR
TL4581DR
Texas Instruments
IC AUDIO 2 CIRCUIT 8SOIC
TL4581P
TL4581P
Texas Instruments
IC AUDIO 2 CIRCUIT 8DIP
TL4581PG4
TL4581PG4
Texas Instruments
IC AUDIO 2 CIRCUIT 8DIP
TL4581PSR
TL4581PSR
Texas Instruments
IC AUDIO 2 CIRCUIT 8SO
TL469CP
TL469CP
Texas Instruments
ANALOG AMPLIFIERS
TL4581D Compare Parts
  • TL4581D vs TL4581PG4
  • TL4581D vs TL4581P
  • TL4581D vs TL4581DR
  • TL4581D vs TL4581DG4
  • TL4581D vs TL441MNSREP
  • TL4581D vs TL441CN
  • TL4581D vs TL469CP
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you