☰
TL441MNSREP
TL441MNSREP
Active
Description:  IC LOGARITHMIC 1 CIRCUIT 16SO
Manufacturer:  Texas Instruments
Datasheet:   TL441MNSREP Datasheet
History Price: $9.19050
In Stock: 20720
TL441MNSREP Specification
Specification
Part No
TL441MNSREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Logarithmic
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
18.5mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SO
TL441MNSREP Related Parts
TL441CN
TL441CN
Texas Instruments
IC LOGARITHMIC 1 CIRCUIT 16DIP
TL4581D
TL4581D
Texas Instruments
IC AUDIO 2 CIRCUIT 8SOIC
TL4581DG4
TL4581DG4
Texas Instruments
IC AUDIO 2 CIRCUIT 8SOIC
TL4581DR
TL4581DR
Texas Instruments
IC AUDIO 2 CIRCUIT 8SOIC
TL4581P
TL4581P
Texas Instruments
IC AUDIO 2 CIRCUIT 8DIP
TL4581PG4
TL4581PG4
Texas Instruments
IC AUDIO 2 CIRCUIT 8DIP
TL4581PSR
TL4581PSR
Texas Instruments
IC AUDIO 2 CIRCUIT 8SO
TL469CP
TL469CP
Texas Instruments
ANALOG AMPLIFIERS
TL441MNSREP Compare Parts
  • TL441MNSREP vs TL4581PG4
  • TL441MNSREP vs TL4581P
  • TL441MNSREP vs TL4581DR
  • TL441MNSREP vs TL4581DG4
  • TL441MNSREP vs TL4581D
  • TL441MNSREP vs TL441CN
  • TL441MNSREP vs TL469CP
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you