☰
TL1431MDREP
TL1431MDREP
Active
Description:  IC VREF SHUNT ADJ 0.4% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL1431MDREP Datasheet
History Price: $5.04000
In Stock: 48240
TL1431MDREP Specification
Specification
Part No
TL1431MDREP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.4%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL1431MDREP Related Parts
TL1431ACCT
TL1431ACCT
STMicroelectronics
IC VREF SHNT ADJ 0.25% SOT323-6L
TL1431ACD
TL1431ACD
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431ACDT
TL1431ACDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431ACL3T
TL1431ACL3T
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-3
TL1431ACL5T
TL1431ACL5T
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-5
TL1431ACZ
TL1431ACZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACZ-AP
TL1431ACZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACZT
TL1431ACZT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431AID
TL1431AID
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIDT
TL1431AIDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIYDT
TL1431AIYDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIZ
TL1431AIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431MDREP Description
The Texas Instruments TL1431MDREP is a precision voltage reference and adjustable shunt regulator designed for a variety of applications requiring accurate voltage regulation. This device is particularly useful in power management systems, instrumentation, and other electronic circuits where stable reference voltages are critical. Below is a detailed introduction to the TL1431MDREP, including its specifications and parameters.

## Overview

The TL1431 is a three-terminal adjustable shunt voltage reference that can be configured to provide a stable output voltage ranging from 1.25V to 37V. It operates by regulating the voltage across its terminals, making it suitable for applications where a precise reference voltage is needed. The device features low output noise, high accuracy, and excellent temperature stability, making it ideal for precision applications.

## Key Features

1. Adjustable Output Voltage: The TL1431 can be adjusted to provide an output voltage from 1.25V to 37V, allowing flexibility in various applications.
2. High Accuracy: The device offers a typical output voltage tolerance of ±1% at 25°C, ensuring reliable performance in precision applications.
3. Low Temperature Coefficient: The temperature coefficient is typically 50 ppm/°C, providing excellent stability over a wide temperature range.
4. Low Output Noise: The TL1431 features low output noise, making it suitable for sensitive analog applications.
5. Wide Operating Current Range: The device can operate with a load current ranging from 1 mA to 100 mA, providing versatility in different circuit configurations.
6. Compact Package: The TL1431 is available in a small surface-mount package, making it suitable for space-constrained applications.

## Specifications

- Output Voltage Range: 1.25V to 37V (adjustable)
- Reference Voltage (Vref): 1.25V (typical)
- Output Voltage Tolerance: ±1% (at 25°C)
- Temperature Coefficient: 50 ppm/°C (typical)
- Output Current Range: 1 mA to 100 mA
- Dynamic Output Impedance: 0.2 Ω (typical
TL1431MDREP Compare Parts
  • TL1431MDREP vs TL1451ACPWR/1A
  • TL1431MDREP vs TL1431QPWRG4
  • TL1431MDREP vs TL1431QPWR
  • TL1431MDREP vs TL1431QLPR
  • TL1431MDREP vs TL1431QLP
  • TL1431MDREP vs TL1431QDRQ1
  • TL1431MDREP vs TL1431QDRG4Q1
  • TL1431MDREP vs TL1431QDRG4
  • TL1431MDREP vs TL1431QDREP
  • TL1431MDREP vs TL1431QDR
  • TL1431MDREP vs TL1431QDG4
  • TL1431MDREP vs TL1431QD
  • TL1431MDREP vs TL1431MJGB
  • TL1431MDREP vs TL1431MDREPG4
  • TL1431MDREP vs TL1431IZT
  • TL1431MDREP vs TL1431IZ-AP
  • TL1431MDREP vs TL1431IZ
  • TL1431MDREP vs TL1431IYDT
  • TL1431MDREP vs TL1431IDT
  • TL1431MDREP vs TL1431ID
  • TL1431MDREP vs TL1431CZT
  • TL1431MDREP vs TL1431CZ-AP
  • TL1431MDREP vs TL1431CZ
  • TL1431MDREP vs TL1431CPWRG4
  • TL1431MDREP vs TL1431CPWR
  • TL1431MDREP vs TL1431CPW
  • TL1431MDREP vs TL1431CLPRE3
  • TL1431MDREP vs TL1431CLPR
  • TL1431MDREP vs TL1431CLPME3
  • TL1431MDREP vs TL1431CLPME3
  • TL1431MDREP vs TL1431CLPM
  • TL1431MDREP vs TL1431CLPE3
  • TL1431MDREP vs TL1431CLP
  • TL1431MDREP vs TL1431CL5T
  • TL1431MDREP vs TL1431CL3T
  • TL1431MDREP vs TL1431CKTPR
  • TL1431MDREP vs TL1431CDT
  • TL1431MDREP vs TL1431CDRG4
  • TL1431MDREP vs TL1431CDRE4
  • TL1431MDREP vs TL1431CDR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.