☰
TL1431ACZ
TL1431ACZ
Active
Description:  IC VREF SHUNT ADJ 0.25% TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   TL1431ACZ Datasheet
History Price: $0.72000
In Stock: 42440
TL1431ACZ Specification
Specification
Part No
TL1431ACZ
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.25%
Temperature Coefficient
90ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package
TO-92-3
TL1431ACZ PDF Datasheet
TL1431ACZ Related Parts
TL1431ACCT
TL1431ACCT
STMicroelectronics
IC VREF SHNT ADJ 0.25% SOT323-6L
TL1431ACD
TL1431ACD
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431ACDT
TL1431ACDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431ACL3T
TL1431ACL3T
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-3
TL1431ACL5T
TL1431ACL5T
STMicroelectronics
IC VREF SHUNT ADJ 0.25% SOT23-5
TL1431ACZ-AP
TL1431ACZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACZT
TL1431ACZT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431AID
TL1431AID
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIDT
TL1431AIDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIYDT
TL1431AIYDT
STMicroelectronics
IC VREF SHUNT ADJ 0.25% 8SO
TL1431AIZ
TL1431AIZ
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431AIZ-AP
TL1431AIZ-AP
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
TL1431ACZ Compare Parts
  • TL1431ACZ vs TL1451ACPWR/1A
  • TL1431ACZ vs TL1431QPWRG4
  • TL1431ACZ vs TL1431QPWR
  • TL1431ACZ vs TL1431QLPR
  • TL1431ACZ vs TL1431QLP
  • TL1431ACZ vs TL1431QDRQ1
  • TL1431ACZ vs TL1431QDRG4Q1
  • TL1431ACZ vs TL1431QDRG4
  • TL1431ACZ vs TL1431QDREP
  • TL1431ACZ vs TL1431QDR
  • TL1431ACZ vs TL1431QDG4
  • TL1431ACZ vs TL1431QD
  • TL1431ACZ vs TL1431MJGB
  • TL1431ACZ vs TL1431MDREPG4
  • TL1431ACZ vs TL1431MDREP
  • TL1431ACZ vs TL1431IZT
  • TL1431ACZ vs TL1431IZ-AP
  • TL1431ACZ vs TL1431IZ
  • TL1431ACZ vs TL1431IYDT
  • TL1431ACZ vs TL1431IDT
  • TL1431ACZ vs TL1431ID
  • TL1431ACZ vs TL1431CZT
  • TL1431ACZ vs TL1431CZ-AP
  • TL1431ACZ vs TL1431CZ
  • TL1431ACZ vs TL1431CPWRG4
  • TL1431ACZ vs TL1431CPWR
  • TL1431ACZ vs TL1431CPW
  • TL1431ACZ vs TL1431CLPRE3
  • TL1431ACZ vs TL1431CLPR
  • TL1431ACZ vs TL1431CLPME3
  • TL1431ACZ vs TL1431CLPME3
  • TL1431ACZ vs TL1431CLPM
  • TL1431ACZ vs TL1431CLPE3
  • TL1431ACZ vs TL1431CLP
  • TL1431ACZ vs TL1431CL5T
  • TL1431ACZ vs TL1431CL3T
  • TL1431ACZ vs TL1431CKTPR
  • TL1431ACZ vs TL1431CDT
  • TL1431ACZ vs TL1431CDRG4
  • TL1431ACZ vs TL1431CDRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.