☰
TL084CDR
TL084CDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084CDR Datasheet
History Price: $0.47000
In Stock: 9275
TL084CDR Specification
Specification
Part No
TL084CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL084CDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084CDR Description
Texas Instruments TL084CDR Overview

The TL084CDR is a quad operational amplifier from Texas Instruments, designed to deliver excellent performance in a variety of analog signal processing applications. This device is widely used in precision signal conditioning, audio amplification, active filters, and other general-purpose applications requiring high performance. The TL084CDR combines low offset voltage, high input impedance, and low noise, making it suitable for applications that demand low distortion and high stability over a broad temperature range.

The TL084CDR is an ideal choice for systems where low power consumption, high-speed operation, and reliability are critical. It is offered in a compact 14-pin dual in-line package (DIP) form, making it easy to integrate into a wide range of electronic systems.

Key Features

* Quad Amplifier Design: The TL084CDR contains four independent, high-gain, internally frequency-compensated op-amps. This makes it highly versatile for use in applications requiring multiple amplifiers within a single package, reducing board space and component count.
* Low Input Offset Voltage: The device boasts a low input offset voltage of 3 mV (maximum), ensuring minimal distortion and accurate signal amplification, even in low-level signal applications. This feature is critical for applications requiring precision in the amplification of small signals.
* Low Input Bias Current: With an input bias current of only 50 pA (typical), the TL084CDR minimizes the impact of the input current on sensitive circuits, especially in high-impedance systems where low current draw is essential.
* Low Noise: The TL084CDR is designed for low-noise operation, with a typical noise density of 12 nV/√Hz at 1 kHz. This makes it an excellent choice for audio, sensor, and other precision applications where maintaining signal integrity is essential.
* High Input Impedance: The device has a very high input impedance, which minimizes the loading effect on the previous stage in a circuit. This makes the TL084CDR an ideal choice for signal conditioning and other applications where impedance matching is important.
* Wide Supply Voltage Range: The TL084CDR operates over a wide supply voltage range of ±3 V to ±18 V (or 6 V to 36 V single supply), providing design flexibility for use in various system configurations, from low-voltage battery-powered circuits to industrial-grade applications.
* Rail-to-Rail Output: While the TL084CDR does not provide true rail-to-rail output, it is capable of delivering a significant output voltage swing close to the supply rails, making it suitable for low-voltage designs where maximizing the output signal range is important.

Applications

* Audio Amplifiers: The low-noise, high-fidelity characteristics of the TL084CDR make it ideal for audio amplification in home audio systems, professional sound equipment, and other audio applications. It ensures minimal distortion, high output linearity, and accurate reproduction of audio signals.
* Signal Conditioning: The device is widely used in sensor signal conditioning circuits, where it amplifies small sensor outputs without introducing significant noise or distortion. This makes it ideal for use in measurement and instrumentation systems that require high precision.
* Active Filters: The TL084CDR’s low noise and stable performance at high frequencies make it a good choice for building active filters in audio, communications, and other signal processing applications.
* Instrumentation Amplifiers: The high input impedance and low offset voltage make the TL084CDR a suitable candidate for use in precision instrumentation amplifiers, where maintaining signal accuracy over time and temperature is critical.
* Voltage Follower (Buffer): With its high input impedance and low output impedance, the TL084CDR can be used as a voltage follower or buffer amplifier in applications that require impedance matching, such as connecting high-impedance sensors to subsequent stages in an analog system.
* General-Purpose Analog Signal Processing: The TL084CDR can be used in a wide range of analog signal processing tasks, from voltage amplification to integration and differentiation in analog circuits. Its low power consumption and ease of use make it versatile in many analog designs.

Specifications

* Number of Amplifiers: 4 (quad operational amplifiers)
* Supply Voltage Range:

* Dual Supply: ±3 V to ±18 V
* Single Supply: 6 V to 36 V
* Input Offset Voltage: 3 mV (maximum)
* Input Bias Current: 50 pA (typical)
* Input Impedance: 1012 Ω (typical)
* Output Swing:

* Typical: ±12 V at ±15 V supply
* Minimum: ±10 V at ±15 V supply
* Gain Bandwidth Product: 3 MHz (typical)
* Slew Rate: 0.3 V/µs (typical)
* Power Consumption: 1.3 mA (per amplifier, typical)
* Noise Density: 12 nV/√Hz at 1 kHz (typical)
* Output Current Drive: 20 mA (minimum)
* Package Type: 14-pin PDIP (Plastic Dual In-line Package)

Peripherals and Integrated Features

* Low Power Consumption: With a typical power consumption of only 1.3 mA per amplifier, the TL084CDR is energy-efficient and well-suited for battery-powered devices and low-power applications, such as remote sensors and portable equipment.
* Short-Circuit Protection: The TL084CDR features internal short-circuit protection to safeguard the device during operation. This protects the internal components from damage in the event of output short circuits, ensuring long-term reliability in circuits.
* Low Drift: The low input offset voltage drift (0.3 µV/°C) ensures that the TL084CDR maintains stable performance over temperature variations, making it suitable for precision systems that need to operate in different environmental conditions.
* Wide Frequency Response: The TL084CDR has a gain-bandwidth product of 3 MHz, making it suitable for a wide range of applications that require high-speed operation, such as high-frequency filters or analog signal processing at medium speeds.
* High Common-Mode Rejection Ratio (CMRR): The device offers a high CMRR of 90 dB (minimum), which is critical in reducing the effects of common-mode noise, ensuring that the op-amp amplifies only the desired differential signal in noisy environments.
* High Voltage Operation: With the ability to operate over a wide supply range (from ±3 V to ±18 V or 6 V to 36 V single supply), the TL084CDR provides design flexibility and can be used in both low-voltage systems and systems that require higher operational voltages.

Performance Characteristics

* Precision Amplification: The low input offset voltage and high input impedance make the TL084CDR ideal for high-precision amplification in sensor signal conditioning, instrumentation, and measurement systems. It helps maintain signal accuracy without introducing distortion, especially in low-level or differential signal applications.
* Low Noise Operation: The TL084CDR operates with a very low noise density of 12 nV/√Hz at 1 kHz, ensuring minimal signal degradation during amplification. This is essential in high-fidelity audio applications, scientific instrumentation, and other systems where maintaining signal integrity is paramount.
* Wide Supply Voltage Range: The ability to operate from as low as 6 V (single supply) to 36 V makes the TL084CDR versatile in a variety of applications. This flexibility allows it to be used in both battery-powered systems and more robust, high-voltage environments.
* Stable and Reliable Performance: The low drift and high CMRR ensure that the TL084CDR remains stable and reliable over time and temperature changes. This is particularly valuable in automotive, industrial, and medical devices where consistent performance is critical to system accuracy and safety.
* High Slew Rate: Although the TL084CDR's slew rate is relatively modest (0.3 V/µs), it is sufficient for many general-purpose applications, including active filters, instrumentation, and audio signal processing. This performance is ideal for systems requiring moderate-speed signal conditioning.

Conclusion

The Texas Instruments TL084CDR is a versatile and reliable quad operational amplifier designed for a wide range of analog signal processing applications. Its low offset voltage, low noise, and high input impedance make it ideal for precision applications such as sensor signal conditioning, instrumentation, and audio amplification. The wide supply voltage range, high common-mode rejection ratio, and low power consumption add to its appeal in a variety of systems, including automotive, industrial, and battery-powered devices. With its excellent performance and ease of integration, the TL084CDR is a reliable choice for engineers and designers looking for a high-performance op-amp in demanding analog circuits.
TL084CDR Compare Parts
  • TL084CDR vs TL092CPS
  • TL084CDR vs TL088CD
  • TL084CDR vs TL087IP
  • TL084CDR vs TL084QDRG4
  • TL084CDR vs TL084QDR
  • TL084CDR vs TL084QDG4
  • TL084CDR vs TL084QD
  • TL084CDR vs TL084IYDT
  • TL084CDR vs TL084IPT
  • TL084CDR vs TL084ING4
  • TL084CDR vs TL084IN
  • TL084CDR vs TL084IN
  • TL084CDR vs TL084IDT
  • TL084CDR vs TL084IDRG4
  • TL084CDR vs TL084IDRE4
  • TL084CDR vs TL084IDR
  • TL084CDR vs TL084ID
  • TL084CDR vs TL084ID
  • TL084CDR vs TL084HIPWR
  • TL084CDR vs TL084HIDR
  • TL084CDR vs TL084CPWR
  • TL084CDR vs TL084CPW
  • TL084CDR vs TL084CPT
  • TL084CDR vs TL084CNSR
  • TL084CDR vs TL084CNS
  • TL084CDR vs TL084CNG4
  • TL084CDR vs TL084CN
  • TL084CDR vs TL084CN
  • TL084CDR vs TL084CDT
  • TL084CDR vs TL084CDRG4
  • TL084CDR vs TL084CDRE4
  • TL084CDR vs TL084CDG4
  • TL084CDR vs TL084CDE4
  • TL084CDR vs TL084CD
  • TL084CDR vs TL084CD
  • TL084CDR vs TL084BMDT
  • TL084CDR vs TL084BMD
  • TL084CDR vs TL084BIYDT
  • TL084CDR vs TL084BIPT
  • TL084CDR vs TL084BIN
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.