☰
TCA9554DWT
TCA9554DWT
Active
Description:  IC XPNDR 400KHZ I2C 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TCA9554DWT Datasheet
History Price: $1.80000
In Stock: 2060
TCA9554DWT Specification
Specification
Part No
TCA9554DWT
Category
Interface - I/O Expanders
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
-
Clock Frequency
400 kHz
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
TCA9554DWT Related Parts
TCA1116PWR
TCA1116PWR
Texas Instruments
IC XPNDR 400KHZ I2C 24TSSOP
TCA1116RTWR
TCA1116RTWR
Texas Instruments
IC XPNDR 400KHZ I2C 24WQFN
TCA6408APWR
TCA6408APWR
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408AQPWRQ1
TCA6408AQPWRQ1
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408ARGTR
TCA6408ARGTR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16VQFN
TCA6408ARSVR
TCA6408ARSVR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16UQFN
TCA6408PW
TCA6408PW
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408PWG4
TCA6408PWG4
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408PWR
TCA6408PWR
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408PWRG4
TCA6408PWRG4
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408RGTR
TCA6408RGTR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16VQFN
TCA6408ZXYR
TCA6408ZXYR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 20BGA
TCA9554DWT Compare Parts
  • TCA9554DWT vs TCA9555RGER
  • TCA9554DWT vs TCA9555PWR
  • TCA9554DWT vs TCA9555DBT
  • TCA9554DWT vs TCA9555DBR
  • TCA9554DWT vs TCA9554PWR
  • TCA9554DWT vs TCA9554DWR
  • TCA9554DWT vs TCA9554DBR
  • TCA9554DWT vs TCA9554DBQR
  • TCA9554DWT vs TCA9554APWR
  • TCA9554DWT vs TCA9554ADWT
  • TCA9554DWT vs TCA9554ADWR
  • TCA9554DWT vs TCA9554ADBR
  • TCA9554DWT vs TCA9554ADBQR
  • TCA9554DWT vs TCA9539RTWR
  • TCA9554DWT vs TCA9539RGER
  • TCA9554DWT vs TCA9539QPWRQ1
  • TCA9554DWT vs TCA9539PWR
  • TCA9554DWT vs TCA9538PWR
  • TCA9554DWT vs TCA9538DBR
  • TCA9554DWT vs TCA9537DGSR
  • TCA9554DWT vs TCA9536DTMR
  • TCA9554DWT vs TCA9536DGKR
  • TCA9554DWT vs TCA9536BDTMR
  • TCA9554DWT vs TCA9536ADTMR
  • TCA9554DWT vs TCA9535RTWR
  • TCA9554DWT vs TCA9535RGER
  • TCA9554DWT vs TCA9535PWR
  • TCA9554DWT vs TCA9535MRGER
  • TCA9554DWT vs TCA9535DBT
  • TCA9554DWT vs TCA9535DBR
  • TCA9554DWT vs TCA9534PWR
  • TCA9554DWT vs TCA9534DWT
  • TCA9554DWT vs TCA9534DWR
  • TCA9554DWT vs TCA9534APWR
  • TCA9554DWT vs TCA9534ADWT
  • TCA9554DWT vs TCA9534ADWR
  • TCA9554DWT vs TCA7408ZSZR
  • TCA9554DWT vs TCA6424RGJR
  • TCA9554DWT vs TCA6424ARGJR
  • TCA9554DWT vs TCA6418EYFPR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend