☰
TCA9548ARGER
TCA9548ARGER
Active
Description:  IC BUS SWITCH 1 X 8:1 24VQFN
Manufacturer:  Texas Instruments
History Price: $2.09000
In Stock: 10230
TCA9548ARGER Specification
Specification
Part No
TCA9548ARGER
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
TCA
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
1 x 8:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
TCA9548ARGER Related Parts
TCA9543ADR
TCA9543ADR
Texas Instruments
IC BUS SWITCH 2 X 1:2 14SOIC
TCA9543APWR
TCA9543APWR
Texas Instruments
IC BUS SWITCH 2 X 1:2 14TSSOP
TCA9544APWR
TCA9544APWR
Texas Instruments
IC MULTIPLEXER 1 X 1:4 20TSSOP
TCA9545APWR
TCA9545APWR
Texas Instruments
IC BUS SWITCH 2 X 1:4 20TSSOP
TCA9546ADR
TCA9546ADR
Texas Instruments
IC BUS SWITCH 2 X 1:4 16SOIC
TCA9546APWR
TCA9546APWR
Texas Instruments
IC BUS SWITCH 2 X 1:4 16TSSOP
TCA9548AMRGER
TCA9548AMRGER
Texas Instruments
IC BUS SWITCH 1 X 8:1 24VQFN
TCA9548APWR
TCA9548APWR
Texas Instruments
IC BUS SWITCH 1 X 8:1 24TSSOP
TCA9548ARGERQ1
TCA9548ARGERQ1
Texas Instruments
IC BUS SWITCH 1 X 8:1 24VQFN
TCA9548ARGER Compare Parts
  • TCA9548ARGER vs TCA9548APWR
  • TCA9548ARGER vs TCA9548AMRGER
  • TCA9548ARGER vs TCA9546APWR
  • TCA9548ARGER vs TCA9546ADR
  • TCA9548ARGER vs TCA9545APWR
  • TCA9548ARGER vs TCA9544APWR
  • TCA9548ARGER vs TCA9543APWR
  • TCA9548ARGER vs TCA9543ADR
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.