☰
TCA9546ADR
TCA9546ADR
Active
Description:  IC BUS SWITCH 2 X 1:4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TCA9546ADR Datasheet
History Price: $1.74000
In Stock: 640
TCA9546ADR Specification
Specification
Part No
TCA9546ADR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
TCA
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
2 x 1:4
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TCA9546ADR Related Parts
TCA9543ADR
TCA9543ADR
Texas Instruments
IC BUS SWITCH 2 X 1:2 14SOIC
TCA9543APWR
TCA9543APWR
Texas Instruments
IC BUS SWITCH 2 X 1:2 14TSSOP
TCA9544APWR
TCA9544APWR
Texas Instruments
IC MULTIPLEXER 1 X 1:4 20TSSOP
TCA9545APWR
TCA9545APWR
Texas Instruments
IC BUS SWITCH 2 X 1:4 20TSSOP
TCA9546APWR
TCA9546APWR
Texas Instruments
IC BUS SWITCH 2 X 1:4 16TSSOP
TCA9548AMRGER
TCA9548AMRGER
Texas Instruments
IC BUS SWITCH 1 X 8:1 24VQFN
TCA9548APWR
TCA9548APWR
Texas Instruments
IC BUS SWITCH 1 X 8:1 24TSSOP
TCA9548ARGER
TCA9548ARGER
Texas Instruments
IC BUS SWITCH 1 X 8:1 24VQFN
TCA9548ARGERQ1
TCA9548ARGERQ1
Texas Instruments
IC BUS SWITCH 1 X 8:1 24VQFN
TCA9546ADR Description

The Texas Instruments TCA9546ADR is an advanced I2C multiplexer designed to enable the expansion of I2C buses in complex systems. It provides a solution for managing multiple I2C devices on the same bus, eliminating conflicts when multiple devices need to communicate over a shared bus. This device allows up to 8 separate I2C buses to be controlled through a single master I2C interface, making it ideal for systems that require communication with numerous I2C devices but face address conflicts or need to manage high-speed communications across multiple devices.

The TCA9546ADR is commonly used in applications where a large number of I2C sensors, displays, or peripheral devices are required to be controlled from a central microcontroller. It provides an efficient way to manage device selection and routing, simplifying the design and reducing the number of pins needed for communication.

## Key Features

* 8-Channel I2C Multiplexer: The TCA9546ADR can select one of up to 8 downstream I2C channels at a time, allowing for isolation and management of multiple I2C devices on a single bus.

* Bidirectional Signal Path: It supports bidirectional data transfer between the master and the selected device, ensuring proper data flow in both directions.

* Multiple I2C Masters: The multiplexer allows multiple masters to communicate with various slave devices without address conflicts. This is especially beneficial in systems with more than one processor or microcontroller.

* I2C-Compatible: The device operates on the I2C communication protocol, making it compatible with a wide range of microcontrollers, sensors, and peripherals that also use I2C.

* Low Power Consumption: The TCA9546ADR is designed with energy efficiency in mind, consuming low power in its standby mode and ensuring minimal power draw in systems where energy efficiency is crucial.

* Flexible Addressing: The device supports programmable addressing, allowing easy configuration and routing of signals through the I2C bus. This feature enhances flexibility in complex systems where different devices need to be selectively activated.

* Simple Control Interface: Control of the TCA9546ADR is performed through standard I2C commands, which makes it easy to integrate with existing I2C-based systems without requiring additional complex logic.

* Over-voltage and Undervoltage Lockout: The TCA9546ADR features voltage detection to protect the system and prevent communication failure due to voltage inconsistencies.

* Wide Supply Voltage Range: It operates within a supply voltage range of 1.65V to 5.5V, ensuring compatibility with a broad range of power supply configurations for various system voltages.

## Electrical Specifications

* Supply Voltage Range: The TCA9546ADR operates with a supply voltage between 1.65V and 5.5V, making it suitable for both low-voltage and higher-voltage I2C systems, including 3.3V and 5V logic systems.

* I2C Communication Speed: It supports standard-mode (100 kHz), fast-mode (400 kHz), and high-speed mode (3.4 MHz), allowing for efficient data transfer even with high-speed I2C devices. The high-speed mode ensures minimal latency in systems requiring rapid communication between multiple devices.

* Input/Output Capacitance: The multiplexer offers a low capacitance at the I2C bus connections, which ensures that it does not significantly impact the speed or quality of communication on the I2C bus.

* Operating Temperature Range: The device operates across a wide temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and other harsh environment applications where temperature fluctuations are common.

* Channel Isolation: The multiplexer channels are electrically isolated, which prevents cross-talk and interference between channels. This isolation ensures that I2C communication is stable and reliable, even with high-speed or long-distance connections.

* Low Standby Current: The TCA9546ADR features a low standby current of max 1 µA, minimizing power consumption in systems that need to remain active with minimal energy use when not actively switching channels.

* Channel-to-Channel Crosstalk: The device ensures minimal signal crosstalk between channels, with < 1% typical at 100 kHz, ensuring signal integrity when multiple channels are active.

* Maximum I2C Bus Load: The TCA9546ADR can support up to 1000 pF of capacitance on each I2C channel, allowing for reliable communication even with high-capacitance lines or systems requiring long-distance I2C connections.

## Applications

* Industrial Automation: The TCA9546ADR is widely used in industrial systems that require the connection of numerous sensors, controllers, and peripherals to a central microcontroller. It can be employed in applications like data acquisition, temperature monitoring, and motor control systems.

* Consumer Electronics: It is ideal for use in consumer electronics, such as smart home devices, displays, and sensor networks, where multiple I2C devices need to be managed efficiently.

* Automotive Electronics: The device can be used in automotive applications, where multiple sensors (e.g., temperature, pressure, accelerometer) need to be accessed without address conflicts in a single control system.

* Medical Devices: The TCA9546ADR is also suitable for medical systems that rely on I2C communication between various sensors, monitors, and control units, allowing seamless data flow while maintaining system reliability.

* Networking and Communication: In communication systems, especially those involving IoT devices, the multiplexer can be used to manage the communication between various I2C nodes, allowing for efficient routing and management of data from multiple connected devices.

## Summary of Key Specifications

* Supply Voltage: 1.65V to 5.5V
* Communication Speed: Standard-mode (100 kHz), fast-mode (400 kHz), high-speed mode (3.4 MHz)
* Standby Current: Max 1 µA
* Channel Isolation: Electrically isolated channels to prevent interference
* Operating Temperature: -40°C to +125°C
* Maximum I2C Bus Capacitance: 1000 pF per channel
* Input/Output Capacitance: Low capacitance ensuring minimal impact on I2C performance
* Control Interface: Simple I2C-based interface for easy integration into existing systems
* Package: Available in 8-pin MSOP and other standard package options

## Conclusion

The Texas Instruments TCA9546ADR is a highly versatile and efficient I2C multiplexer that enables the easy expansion of I2C bus systems in complex applications. Its ability to manage up to 8 I2C channels with simple control via I2C commands makes it an essential component in systems that need to handle multiple I2C devices with conflicting addresses. With its wide supply voltage range, low power consumption, and high-speed communication support, the TCA9546ADR is an ideal solution for a range of industries, from industrial automation to consumer electronics, automotive systems, and medical applications.
TCA9546ADR Compare Parts
  • TCA9546ADR vs TCA9548ARGER
  • TCA9546ADR vs TCA9548APWR
  • TCA9546ADR vs TCA9548AMRGER
  • TCA9546ADR vs TCA9546APWR
  • TCA9546ADR vs TCA9545APWR
  • TCA9546ADR vs TCA9544APWR
  • TCA9546ADR vs TCA9543APWR
  • TCA9546ADR vs TCA9543ADR
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.