Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments SN761663DGKR
SN761663DGKR
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP AGC 8VSSOP
Manufacturer:
Texas Instruments
Datasheet:
SN761663DGKR Datasheet
History Price: $0.12000
In Stock: 27720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN761663DGKR Specification
Specification
Part No
SN761663DGKR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automatic Gain Control (AGC)
Output Type
-
Number of Circuits
1
-3db Bandwidth
-
Slew Rate
-
Current - Supply
23 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
SN761663DGKR PDF Datasheet
SN761663DGKR Datasheet
Click and Download: SN761663DGKR Datasheet
SN761663DGKR Related Parts
SN761663DGK
Texas Instruments
IC AMP AGC 8VSSOP
SN761663DGKG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761663DGKRG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGK
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGKG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGKR
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGKRG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761663DGKR Compare Parts
SN761663DGKR vs SN761666DGKR
SN761663DGKR vs SN761666DGKG4
SN761663DGKR vs SN761666DGK
SN761663DGKR vs SN761663DGKRG4
SN761663DGKR vs SN761663DGKG4
SN761663DGKR vs SN761663DGK
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time