☰
SN761663DGK
SN761663DGK
Obsolete
Description:  IC AMP AGC 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   SN761663DGK Datasheet
History Price: Obsolete
In Stock: 1500
SN761663DGK Specification
Specification
Part No
SN761663DGK
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automatic Gain Control (AGC)
Output Type
-
Number of Circuits
1
-3db Bandwidth
-
Slew Rate
-
Current - Supply
23 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
SN761663DGK PDF Datasheet
SN761663DGK Related Parts
SN761663DGKG4
SN761663DGKG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761663DGKR
SN761663DGKR
Texas Instruments
IC AMP AGC 8VSSOP
SN761663DGKRG4
SN761663DGKRG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGK
SN761666DGK
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGKG4
SN761666DGKG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGKR
SN761666DGKR
Texas Instruments
IC AMP AGC 8VSSOP
SN761666DGKRG4
SN761666DGKRG4
Texas Instruments
IC AMP AGC 8VSSOP
SN761663DGK Compare Parts
  • SN761663DGK vs SN761666DGKR
  • SN761663DGK vs SN761666DGKG4
  • SN761663DGK vs SN761666DGK
  • SN761663DGK vs SN761663DGKRG4
  • SN761663DGK vs SN761663DGKR
  • SN761663DGK vs SN761663DGKG4
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****