SN74S86D
SN74S86D
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S86D Datasheet
History Price: $1.11000
In Stock: 38200
SN74S86D Specification
Specification
Part No
SN74S86D
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74S
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
SN74S86D PDF Datasheet
SN74S86D Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74S86D Description
The Texas Instruments SN74S86D is a quad 2-input XOR gate that offers a versatile solution for digital logic design. Each gate provides a high-speed and low-power operation, making it suitable for various applications in communication, computing, and signal processing.

## Key Specifications:

- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Propagation Delay: Typically 10 ns at Vcc = 5V
- Power Consumption: Low, typically around 1 µA
- Operating Temperature Range: -40°C to 125°C
- Output Drive Capability: 5 mA (max) at Vcc = 5V

## Features:

- Quad Configuration: Four independent 2-input XOR gates in a single package, allowing for efficient use of space.
- TTL Compatible: Compatible with standard TTL logic levels for easy integration with other devices.
- Robust Performance: Designed to withstand variations in temperature and power supply, ensuring reliable operation.

## Applications:

The SN74S86D is widely used in arithmetic operations, parity generators/checkers, and digital signal processing applications. Its capability to deliver high-speed logic operations while consuming minimal power makes it an ultimate choice for modern electronic circuits.

For more detailed information, including specific pin configurations and package options, refer to the official Texas Instruments datasheet.
SN74S86D Compare Parts
  • SN74S86D vs SN75453BPS
  • SN74S86D vs SN74S86NSRG4
  • SN74S86D vs SN74S86NSRE4
  • SN74S86D vs SN74S86NSR
  • SN74S86D vs SN74S86NS
  • SN74S86D vs SN74S86N
  • SN74S86D vs SN74S86DRG4
  • SN74S86D vs SN74S86DRE4
  • SN74S86D vs SN74S86DR
  • SN74S86D vs SN74S65N
  • SN74S86D vs SN74S65DR
  • SN74S86D vs SN74S64N3
  • SN74S86D vs SN74S64N
  • SN74S86D vs SN74S64D
  • SN74S86D vs SN74S40N
  • SN74S86D vs SN74S38NSR
  • SN74S86D vs SN74S38NS
  • SN74S86D vs SN74S38N3
  • SN74S86D vs SN74S38N
  • SN74S86D vs SN74S38DR
  • SN74S86D vs SN74S38D
  • SN74S86D vs SN74S37NSRG4
  • SN74S86D vs SN74S37NSRE4
  • SN74S86D vs SN74S37NSR
  • SN74S86D vs SN74S37NS
  • SN74S86D vs SN74S37N
  • SN74S86D vs SN74S37DRG4
  • SN74S86D vs SN74S37DRE4
  • SN74S86D vs SN74S37DR
  • SN74S86D vs SN74S37D
  • SN74S86D vs SN74S32NSRG4
  • SN74S86D vs SN74S32NSRE4
  • SN74S86D vs SN74S32NSR
  • SN74S86D vs SN74S32NS
  • SN74S86D vs SN74S32N
  • SN74S86D vs SN74S32DR
  • SN74S86D vs SN74S32D
  • SN74S86D vs SN74S30N
  • SN74S86D vs SN74S30DR
  • SN74S86D vs SN74S260NS
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.