SN74S86D
SN74S86D
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S86D Datasheet
History Price: $1.11000
In Stock: 38200
SN74S86D vs SN74S30DR
Series
74S
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 15pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-