Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Texas Instruments SN74LVT16835DLR
SN74LVT16835DLR
Obsolete
Logic - Universal Bus Functions
Description:
IC UNIV BUS DVR 18BIT 56SSOP
Manufacturer:
Texas Instruments
Datasheet:
SN74LVT16835DLR Datasheet
History Price: $3.19000
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LVT16835DLR Specification
Specification
Part No
SN74LVT16835DLR
Category
Logic - Universal Bus Functions
Manufacturer
Texas Instruments
Series
74LVT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Driver
Number of Circuits
18-Bit
Current - Output High, Low
32mA, 64mA
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
SN74LVT16835DLR PDF Datasheet
SN74LVT16835DLR Datasheet
Click and Download: SN74LVT16835DLR Datasheet
SN74LVT16835DLR Related Parts
SN74ABT162500DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162500DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162501DGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162501DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162501DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DGG
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162601DGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162601DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DLG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT16500BDGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT16500BDL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74LVT16835DLR Compare Parts
SN74LVT16835DLR vs SN74VMEH22501GQLR
SN74LVT16835DLR vs SN74VMEH22501DGVR
SN74LVT16835DLR vs SN74VMEH22501DGGR
SN74LVT16835DLR vs SN74VMEH22501AZQLR
SN74LVT16835DLR vs SN74VMEH22501AGQLR
SN74LVT16835DLR vs SN74VMEH22501ADGVR
SN74LVT16835DLR vs SN74VMEH22501ADGGR
SN74LVT16835DLR vs SN74SSTL16837ADGGR
SN74LVT16835DLR vs SN74LVTH18514DGGR
SN74LVT16835DLR vs SN74LVTH18512DGGR
SN74LVT16835DLR vs SN74LVTH18511DGGR
SN74LVT16835DLR vs SN74LVTH16835DLR
SN74LVT16835DLR vs SN74LVTH16835DLG4
SN74LVT16835DLR vs SN74LVTH16835DL
SN74LVT16835DLR vs SN74LVTH16835DGGR
SN74LVT16835DLR vs SN74LVTH16501DLR
SN74LVT16835DLR vs SN74LVTH16501DLG4
SN74LVT16835DLR vs SN74LVTH16501DL
SN74LVT16835DLR vs SN74LVTH16501DGGR
SN74LVT16835DLR vs SN74LVTH16500ZQLR
SN74LVT16835DLR vs SN74LVTH16500GQLR
SN74LVT16835DLR vs SN74LVTH16500DLR
SN74LVT16835DLR vs SN74LVTH16500DL
SN74LVT16835DLR vs SN74LVTH16500DGGR
SN74LVT16835DLR vs SN74LVT18512DGGR
SN74LVT16835DLR vs SN74LVT16835DL
SN74LVT16835DLR vs SN74LVT16835DGGR
SN74LVT16835DLR vs SN74LVT16501DLR
SN74LVT16835DLR vs SN74LVT16501DL
SN74LVT16835DLR vs SN74LVT16501DGGR
SN74LVT16835DLR vs SN74LVT16500DLR
SN74LVT16835DLR vs SN74LVT16500DL
SN74LVT16835DLR vs SN74LVT16500DGGR
SN74LVT16835DLR vs SN74LVCH16901DGGR
SN74LVT16835DLR vs SN74GTLPH32916ZKFR
SN74LVT16835DLR vs SN74GTLPH32916KR
SN74LVT16835DLR vs SN74GTLPH32912ZKFR
SN74LVT16835DLR vs SN74GTLPH32912KR
SN74LVT16835DLR vs SN74GTLPH16916VR
SN74LVT16835DLR vs SN74GTLPH16916GR
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components