SN74ABT162500DLR
SN74ABT162500DLR
Obsolete
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  Texas Instruments
History Price: $3.14000
In Stock: 38900
SN74ABT162500DLR Specification
Specification
Part No
SN74ABT162500DLR
Category
Logic - Universal Bus Functions
Manufacturer
Texas Instruments
Series
74ABT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
32mA, 64mA; 12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
SN74ABT162500DLR PDF Datasheet
SN74ABT162500DLR Related Parts
SN74ABT162500DL
SN74ABT162500DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162501DGGR
SN74ABT162501DGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162501DL
SN74ABT162501DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162501DLR
SN74ABT162501DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DGG
SN74ABT162601DGG
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162601DGGR
SN74ABT162601DGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT162601DL
SN74ABT162601DL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DLG4
SN74ABT162601DLG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162601DLR
SN74ABT162601DLR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT16500BDGGR
SN74ABT16500BDGGR
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
SN74ABT16500BDL
SN74ABT16500BDL
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT16500BDLG4
SN74ABT16500BDLG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
SN74ABT162500DLR Compare Parts
  • SN74ABT162500DLR vs SN74VMEH22501GQLR
  • SN74ABT162500DLR vs SN74VMEH22501DGVR
  • SN74ABT162500DLR vs SN74VMEH22501DGGR
  • SN74ABT162500DLR vs SN74VMEH22501AZQLR
  • SN74ABT162500DLR vs SN74VMEH22501AGQLR
  • SN74ABT162500DLR vs SN74VMEH22501ADGVR
  • SN74ABT162500DLR vs SN74VMEH22501ADGGR
  • SN74ABT162500DLR vs SN74SSTL16837ADGGR
  • SN74ABT162500DLR vs SN74LVTH18514DGGR
  • SN74ABT162500DLR vs SN74LVTH18512DGGR
  • SN74ABT162500DLR vs SN74LVTH18511DGGR
  • SN74ABT162500DLR vs SN74LVTH16835DLR
  • SN74ABT162500DLR vs SN74LVTH16835DLG4
  • SN74ABT162500DLR vs SN74LVTH16835DL
  • SN74ABT162500DLR vs SN74LVTH16835DGGR
  • SN74ABT162500DLR vs SN74LVTH16501DLR
  • SN74ABT162500DLR vs SN74LVTH16501DLG4
  • SN74ABT162500DLR vs SN74LVTH16501DL
  • SN74ABT162500DLR vs SN74LVTH16501DGGR
  • SN74ABT162500DLR vs SN74LVTH16500ZQLR
  • SN74ABT162500DLR vs SN74LVTH16500GQLR
  • SN74ABT162500DLR vs SN74LVTH16500DLR
  • SN74ABT162500DLR vs SN74LVTH16500DL
  • SN74ABT162500DLR vs SN74LVTH16500DGGR
  • SN74ABT162500DLR vs SN74LVT18512DGGR
  • SN74ABT162500DLR vs SN74LVT16835DLR
  • SN74ABT162500DLR vs SN74LVT16835DL
  • SN74ABT162500DLR vs SN74LVT16835DGGR
  • SN74ABT162500DLR vs SN74LVT16501DLR
  • SN74ABT162500DLR vs SN74LVT16501DL
  • SN74ABT162500DLR vs SN74LVT16501DGGR
  • SN74ABT162500DLR vs SN74LVT16500DLR
  • SN74ABT162500DLR vs SN74LVT16500DL
  • SN74ABT162500DLR vs SN74LVT16500DGGR
  • SN74ABT162500DLR vs SN74LVCH16901DGGR
  • SN74ABT162500DLR vs SN74GTLPH32916ZKFR
  • SN74ABT162500DLR vs SN74GTLPH32916KR
  • SN74ABT162500DLR vs SN74GTLPH32912ZKFR
  • SN74ABT162500DLR vs SN74GTLPH32912KR
  • SN74ABT162500DLR vs SN74GTLPH16916VR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you