SN74LVC1G08DBVR
SN74LVC1G08DBVR
Active
Description:  IC GATE AND 1CH 2-INP SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.38000
In Stock: 700
SN74LVC1G08DBVR Specification
Specification
Part No
SN74LVC1G08DBVR
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
4ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
SN74LVC1G08DBVR Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74LVC1G08DBVR Description
The Texas Instruments SN74LVC1G08DBVR is a single 2-input AND gate designed for use in a wide variety of digital logic applications. It is part of the SN74LVC1G08 series, which is based on Low-Voltage CMOS (LVC) technology, offering high-speed operation, low power consumption, and robust performance. This device is ideal for applications where space efficiency and reliable logic functions are required, making it suitable for use in consumer electronics, industrial systems, automotive, and communication systems.

## Key Specifications

## General Features

* Single Gate: The SN74LVC1G08DBVR contains a single 2-input AND gate, which performs the logical AND operation on two input signals, producing a high output only when both inputs are high.
* Logic Family: This device belongs to the LVC (Low-Voltage CMOS) logic family, providing both high-speed operation and low power consumption. It is specifically designed for operation at low voltages, making it suitable for modern low-voltage logic systems.
* Wide Voltage Range: The device operates with a Vcc (supply voltage) range from 2.0V to 5.5V, making it compatible with both 3.3V and 5V systems. This wide range allows it to be used in various applications, from portable devices to industrial control systems.

## Electrical Characteristics

* Input Voltage Range: The input voltage range for the SN74LVC1G08DBVR is from 0V to Vcc, where the input threshold voltages are designed for compatibility with low-voltage systems. This ensures reliable logic-level compatibility with other LVC and CMOS devices.
* Output Voltage Levels: The output voltage levels of the SN74LVC1G08DBVR are consistent with the LVC family’s logic levels:

* VOH (High-Level Output Voltage): Typically Vcc - 0.2V at a load of 4mA, ensuring a strong logic high.
* VOL (Low-Level Output Voltage): Typically 0.1V at a load of 4mA, providing a solid logic low signal.

## Timing Characteristics

* Propagation Delay (tpd): The typical propagation delay from input to output is around 2.7 ns at a supply voltage of 3.3V, making it a high-speed gate suitable for fast logic operations in timing-critical applications.
* Rise and Fall Times: The typical rise time (t\_r) and fall time (t\_f) for the output signal are both around 2.5 ns at 3.3V, contributing to the device’s ability to handle high-frequency logic operations efficiently.

## Power Consumption

* Low Power Consumption: The SN74LVC1G08DBVR is designed for low power consumption, with typical ICC (supply current) values around 1 μA in static conditions. Even when switching, it consumes very little power, making it ideal for battery-powered and low-energy systems.
* Dynamic Power Dissipation: The device’s dynamic power dissipation is minimal due to its low output capacitance and high-speed CMOS technology, allowing for more efficient operation in systems that need to conserve energy.

## Package and Integration

* Package Type: The SN74LVC1G08DBVR comes in a SOT-23-5 package, a small 5-pin package that is ideal for applications where space is limited and component density is high. The compact package makes it suitable for use in densely packed circuit boards and portable devices.
* Thermal Performance: The SOT-23-5 package provides good thermal performance for low-power applications. The thermal resistance from junction to ambient (RθJA) is typically 250°C/W, ensuring that heat is efficiently dissipated during operation.

## Input and Output Characteristics

* Input Capacitance: The SN74LVC1G08DBVR has a low input capacitance of around 3.5 pF at 5V, allowing it to drive and be driven by other logic devices without introducing significant delays due to capacitive loading.
* Output Drive Capability: The device is capable of driving standard TTL and CMOS inputs. It can sink or source a maximum current of 24mA on the output, providing sufficient drive strength for typical digital circuits.

## Noise Immunity

* Enhanced Noise Margins: The SN74LVC1G08DBVR is designed to operate in noisy environments with good noise immunity, thanks to its CMOS architecture and high noise margin. This ensures that the device maintains reliable logic levels even in industrial or other noisy settings.
* Input Hysteresis: The device features input hysteresis, which ensures that the logic inputs are less sensitive to noise, improving the reliability of the signal transmission in environments with electrical interference.

## Applications

The SN74LVC1G08DBVR is a versatile and widely used logic device suitable for many different applications, including:

1. Digital Systems: It is commonly used in general-purpose digital systems where a basic AND logic operation is needed. This could include microcontroller interfacing, logic level shifting, or building complex logic functions from basic gates.
2. Signal Conditioning: The SN74LVC1G08DBVR is suitable for signal conditioning applications, where AND logic is used to filter or process signals before they are passed to other parts of a system.
3. Power Management Systems: It can be used in power management circuits for controlling power supplies, battery charging circuits, or voltage regulation systems, where the AND gate can be used to monitor certain conditions before enabling power flow.
4. Communication Systems: The device is used in data communication and control systems, where reliable logical decisions are required to coordinate between different parts of a communication protocol or network.
5. Consumer Electronics: The SN74LVC1G08DBVR is ideal for consumer electronic devices like smartphones, tablets, computers, and wearable devices, where it can be used for various control functions, such as detecting button presses or triggering actions based on user inputs.
6. Automotive Applications: In automotive systems, this logic gate can be employed in electronic control units (ECUs), sensor interfaces, and lighting control systems where precise logical operations are required.
7. Industrial Automation: In industrial applications such as PLC (Programmable Logic Controller) systems, robotics, and sensor integration, the AND gate can be used for conditional logic operations, controlling the sequencing and operations of industrial machines or automated systems.

## Key Features and Benefits

1. High-Speed Operation: With a typical propagation delay of 2.7 ns, the SN74LVC1G08DBVR offers high-speed logic operations suitable for fast, real-time systems.
2. Low Power Consumption: The device operates with very low quiescent current (1 µA), making it suitable for battery-powered and low-power applications, where energy efficiency is crucial.
3. Wide Voltage Compatibility: Operating from 2.0V to 5.5V, it is compatible with a broad range of logic levels, providing flexibility in system design.
4. Small Footprint: The SOT-23-5 package offers a compact form factor, ideal for space-constrained designs, such as handheld devices or compact embedded systems.
5. Noise Immunity: The device features good noise immunity due to its CMOS construction, ensuring reliable operation in noisy environments like industrial applications.
6. Cost-Effective: As a basic logic gate, the SN74LVC1G08DBVR is an economical solution for implementing basic logic functions, making it a cost-effective choice in large-scale digital systems.

## Conclusion

The Texas Instruments SN74LVC1G08DBVR is an efficient, high-speed, and reliable 2-input AND gate that operates in a wide voltage range, making it suitable for a variety of digital systems. With features such as low power consumption, high noise immunity, and a compact SOT-23-5 package, the SN74LVC1G08DBVR is ideal for applications in consumer electronics, industrial automation, automotive systems, and more. It provides a simple and cost-effective solution for basic logic functions, offering strong performance in a small package.
SN74LVC1G08DBVR Compare Parts
  • SN74LVC1G08DBVR vs SN75453BPS
  • SN74LVC1G08DBVR vs SN74S86NSRG4
  • SN74LVC1G08DBVR vs SN74S86NSRE4
  • SN74LVC1G08DBVR vs SN74S86NSR
  • SN74LVC1G08DBVR vs SN74S86NS
  • SN74LVC1G08DBVR vs SN74S86N
  • SN74LVC1G08DBVR vs SN74S86DRG4
  • SN74LVC1G08DBVR vs SN74S86DRE4
  • SN74LVC1G08DBVR vs SN74S86DR
  • SN74LVC1G08DBVR vs SN74S86D
  • SN74LVC1G08DBVR vs SN74S65N
  • SN74LVC1G08DBVR vs SN74S65DR
  • SN74LVC1G08DBVR vs SN74S64N3
  • SN74LVC1G08DBVR vs SN74S64N
  • SN74LVC1G08DBVR vs SN74S64D
  • SN74LVC1G08DBVR vs SN74S40N
  • SN74LVC1G08DBVR vs SN74S38NSR
  • SN74LVC1G08DBVR vs SN74S38NS
  • SN74LVC1G08DBVR vs SN74S38N3
  • SN74LVC1G08DBVR vs SN74S38N
  • SN74LVC1G08DBVR vs SN74S38DR
  • SN74LVC1G08DBVR vs SN74S38D
  • SN74LVC1G08DBVR vs SN74S37NSRG4
  • SN74LVC1G08DBVR vs SN74S37NSRE4
  • SN74LVC1G08DBVR vs SN74S37NSR
  • SN74LVC1G08DBVR vs SN74S37NS
  • SN74LVC1G08DBVR vs SN74S37N
  • SN74LVC1G08DBVR vs SN74S37DRG4
  • SN74LVC1G08DBVR vs SN74S37DRE4
  • SN74LVC1G08DBVR vs SN74S37DR
  • SN74LVC1G08DBVR vs SN74S37D
  • SN74LVC1G08DBVR vs SN74S32NSRG4
  • SN74LVC1G08DBVR vs SN74S32NSRE4
  • SN74LVC1G08DBVR vs SN74S32NSR
  • SN74LVC1G08DBVR vs SN74S32NS
  • SN74LVC1G08DBVR vs SN74S32N
  • SN74LVC1G08DBVR vs SN74S32DR
  • SN74LVC1G08DBVR vs SN74S32D
  • SN74LVC1G08DBVR vs SN74S30N
  • SN74LVC1G08DBVR vs SN74S30DR
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.