Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments SN74LVC1G08DBVR
SN74LVC1G08DBVR
Active
Logic - Gates and Inverters
Description:
IC GATE AND 1CH 2-INP SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
SN74LVC1G08DBVR Datasheet
History Price: $0.38000
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LVC1G08DBVR vs SN74S30DR
Part No
SN74LVC1G08DBVR
SN74S30DR
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74LVC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
1
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
1.65V ~ 5.5V
-
Current - Quiescent (Max)
10 μA
-
Current - Output High, Low
32mA, 32mA
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
4ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
SOT-23-5
-
Package / Case
SC-74A, SOT-753
-