SN74LV393AD
SN74LV393AD
Active
Description:  IC BINARY COUNTR DL 4BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LV393AD Datasheet
History Price: $1.25000
In Stock: 41100
SN74LV393AD Specification
Specification
Part No
SN74LV393AD
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
74LV
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
70 MHz
Trigger Type
Negative Edge
Voltage - Supply
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN74LV393AD Related Parts
SN74143N
SN74143N
Texas Instruments
DISPLAY DRIVER COUNTER
SN74161D
SN74161D
Texas Instruments
DECADE COUNTER
SN74162N
SN74162N
Texas Instruments
DECADE COUNTER, SYNCHRONOUS
SN74196N
SN74196N
Texas Instruments
DECADE COUNTER, ASYNCHRONOUS
SN74197N
SN74197N
Texas Instruments
BINARY COUNTER
SN74293N
SN74293N
Texas Instruments
BINARY COUNTER
SN74393N
SN74393N
Texas Instruments
BINARY COUNTER
SN7497N3
SN7497N3
Texas Instruments
BINARY COUNTER
SN74ALS160BD
SN74ALS160BD
Texas Instruments
DECADE COUNTER, ALS SERIES
SN74ALS161BD
SN74ALS161BD
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDR
SN74ALS161BDR
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74ALS161BDRE4
SN74ALS161BDRE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
SN74LV393AD Compare Parts
  • SN74LV393AD vs SN74S163N3
  • SN74LV393AD vs SN74S163N
  • SN74LV393AD vs SN74LV8154PWR
  • SN74LV393AD vs SN74LV8154PW
  • SN74LV393AD vs SN74LV8154NG4
  • SN74LV393AD vs SN74LV8154N
  • SN74LV393AD vs SN74LV8154MPWREP
  • SN74LV393AD vs SN74LV4040APWT
  • SN74LV393AD vs SN74LV4040APWRG4
  • SN74LV393AD vs SN74LV4040APWR
  • SN74LV393AD vs SN74LV4040APW
  • SN74LV393AD vs SN74LV4040ANSR
  • SN74LV393AD vs SN74LV4040AN
  • SN74LV393AD vs SN74LV4040AMPWREP
  • SN74LV393AD vs SN74LV4040ADRG4
  • SN74LV393AD vs SN74LV4040ADR
  • SN74LV393AD vs SN74LV4040ADG4
  • SN74LV393AD vs SN74LV4040ADBR
  • SN74LV393AD vs SN74LV4040AD
  • SN74LV393AD vs SN74LV393ATPWRQ1
  • SN74LV393AD vs SN74LV393ATPWRG4Q1
  • SN74LV393AD vs SN74LV393ATPWREP
  • SN74LV393AD vs SN74LV393APWT
  • SN74LV393AD vs SN74LV393APWR-MX
  • SN74LV393AD vs SN74LV393APWR
  • SN74LV393AD vs SN74LV393APW
  • SN74LV393AD vs SN74LV393ANSR
  • SN74LV393AD vs SN74LV393ANS
  • SN74LV393AD vs SN74LV393ADR
  • SN74LV393AD vs SN74LV393ADGVR
  • SN74LV393AD vs SN74LV163APWT
  • SN74LV393AD vs SN74LV163APWRG4
  • SN74LV393AD vs SN74LV163APWR-MX
  • SN74LV393AD vs SN74LV163APWR
  • SN74LV393AD vs SN74LV163APW
  • SN74LV393AD vs SN74LV163ANSR
  • SN74LV393AD vs SN74LV163ADR
  • SN74LV393AD vs SN74LV163ADBR
  • SN74LV393AD vs SN74LV163AD
  • SN74LV393AD vs SN74LV161APWT
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested