Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments SN74LV393AD
SN74LV393AD
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTR DL 4BIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74LV393AD Datasheet
History Price: $1.25000
In Stock: 41100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LV393AD vs SN74LV8154MPWREP
Part No
SN74LV393AD
SN74LV8154MPWREP
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
74LV
74LV-A
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
2
2
Number of Bits per Element
4
16
Reset
Asynchronous
-
Timing
-
-
Count Rate
70 MHz
25 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
20-TSSOP