☰
SN74LS47DR
SN74LS47DR
Active
Description:  IC DRVR 7 SEGMENT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS47DR Datasheet
History Price: $1.62000
In Stock: 14800
SN74LS47DR Specification
Specification
Part No
SN74LS47DR
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
7 mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS47DR Related Parts
SN74LS247D
SN74LS247D
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS247DG4
SN74LS247DG4
Texas Instruments
IC BCD/7-SEG DECOD/DRIVER 16SOIC
SN74LS247DR
SN74LS247DR
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS247N
SN74LS247N
Texas Instruments
IC DRVR 7 SEGMENT 16DIP
SN74LS247N3
SN74LS247N3
Texas Instruments
SEVEN SEGMENT DECODER/DRIVER
SN74LS247NE4
SN74LS247NE4
Texas Instruments
SN74LS247 BCD-TO-SEVEN-SEGMENT D
SN74LS247NG4
SN74LS247NG4
Texas Instruments
IC DRVR 7 SEGMENT 16DIP
SN74LS247NS
SN74LS247NS
Texas Instruments
IC BCD-7 SEG DECODER/DVR 16SO
SN74LS247NSR
SN74LS247NSR
Texas Instruments
IC DRVR 7 SEGMENT 16SO
SN74LS47D
SN74LS47D
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS47DG4
SN74LS47DG4
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS47N
SN74LS47N
Texas Instruments
IC DRVR 7 SEGMENT 16DIP
SN74LS47DR Description
Introduction to Texas Instruments SN74LS47DR

The Texas Instruments SN74LS47DR is a BCD (Binary-Coded Decimal) to 7-segment decoder/driver designed for driving 7-segment displays. This device is particularly useful in applications where numerical display of data is required, such as digital clocks, electronic meters, and calculators. The SN74LS47DR simplifies the process of converting binary-coded decimal inputs into the corresponding output signals needed to illuminate the segments of a 7-segment display.

Key Specifications

- Operating Voltage Range: The SN74LS47 operates within a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) logic levels.
- Input Type: The device accepts BCD inputs, which means it can decode values from 0 to 9 (0000 to 1001 in binary).
- Output Configuration: The outputs are designed to drive common cathode 7-segment displays directly, allowing for easy interfacing without additional components.
- Maximum Output Current: Each output can source or sink up to 30 mA, providing sufficient drive current for typical display applications.
- Propagation Delay: The typical propagation delay time from input change to output change is approximately 25 ns, ensuring that the display updates quickly in response to input changes.

Functional Features

The SN74LS47DR includes several functional features that enhance its versatility:

- Lamp Test Functionality: The device incorporates a lamp test input (LT), which allows all segments of the display to be illuminated simultaneously for testing purposes. This feature is useful for verifying that all segments are functioning correctly.
- Blanking Input: A blanking input (BL) allows users to turn off all segments of the display without changing the input data. This feature is beneficial for reducing power consumption or when the display needs to be temporarily hidden.
- Ripple Blanking Input: The ripple blanking input (RBI) enables automatic blanking of leading zeros in multi-digit displays. This feature enhances readability by preventing unnecessary illumination of leading zeros.

Pin Configuration

The SN74LS47DR comes in a standard SOIC (Small Outline Integrated Circuit) package with 16 pins. The pin configuration includes:

- BCD inputs (A, B, C, D)
- Control inputs (LT, BL, RBI)
- Outputs for driving the segments (a through g)
- Power supply and ground pins

This compact package design facilitates easy integration into various circuit layouts while maintaining good thermal performance.

Applications

The versatility and functionality of the SN74LS47DR make it suitable for a wide range of applications:

- Digital Displays: Ideal for use in digital clocks and timers where numerical representation is essential.
- Electronic Meters: Commonly used in voltmeters, ammeters, and other measurement devices requiring numeric readouts.
- Consumer Electronics: Found in calculators and various consumer devices that utilize numeric displays.

Performance Characteristics

In addition to its key specifications, the SN74LS47DR exhibits several performance characteristics that enhance its usability:

- Low Power Consumption: Designed with low power requirements typical of LS-TTL technology, making it suitable for battery-operated devices.
- High Noise Immunity: The device features good noise margins, ensuring reliable operation even in electrically noisy environments.

Conclusion

In summary, the Texas Instruments SN74LS47DR is an efficient and versatile BCD to 7-segment decoder/driver that simplifies the process of displaying numerical information on LED displays. With its robust specifications and additional features like lamp test and blanking functions, it provides an excellent solution for a variety of applications requiring clear and reliable numeric representations. Its compatibility with standard TTL logic levels further enhances its appeal among engineers designing digital display systems.
SN74LS47DR Compare Parts
  • SN74LS47DR vs SN74LS47NS
  • SN74LS47DR vs SN74LS47NG4
  • SN74LS47DR vs SN74LS47N
  • SN74LS47DR vs SN74LS47DG4
  • SN74LS47DR vs SN74LS47D
  • SN74LS47DR vs SN74LS247NSR
  • SN74LS47DR vs SN74LS247NS
  • SN74LS47DR vs SN74LS247NG4
  • SN74LS47DR vs SN74LS247NE4
  • SN74LS47DR vs SN74LS247N3
  • SN74LS47DR vs SN74LS247N
  • SN74LS47DR vs SN74LS247DR
  • SN74LS47DR vs SN74LS247DG4
  • SN74LS47DR vs SN74LS247D
  • SN74LS47DR vs SN74LS47NE4
  • SN74LS47DR vs SN74LS247NS
  • SN74LS47DR vs SN74LS247NE4
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks