☰
SN74LS247D
SN74LS247D
Active
Description:  IC DRVR 7 SEGMENT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS247D Datasheet
History Price: $1.47128
In Stock: 1360
SN74LS247D Specification
Specification
Part No
SN74LS247D
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
7 mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS247D Related Parts
SN74LS247DG4
SN74LS247DG4
Texas Instruments
IC BCD/7-SEG DECOD/DRIVER 16SOIC
SN74LS247DR
SN74LS247DR
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS247N
SN74LS247N
Texas Instruments
IC DRVR 7 SEGMENT 16DIP
SN74LS247N3
SN74LS247N3
Texas Instruments
SEVEN SEGMENT DECODER/DRIVER
SN74LS247NE4
SN74LS247NE4
Texas Instruments
SN74LS247 BCD-TO-SEVEN-SEGMENT D
SN74LS247NG4
SN74LS247NG4
Texas Instruments
IC DRVR 7 SEGMENT 16DIP
SN74LS247NS
SN74LS247NS
Texas Instruments
IC BCD-7 SEG DECODER/DVR 16SO
SN74LS247NSR
SN74LS247NSR
Texas Instruments
IC DRVR 7 SEGMENT 16SO
SN74LS47D
SN74LS47D
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS47DG4
SN74LS47DG4
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS47DR
SN74LS47DR
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC
SN74LS47N
SN74LS47N
Texas Instruments
IC DRVR 7 SEGMENT 16DIP
SN74LS247D Compare Parts
  • SN74LS247D vs SN74LS47NS
  • SN74LS247D vs SN74LS47NG4
  • SN74LS247D vs SN74LS47N
  • SN74LS247D vs SN74LS47DR
  • SN74LS247D vs SN74LS47DG4
  • SN74LS247D vs SN74LS47D
  • SN74LS247D vs SN74LS247NSR
  • SN74LS247D vs SN74LS247NS
  • SN74LS247D vs SN74LS247NG4
  • SN74LS247D vs SN74LS247NE4
  • SN74LS247D vs SN74LS247N3
  • SN74LS247D vs SN74LS247N
  • SN74LS247D vs SN74LS247DR
  • SN74LS247D vs SN74LS247DG4
  • SN74LS247D vs SN74LS47NE4
  • SN74LS247D vs SN74LS247NS
  • SN74LS247D vs SN74LS247NE4
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks