☰
SN74LS151DR
SN74LS151DR
Active
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS151DR Datasheet
History Price: $0.91000
In Stock: 34160
SN74LS151DR Specification
Specification
Part No
SN74LS151DR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 8:1
Independent Circuits
1
Current - Output High, Low
400μA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS151DR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74LS151DR Description

The SN74LS151DR is a high-speed, low-power 8-channel multiplexer (MUX) manufactured by Texas Instruments. This device offers a versatile solution for routing signals in digital circuits, especially where space and power efficiency are critical. The SN74LS151DR is particularly popular in applications such as data routing, signal selection, and various communication systems due to its reliability and ease of integration.

## Key Features

1. 8-Channel Multiplexer:
- The SN74LS151DR can select one of eight input data lines to be directed to a single output based on the state of three select inputs, making it ideal for efficiently managing multiple data sources.

2. High-Speed Operation:
- With a propagation delay of around 9 ns at 25°C, the device enables fast switching, making it suitable for high-speed digital applications.

3. Low Power Consumption:
- Designed with low power dissipation characteristics, the typical supply current is 1 mA, which is beneficial in battery-operated devices and applications requiring power efficiency.

4. TTL Compatible:
- The device is compatible with TTL (Transistor-Transistor Logic) systems, allowing for easy interfacing with other logic families.

5. Wide Supply Voltage Range:
- Operates over a supply voltage range of 4.75 V to 5.25 V, accommodating standard logic levels and ensuring stable performance across a variety of applications.

6. Active Low Enable Input:
- The device features an active low enable input, allowing for easy control over the operation of the multiplexer.

7. Single Supply Operation:
- The SN74LS151DR operates from a single power supply, simplifying circuit design and reducing component count.

8. Robust Protection Features:
- It includes internal protection against bus contention, ensuring reliable operation in multi-device environments.

## Specifications

Here are the detailed specifications for the SN74LS151DR:

- Device Type: 8-Line to 1-Line Multiplexer
- Number of Channels: 8
- Select Inputs: 3 (S0, S1, S2)
- Enable Input: 1 (active low)
- Output Type: Tri-state
- Supply Voltage (VCC):
- Minimum: 4.75 V
- Maximum: 5.25 V

- Input Voltage Levels:
- Maximum High Level (VIH): 2.0 V
- Minimum Low Level (VIL): 0.8 V

- Output Voltage Levels:
- Maximum High Level (VOH): 2.5 V (minimum) at IOH = -0.4 mA
- Minimum Low Level (VOL): 0.4 V (maximum) at IOL = 20 mA

- Propagation Delay (tPD):
- Typical: 9 ns
- Maximum: 15 ns

- Power Dissipation (PD):
- Maximum: 1 W
- Typical: 0.5 W

- Input Current (IIN):
- Maximum: 1 µA (with inputs at VCC or GND)

- Output Current (IOUT):
- Maximum: 20 mA (sourcing or sinking)

- Operating Temperature Range:
- From -40°C to +85°C

- Package Type:
- SOIC-16 (Small Outline Integrated Circuit), lead-free, RoHS compliant.

## Functional Block Diagram

The functional block diagram of the SN74LS151DR typically includes the following components:

1. Input Stage:
- Eight data inputs (D0 to D7) that are selected based on the combination of the three select lines (S0, S1, S2).

2. Control Logic:
- Logic gates that decode the select inputs and control the path from the selected data input to the output.

3. Output Stage:
- A tri-state output that connects to either the selected data input or remains in a high-impedance state when disabled.

4. Enable Circuit:
- An additional control that allows the user to enable or disable the entire multiplexer function.

## Application Areas

The SN74LS151DR is widely used in various applications, including:

1. Data Routing:
- Efficiently selecting one data line from multiple sources for processing or transmission in computing systems.

2. Signal Selection:
- Ideal for applications requiring the selection of specific signals in communication devices, such as modems and routers.

3. Analog Signal Processing:
- Can be used in conjunction with analog components for routing analog signals in mixed-signal applications.

4. Communication Systems:
- Useful in digital communication systems for multiplexing different data streams onto a single output line.

5. Microcontroller Interfacing:
- Commonly employed in microcontroller-based systems for managing multiple inputs without increasing pin counts.

## Conclusion

The Texas Instruments SN74LS151DR provides a robust and efficient solution for signal multiplexing in modern digital circuits. Its high-speed performance, low power consumption, and TTL compatibility make it a favored choice among engineers for a wide range of applications. By incorporating the SN74LS151DR into designs, developers can achieve effective data routing while ensuring system reliability and efficiency. Whether used in consumer electronics, telecommunications, or industrial applications, the SN74LS151DR stands out as a versatile component essential for effective digital signal management.
SN74LS151DR Compare Parts
  • SN74LS151DR vs SN74S257N
  • SN74LS151DR vs SN74S257DG4
  • SN74LS151DR vs SN74S257DE4
  • SN74LS151DR vs SN74S257D
  • SN74LS151DR vs SN74S251N3
  • SN74LS151DR vs SN74S251N
  • SN74LS151DR vs SN74S158N
  • SN74LS151DR vs SN74S157NSRG4
  • SN74LS151DR vs SN74S157NSRE4
  • SN74LS151DR vs SN74S157NSR
  • SN74LS151DR vs SN74S157N
  • SN74LS151DR vs SN74S157DG4
  • SN74LS151DR vs SN74S157DE4
  • SN74LS151DR vs SN74S157D
  • SN74LS151DR vs SN74S153N
  • SN74LS151DR vs SN74S151NSRG4
  • SN74LS151DR vs SN74S151NSRE4
  • SN74LS151DR vs SN74S151NSR
  • SN74LS151DR vs SN74S151NS
  • SN74LS151DR vs SN74S151N
  • SN74LS151DR vs SN74S151DG4
  • SN74LS151DR vs SN74S151DE4
  • SN74LS151DR vs SN74S151D
  • SN74LS151DR vs SN74S139ANSRG4
  • SN74LS151DR vs SN74S139ANSRE4
  • SN74LS151DR vs SN74S139ANSR
  • SN74LS151DR vs SN74S139AN
  • SN74LS151DR vs SN74S139AD
  • SN74LS151DR vs SN74S138ANSRG4
  • SN74LS151DR vs SN74S138ANSRE4
  • SN74LS151DR vs SN74S138ANSR
  • SN74LS151DR vs SN74S138ANG4
  • SN74LS151DR vs SN74S138ANE4
  • SN74LS151DR vs SN74S138AN3
  • SN74LS151DR vs SN74S138AN
  • SN74LS151DR vs SN74S138AD
  • SN74LS151DR vs SN74LVC2G157YZPR
  • SN74LS151DR vs SN74LVC2G157YZAR
  • SN74LS151DR vs SN74LVC2G157YEPR
  • SN74LS151DR vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos