SN74159N
SN74159N
Obsolete
Description:  IC DECODER/DEMUX 1X4:16 24DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74159N Datasheet
History Price: Obsolete
In Stock: 20500
SN74159N Specification
Specification
Part No
SN74159N
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 4:16
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
SN74159N PDF Datasheet
SN74159N Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74251N
SN74251N
Texas Instruments
MUX, 8 LINE INPUT
SN74159N Description
The Texas Instruments SN74159N is a versatile and widely used 8-bit parallel-in/serial-out shift register. It is part of the 7400 series of integrated circuits, which are known for their reliability and performance in digital logic applications. The SN74159N is particularly useful in applications where data needs to be shifted in a serial manner while allowing for parallel data input. Below is a detailed overview of the SN74159N, including its specifications, features, and typical applications.

## Overview

The SN74159N is designed to facilitate the conversion of parallel data into serial data, making it ideal for applications such as data storage, data transmission, and digital signal processing. The device can be used in various digital circuits, including microcontroller interfacing, data communication systems, and control applications.

## Key Specifications

1. Functionality:
- The SN74159N operates as an 8-bit shift register with parallel input and serial output. It allows for the loading of 8 bits of data simultaneously and then shifts this data out one bit at a time.

2. Supply Voltage:
- The device operates within a supply voltage range of 4.75V to 15V, making it compatible with a variety of digital logic levels.

3. Input and Output Logic Levels:
- The SN74159N is compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring reliable operation in TTL-based systems.

4. Maximum Clock Frequency:
- The maximum clock frequency for the SN74159N is typically around 5 MHz, allowing for relatively fast data shifting operations.

5. Power Consumption:
- The typical power dissipation is low, making it suitable for battery-operated devices and applications where power efficiency is important.

6. Pin Configuration:
- The SN74159N is available in a 16-pin dual in-line package (DIP), which is easy to handle and integrate into various circuit designs.

7. Operating Temperature Range:
- The device is rated for operation over a temperature range of -55°C to +125°C, making it suitable for industrial and automotive applications.

## Features

- Parallel Input: The SN74159N allows for the simultaneous loading of 8 bits of data, which can be useful in applications requiring quick data acquisition.
- Serial Output: The device shifts out data serially, which is beneficial for applications where data needs to be transmitted over a single line or channel.
- Shift Control: The device includes control pins for managing the shifting operation, including a clock input and a shift/load control pin.
- Asynchronous Reset: The SN74159N features an asynchronous reset function, allowing the user to clear the register at any time, regardless of the clock state.
- Cascading Capability: Multiple SN74159N devices can be cascaded to create larger shift registers, enabling the handling of more than 8 bits of data.

## Applications

The Texas Instruments SN74159N is suitable for a wide range of applications, including:

- Data Communication: Used in serial communication systems where parallel data needs to be converted to serial format for transmission.
- Microcontroller Interfacing: Ideal for interfacing with microcontrollers that require parallel data input/output.
- Digital Signal Processing: Employed in digital signal processing applications where data needs to be shifted and manipulated.
- Control Systems: Utilized in control systems for managing data flow and processing signals.
- Memory Expansion: Can be used in conjunction with other digital logic devices to expand memory capabilities in a system.

## Conclusion

In summary, the Texas Instruments SN74159N is a reliable and efficient 8-bit parallel-in/serial-out shift register that offers a range of features suitable for various digital applications. With its ability to convert parallel data to serial format, low power consumption, and compatibility with TTL logic levels, it is an excellent choice for designers looking to implement data shifting and storage solutions in their electronic projects. Its versatility and ease of integration make it a popular component in both hobbyist and professional applications, ensuring that it meets the demands of modern digital systems.
SN74159N Compare Parts
  • SN74159N vs SN74S257N
  • SN74159N vs SN74S257DG4
  • SN74159N vs SN74S257DE4
  • SN74159N vs SN74S257D
  • SN74159N vs SN74S251N3
  • SN74159N vs SN74S251N
  • SN74159N vs SN74S158N
  • SN74159N vs SN74S157NSRG4
  • SN74159N vs SN74S157NSRE4
  • SN74159N vs SN74S157NSR
  • SN74159N vs SN74S157N
  • SN74159N vs SN74S157DG4
  • SN74159N vs SN74S157DE4
  • SN74159N vs SN74S157D
  • SN74159N vs SN74S153N
  • SN74159N vs SN74S151NSRG4
  • SN74159N vs SN74S151NSRE4
  • SN74159N vs SN74S151NSR
  • SN74159N vs SN74S151NS
  • SN74159N vs SN74S151N
  • SN74159N vs SN74S151DG4
  • SN74159N vs SN74S151DE4
  • SN74159N vs SN74S151D
  • SN74159N vs SN74S139ANSRG4
  • SN74159N vs SN74S139ANSRE4
  • SN74159N vs SN74S139ANSR
  • SN74159N vs SN74S139AN
  • SN74159N vs SN74S139AD
  • SN74159N vs SN74S138ANSRG4
  • SN74159N vs SN74S138ANSRE4
  • SN74159N vs SN74S138ANSR
  • SN74159N vs SN74S138ANG4
  • SN74159N vs SN74S138ANE4
  • SN74159N vs SN74S138AN3
  • SN74159N vs SN74S138AN
  • SN74159N vs SN74S138AD
  • SN74159N vs SN74LVC2G157YZPR
  • SN74159N vs SN74LVC2G157YZAR
  • SN74159N vs SN74LVC2G157YEPR
  • SN74159N vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested