☰
SN74HCT138DRE4
SN74HCT138DRE4
Discontinued
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 48640
SN74HCT138DRE4 Specification
Specification
Part No
SN74HCT138DRE4
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
4mA, 4mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74HCT138DRE4 PDF Datasheet
SN74HCT138DRE4 Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74HCT138DRE4 Compare Parts
  • SN74HCT138DRE4 vs SN74S257N
  • SN74HCT138DRE4 vs SN74S257DG4
  • SN74HCT138DRE4 vs SN74S257DE4
  • SN74HCT138DRE4 vs SN74S257D
  • SN74HCT138DRE4 vs SN74S251N3
  • SN74HCT138DRE4 vs SN74S251N
  • SN74HCT138DRE4 vs SN74S158N
  • SN74HCT138DRE4 vs SN74S157NSRG4
  • SN74HCT138DRE4 vs SN74S157NSRE4
  • SN74HCT138DRE4 vs SN74S157NSR
  • SN74HCT138DRE4 vs SN74S157N
  • SN74HCT138DRE4 vs SN74S157DG4
  • SN74HCT138DRE4 vs SN74S157DE4
  • SN74HCT138DRE4 vs SN74S157D
  • SN74HCT138DRE4 vs SN74S153N
  • SN74HCT138DRE4 vs SN74S151NSRG4
  • SN74HCT138DRE4 vs SN74S151NSRE4
  • SN74HCT138DRE4 vs SN74S151NSR
  • SN74HCT138DRE4 vs SN74S151NS
  • SN74HCT138DRE4 vs SN74S151N
  • SN74HCT138DRE4 vs SN74S151DG4
  • SN74HCT138DRE4 vs SN74S151DE4
  • SN74HCT138DRE4 vs SN74S151D
  • SN74HCT138DRE4 vs SN74S139ANSRG4
  • SN74HCT138DRE4 vs SN74S139ANSRE4
  • SN74HCT138DRE4 vs SN74S139ANSR
  • SN74HCT138DRE4 vs SN74S139AN
  • SN74HCT138DRE4 vs SN74S139AD
  • SN74HCT138DRE4 vs SN74S138ANSRG4
  • SN74HCT138DRE4 vs SN74S138ANSRE4
  • SN74HCT138DRE4 vs SN74S138ANSR
  • SN74HCT138DRE4 vs SN74S138ANG4
  • SN74HCT138DRE4 vs SN74S138ANE4
  • SN74HCT138DRE4 vs SN74S138AN3
  • SN74HCT138DRE4 vs SN74S138AN
  • SN74HCT138DRE4 vs SN74S138AD
  • SN74HCT138DRE4 vs SN74LVC2G157YZPR
  • SN74HCT138DRE4 vs SN74LVC2G157YZAR
  • SN74HCT138DRE4 vs SN74LVC2G157YEPR
  • SN74HCT138DRE4 vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos