☰
SN74HCT138DR
SN74HCT138DR
Active
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  Texas Instruments
History Price: $0.46000
In Stock: 22280
SN74HCT138DR Specification
Specification
Part No
SN74HCT138DR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
4mA, 4mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74HCT138DR PDF Datasheet
SN74HCT138DR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74HCT138DR Description
Overview of Texas Instruments SN74HCT138DR

The Texas Instruments SN74HCT138DR is a high-speed, low-power 3-to-8 line decoder/demultiplexer. It is designed to convert a 3-bit binary input into one of eight active low outputs. This device is part of the HCT (High-speed CMOS TTL-compatible) family, which combines the advantages of CMOS technology with TTL compatibility, making it suitable for a wide range of digital applications.

Key Specifications

- Supply Voltage (VCC): 4.5 V to 5.5 V
- Input Voltage Levels:
- High-level input voltage (VIH): Minimum of 2.0 V
- Low-level input voltage (VIL): Maximum of 0.8 V
- Output Voltage Levels:
- High-level output voltage (VOH): Minimum of VCC - 0.2 V
- Low-level output voltage (VOL): Maximum of 0.4 V
- Propagation Delay (tpd): Typically 15 ns at 5 V
- Power Dissipation (PD): Maximum of 500 µA (static)
- Operating Temperature Range: -40°C to 125°C
- Package Type: SOIC (Small Outline Integrated Circuit) with 16 pins
- Number of Outputs: 8

Functional Description

The SN74HCT138DR operates as a 3-to-8 line decoder, meaning it takes three binary inputs and activates one of the eight outputs based on the binary value of the inputs. The outputs are active low, which means that the selected output will be pulled low (0) while all other outputs remain high (1). This functionality is essential in various digital circuits, including memory address decoding, data routing, and control signal generation.

The device features three enable inputs (G1, G2A, and G2B) that control the operation of the decoder. When the enable inputs are activated, the decoder will respond to the binary inputs; otherwise, all outputs will remain inactive.

Electrical Characteristics

The SN74HCT138DR operates within a supply voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL logic levels. The input and output voltage levels are designed to ensure reliable operation in various digital systems. The propagation delay of 15 ns at 5 V allows for high-speed operation, making it suitable for applications requiring quick response times.

Thermal and Reliability Features

This decoder is designed to function reliably in a wide temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications. The device includes ESD protection to safeguard against electrical surges, enhancing its robustness in real-world applications. Its low power dissipation characteristics make it ideal for battery-operated devices, contributing to extended operational life.

Applications

The SN74HCT138DR is widely used in various applications, including:

- Memory address decoding in microprocessor systems
- Data routing in communication systems
- Control signal generation for multiplexing and demultiplexing
- LED and display driving applications

Conclusion

The Texas Instruments SN74HCT138DR is a versatile and efficient 3-to-8 line decoder/demultiplexer that meets the demands of modern digital applications. Its high-speed performance, low power consumption, and robust specifications make it an excellent choice for designers looking to implement reliable decoding solutions in their electronic systems. With its wide range of applications and compatibility with TTL logic levels, the SN74HCT138DR provides a dependable platform for various digital circuit designs.
SN74HCT138DR Compare Parts
  • SN74HCT138DR vs SN74S257N
  • SN74HCT138DR vs SN74S257DG4
  • SN74HCT138DR vs SN74S257DE4
  • SN74HCT138DR vs SN74S257D
  • SN74HCT138DR vs SN74S251N3
  • SN74HCT138DR vs SN74S251N
  • SN74HCT138DR vs SN74S158N
  • SN74HCT138DR vs SN74S157NSRG4
  • SN74HCT138DR vs SN74S157NSRE4
  • SN74HCT138DR vs SN74S157NSR
  • SN74HCT138DR vs SN74S157N
  • SN74HCT138DR vs SN74S157DG4
  • SN74HCT138DR vs SN74S157DE4
  • SN74HCT138DR vs SN74S157D
  • SN74HCT138DR vs SN74S153N
  • SN74HCT138DR vs SN74S151NSRG4
  • SN74HCT138DR vs SN74S151NSRE4
  • SN74HCT138DR vs SN74S151NSR
  • SN74HCT138DR vs SN74S151NS
  • SN74HCT138DR vs SN74S151N
  • SN74HCT138DR vs SN74S151DG4
  • SN74HCT138DR vs SN74S151DE4
  • SN74HCT138DR vs SN74S151D
  • SN74HCT138DR vs SN74S139ANSRG4
  • SN74HCT138DR vs SN74S139ANSRE4
  • SN74HCT138DR vs SN74S139ANSR
  • SN74HCT138DR vs SN74S139AN
  • SN74HCT138DR vs SN74S139AD
  • SN74HCT138DR vs SN74S138ANSRG4
  • SN74HCT138DR vs SN74S138ANSRE4
  • SN74HCT138DR vs SN74S138ANSR
  • SN74HCT138DR vs SN74S138ANG4
  • SN74HCT138DR vs SN74S138ANE4
  • SN74HCT138DR vs SN74S138AN3
  • SN74HCT138DR vs SN74S138AN
  • SN74HCT138DR vs SN74S138AD
  • SN74HCT138DR vs SN74LVC2G157YZPR
  • SN74HCT138DR vs SN74LVC2G157YZAR
  • SN74HCT138DR vs SN74LVC2G157YEPR
  • SN74HCT138DR vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos