☰
SN74HC253DR
SN74HC253DR
Active
Description:  IC MULTIPLEXER 2 X 4:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74HC253DR Datasheet
History Price: $0.60000
In Stock: 30160
SN74HC253DR Specification
Specification
Part No
SN74HC253DR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
7.8mA, 7.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74HC253DR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74HC253DR Description
Overview of Texas Instruments SN74HC253DR

The Texas Instruments SN74HC253DR is a dual 4-channel multiplexer/demultiplexer designed to facilitate the selection and routing of digital signals in various applications. This device is part of the 74HC family, which is known for its high-speed performance and low power consumption. The SN74HC253DR is ideal for applications in data routing, signal switching, and communication systems where efficient multiplexing capabilities are required.

Key Specifications

- Device Type: Dual 4-channel multiplexer/demultiplexer
- Supply Voltage (VCC): 2 V to 6 V
- Input Voltage Range: 0 V to VCC
- Output Voltage Range: 0 V to VCC
- Propagation Delay: Typically 5 ns at VCC = 5 V
- Input Capacitance: 10 pF (typical)
- Output Drive Capability: ±6 mA at VCC = 5 V
- Logic Levels:
- High Level Input Voltage (VIH): Minimum of 3.5 V (for VCC = 5 V)
- Low Level Input Voltage (VIL): Maximum of 1.5 V (for VCC = 5 V)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP (Thin Shrink Small Outline Package), 16 pins

Functional Characteristics

The SN74HC253DR operates as a multiplexer or demultiplexer based on the control signals applied. It features two independent multiplexers that can each select one of four input channels based on the binary value of the select lines. This capability allows for efficient data routing in digital circuits.

1. Multiplexing Functionality: The device can route multiple input signals to a single output line, which is particularly useful in applications where data needs to be collected from various sources.

2. Demultiplexing Functionality: Conversely, it can also take a single input signal and distribute it across multiple output lines, enabling effective signal distribution.

3. Low Power Consumption: Operating within the specified voltage range allows for minimal power draw, making it suitable for battery-operated devices.

4. High-Speed Operation: With a propagation delay typically around 5 ns at standard supply voltages, the SN74HC253DR supports high-speed digital applications.

Applications

The versatility of the SN74HC253DR makes it suitable for a wide range of applications:

1. Data Routing in Communication Systems: Ideal for routing signals in telecommunications equipment where multiple data paths need to be managed efficiently.

2. Signal Switching in Consumer Electronics: Used in devices such as audio/video equipment to switch between different input sources seamlessly.

3. Microcontroller Interfaces: Often employed in conjunction with microcontrollers to expand the number of inputs or outputs available for various tasks.

4. Industrial Automation Systems: Utilized in control systems where multiple sensors or actuators need to be monitored or controlled through a single interface.

Thermal Characteristics

With an operating temperature range from -40°C to +125°C, the SN74HC253DR is designed for use in both consumer and industrial environments that may experience extreme conditions. This robustness ensures reliable performance across various applications without compromising functionality.

Package and Pin Configuration

The SN74HC253DR comes in a compact TSSOP package that optimizes board space while providing adequate thermal dissipation characteristics. The pin configuration includes:

1. Multiple input pins (A0, A1, A2, A3) for each multiplexer channel.
2. Control pins (S0, S1) that determine which input channel is selected.
3. Output pins (Y) for each multiplexer.
4. Ground and supply voltage pins.

This pin arrangement facilitates easy integration into existing designs while minimizing layout complexity.

Development Support

Texas Instruments provides extensive documentation and support resources for the SN74HC253DR, including datasheets, application notes, and reference designs. These materials are invaluable for engineers looking to implement this device effectively within their projects while ensuring compliance with design standards.

Conclusion

The Texas Instruments SN74HC253DR is an efficient dual 4-channel multiplexer/demultiplexer that excels in high-speed digital signal routing and switching applications. Its combination of low power consumption, fast operation, and robust performance makes it an ideal choice for engineers designing modern electronic systems across various industries. By leveraging its capabilities, designers can create innovative solutions that enhance functionality while maintaining efficiency and reliability.
SN74HC253DR Compare Parts
  • SN74HC253DR vs SN74S257N
  • SN74HC253DR vs SN74S257DG4
  • SN74HC253DR vs SN74S257DE4
  • SN74HC253DR vs SN74S257D
  • SN74HC253DR vs SN74S251N3
  • SN74HC253DR vs SN74S251N
  • SN74HC253DR vs SN74S158N
  • SN74HC253DR vs SN74S157NSRG4
  • SN74HC253DR vs SN74S157NSRE4
  • SN74HC253DR vs SN74S157NSR
  • SN74HC253DR vs SN74S157N
  • SN74HC253DR vs SN74S157DG4
  • SN74HC253DR vs SN74S157DE4
  • SN74HC253DR vs SN74S157D
  • SN74HC253DR vs SN74S153N
  • SN74HC253DR vs SN74S151NSRG4
  • SN74HC253DR vs SN74S151NSRE4
  • SN74HC253DR vs SN74S151NSR
  • SN74HC253DR vs SN74S151NS
  • SN74HC253DR vs SN74S151N
  • SN74HC253DR vs SN74S151DG4
  • SN74HC253DR vs SN74S151DE4
  • SN74HC253DR vs SN74S151D
  • SN74HC253DR vs SN74S139ANSRG4
  • SN74HC253DR vs SN74S139ANSRE4
  • SN74HC253DR vs SN74S139ANSR
  • SN74HC253DR vs SN74S139AN
  • SN74HC253DR vs SN74S139AD
  • SN74HC253DR vs SN74S138ANSRG4
  • SN74HC253DR vs SN74S138ANSRE4
  • SN74HC253DR vs SN74S138ANSR
  • SN74HC253DR vs SN74S138ANG4
  • SN74HC253DR vs SN74S138ANE4
  • SN74HC253DR vs SN74S138AN3
  • SN74HC253DR vs SN74S138AN
  • SN74HC253DR vs SN74S138AD
  • SN74HC253DR vs SN74LVC2G157YZPR
  • SN74HC253DR vs SN74LVC2G157YZAR
  • SN74HC253DR vs SN74LVC2G157YEPR
  • SN74HC253DR vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos