☰
SN74CBT3384CPWR
SN74CBT3384CPWR
Active
Description:  IC BUS SWITCH 5 X 1:1 24TSSOP
Manufacturer:  Texas Instruments
History Price: $0.58000
In Stock: 13400
SN74CBT3384CPWR Specification
Specification
Part No
SN74CBT3384CPWR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74CBT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
5 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
SN74CBT3384CPWR PDF Datasheet
SN74CBT3384CPWR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74CBT3384CPWR Description
Overview of Texas Instruments SN74CBT3384CPWR

The Texas Instruments SN74CBT3384CPWR is a high-speed, low-power quad bilateral switch designed for a variety of applications, including data routing, signal switching, and multiplexing. This device is particularly useful in digital circuits where the control of multiple signal paths is required. The SN74CBT3384CPWR is known for its low on-resistance, fast switching speeds, and ease of integration into various electronic systems.

Key Specifications

- Type: Quad Bilateral Switch
- Supply Voltage (V_CC): 2.0 V to 5.5 V
- On-Resistance (R_ON): 5 Ω (typical at V_CC = 5 V)
- Input Voltage Range: 0 V to V_CC
- Maximum Continuous Current: 100 mA
- Propagation Delay: 1.5 ns (typical)
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: TSSOP-14
- Pin Count: 14
- Control Logic Levels: TTL-compatible

Electrical Characteristics

The SN74CBT3384CPWR operates with a supply voltage range of 2.0 V to 5.5 V, making it suitable for both low-voltage and standard logic applications. The device features a low on-resistance of approximately 5 Ω at a supply voltage of 5 V, which minimizes signal loss and power dissipation during operation. This characteristic is particularly important in battery-powered devices and applications where efficiency is critical.

Switching Performance

The SN74CBT3384CPWR is designed for high-speed switching applications, with a typical propagation delay of just 1.5 ns. This fast switching capability allows for efficient data routing and signal processing in high-frequency applications. The device can handle a maximum continuous current of 100 mA, making it suitable for driving various loads, including LEDs and other digital components.

Control Logic and Functionality

The SN74CBT3384CPWR features four independent bilateral switches, each controlled by a separate control input. The control logic levels are TTL-compatible, allowing for easy interfacing with standard digital logic circuits. The switches can be turned on or off based on the control signals, enabling flexible routing of signals in a variety of applications.

Applications

The Texas Instruments SN74CBT3384CPWR is suitable for a wide range of applications, including:

- Data Routing: Used in digital communication systems to switch data lines and manage signal paths.
- Multiplexing: Employed in multiplexing applications where multiple signals need to be routed to a single output.
- Signal Switching: Ideal for switching analog or digital signals in various electronic devices.
- LED Control: Utilized in LED drivers and lighting applications to control multiple LED channels.

Thermal and Reliability Features

The SN74CBT3384CPWR is designed to operate over a wide temperature range of -40 °C to +125 °C, ensuring reliable performance in harsh environments. The device is also built with robust protection features to prevent damage from overcurrent conditions, making it suitable for use in industrial and automotive applications.

Conclusion

The Texas Instruments SN74CBT3384CPWR is a versatile and efficient quad bilateral switch that meets the demands of modern electronic systems. With its low on-resistance, fast switching speeds, and TTL-compatible control logic, it is an excellent choice for engineers looking to implement reliable signal routing and switching solutions. Its wide operating voltage range and robust performance make it suitable for a variety of applications across multiple industries, ensuring dependable operation in diverse environments.
SN74CBT3384CPWR Compare Parts
  • SN74CBT3384CPWR vs SN74S257N
  • SN74CBT3384CPWR vs SN74S257DG4
  • SN74CBT3384CPWR vs SN74S257DE4
  • SN74CBT3384CPWR vs SN74S257D
  • SN74CBT3384CPWR vs SN74S251N3
  • SN74CBT3384CPWR vs SN74S251N
  • SN74CBT3384CPWR vs SN74S158N
  • SN74CBT3384CPWR vs SN74S157NSRG4
  • SN74CBT3384CPWR vs SN74S157NSRE4
  • SN74CBT3384CPWR vs SN74S157NSR
  • SN74CBT3384CPWR vs SN74S157N
  • SN74CBT3384CPWR vs SN74S157DG4
  • SN74CBT3384CPWR vs SN74S157DE4
  • SN74CBT3384CPWR vs SN74S157D
  • SN74CBT3384CPWR vs SN74S153N
  • SN74CBT3384CPWR vs SN74S151NSRG4
  • SN74CBT3384CPWR vs SN74S151NSRE4
  • SN74CBT3384CPWR vs SN74S151NSR
  • SN74CBT3384CPWR vs SN74S151NS
  • SN74CBT3384CPWR vs SN74S151N
  • SN74CBT3384CPWR vs SN74S151DG4
  • SN74CBT3384CPWR vs SN74S151DE4
  • SN74CBT3384CPWR vs SN74S151D
  • SN74CBT3384CPWR vs SN74S139ANSRG4
  • SN74CBT3384CPWR vs SN74S139ANSRE4
  • SN74CBT3384CPWR vs SN74S139ANSR
  • SN74CBT3384CPWR vs SN74S139AN
  • SN74CBT3384CPWR vs SN74S139AD
  • SN74CBT3384CPWR vs SN74S138ANSRG4
  • SN74CBT3384CPWR vs SN74S138ANSRE4
  • SN74CBT3384CPWR vs SN74S138ANSR
  • SN74CBT3384CPWR vs SN74S138ANG4
  • SN74CBT3384CPWR vs SN74S138ANE4
  • SN74CBT3384CPWR vs SN74S138AN3
  • SN74CBT3384CPWR vs SN74S138AN
  • SN74CBT3384CPWR vs SN74S138AD
  • SN74CBT3384CPWR vs SN74LVC2G157YZPR
  • SN74CBT3384CPWR vs SN74LVC2G157YZAR
  • SN74CBT3384CPWR vs SN74LVC2G157YEPR
  • SN74CBT3384CPWR vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos