☰
SN74AHCT138PWR
SN74AHCT138PWR
Active
Description:  IC DECODER/DEMUX 1X3:8 16TSSOP
Manufacturer:  Texas Instruments
History Price: $0.43000
In Stock: 46080
SN74AHCT138PWR Specification
Specification
Part No
SN74AHCT138PWR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
74AHCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
8mA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
SN74AHCT138PWR PDF Datasheet
SN74AHCT138PWR Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NS
SN74145NS
Texas Instruments
IC BCD-TO-DEC DECODER/DVR 16SO
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74AHCT138PWR Description
Overview of Texas Instruments SN74AHCT138PWR

The Texas Instruments SN74AHCT138PWR is a high-speed, low-power 3-to-8 line decoder/demultiplexer designed for use in digital logic applications. This device is part of the 74AHCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while providing the benefits of CMOS technology. The SN74AHCT138PWR is particularly suitable for applications requiring address decoding, data routing, and signal demultiplexing in various electronic systems.

Key Specifications

- Supply Voltage (VCC): 4.5 V to 5.5 V
- Input Voltage (VIH): Minimum 2 V (high level)
- Input Voltage (VIL): Maximum 0.8 V (low level)
- Output Voltage (VOH): Minimum 3.4 V at VCC = 5 V (high level)
- Output Voltage (VOL): Maximum 0.5 V at VCC = 5 V (low level)
- Propagation Delay: Typically 9 ns at VCC = 5 V
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: TSSOP-16 (16-pin)
- Number of Outputs: 8 active low outputs

Functional Features

- 3-to-8 Line Decoding: The SN74AHCT138PWR decodes three binary inputs into one of eight active low outputs. This functionality is essential for applications that require address decoding in memory systems or data routing in communication systems.
- Enable Inputs: The device features two enable inputs (G1, G2A, and G2B) that allow for flexible control of the decoder's operation. When the enable inputs are not activated, all outputs remain inactive, which helps in power management and reduces unnecessary power consumption.
- Low Power Consumption: The SN74AHCT138PWR is designed for low power operation, making it suitable for battery-powered applications and systems where energy efficiency is critical.
- High-Speed Operation: With a typical propagation delay of 9 ns at a supply voltage of 5 V, the device supports high-speed applications, ensuring quick response times in digital circuits.
- TTL Compatibility: The device is compatible with TTL logic levels, allowing it to interface seamlessly with other TTL and CMOS devices in mixed-signal environments.

Applications

The SN74AHCT138PWR is suitable for a variety of applications, including:

- Memory Address Decoding: It can be used in memory systems to decode address lines, enabling the selection of specific memory locations for read or write operations.
- Data Routing: The decoder is ideal for routing data signals in communication systems, allowing for efficient data management and distribution.
- Control Systems: The device can be employed in control applications, where it helps manage multiple outputs based on specific input conditions.
- LED Control: The SN74AHCT138PWR can be used to control multiple LEDs in display systems, enabling the selection of specific LEDs based on input signals.

Conclusion

The Texas Instruments SN74AHCT138PWR is a versatile and efficient 3-to-8 line decoder/demultiplexer that meets the demands of modern digital logic applications. With its low power consumption, high-speed operation, and compatibility with TTL levels, it is an excellent choice for designers looking to implement reliable decoding and data routing solutions in various electronic systems. Its robust design and wide operating temperature range further enhance its applicability across diverse industries, making it a valuable component in contemporary electronic designs.
SN74AHCT138PWR Compare Parts
  • SN74AHCT138PWR vs SN74S257N
  • SN74AHCT138PWR vs SN74S257DG4
  • SN74AHCT138PWR vs SN74S257DE4
  • SN74AHCT138PWR vs SN74S257D
  • SN74AHCT138PWR vs SN74S251N3
  • SN74AHCT138PWR vs SN74S251N
  • SN74AHCT138PWR vs SN74S158N
  • SN74AHCT138PWR vs SN74S157NSRG4
  • SN74AHCT138PWR vs SN74S157NSRE4
  • SN74AHCT138PWR vs SN74S157NSR
  • SN74AHCT138PWR vs SN74S157N
  • SN74AHCT138PWR vs SN74S157DG4
  • SN74AHCT138PWR vs SN74S157DE4
  • SN74AHCT138PWR vs SN74S157D
  • SN74AHCT138PWR vs SN74S153N
  • SN74AHCT138PWR vs SN74S151NSRG4
  • SN74AHCT138PWR vs SN74S151NSRE4
  • SN74AHCT138PWR vs SN74S151NSR
  • SN74AHCT138PWR vs SN74S151NS
  • SN74AHCT138PWR vs SN74S151N
  • SN74AHCT138PWR vs SN74S151DG4
  • SN74AHCT138PWR vs SN74S151DE4
  • SN74AHCT138PWR vs SN74S151D
  • SN74AHCT138PWR vs SN74S139ANSRG4
  • SN74AHCT138PWR vs SN74S139ANSRE4
  • SN74AHCT138PWR vs SN74S139ANSR
  • SN74AHCT138PWR vs SN74S139AN
  • SN74AHCT138PWR vs SN74S139AD
  • SN74AHCT138PWR vs SN74S138ANSRG4
  • SN74AHCT138PWR vs SN74S138ANSRE4
  • SN74AHCT138PWR vs SN74S138ANSR
  • SN74AHCT138PWR vs SN74S138ANG4
  • SN74AHCT138PWR vs SN74S138ANE4
  • SN74AHCT138PWR vs SN74S138AN3
  • SN74AHCT138PWR vs SN74S138AN
  • SN74AHCT138PWR vs SN74S138AD
  • SN74AHCT138PWR vs SN74LVC2G157YZPR
  • SN74AHCT138PWR vs SN74LVC2G157YZAR
  • SN74AHCT138PWR vs SN74LVC2G157YEPR
  • SN74AHCT138PWR vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos