SN74ABT162500DLR
SN74ABT162500DLR
Obsolete
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  Texas Instruments
History Price: $3.14000
In Stock: 38900
SN74ABT162500DLR vs SN74LVTH16835DLR
Series
74ABT
74LVTH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Driver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
32mA, 64mA; 12mA, 12mA
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP